location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 150 Wired Mouse and Keyboard

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
150 Wired Mouse and Keyboard
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
240J7AA show
Show alternative article codes used in the online market place
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 444643
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Aug 2024 00:01:02
The date of the most recent change of the data-sheet in Icecat's system
CE Marking (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 150 Wired Mouse and Keyboard
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - This chiclet-style keyboard's design is sleek and silent to the touch. The low-profile design keeps keystrokes quick, comfy, and quite accurate...just your type.
  • - Common controls are integrated into 12 shortcut combos with the fn key—music, movies, volume, homepage, bookmarks, and email. Now that's a shortcut above.
  • - Click in quick with USB plug-and-play setup that'll have you dragging and dropping before you can pick up your jaw.
  • - Rest easy with an HP standard one-year limited warranty.[1]
Guarantee: One-year limited warranty.
Long product name HP 150 Wired Mouse and Keyboard :
The short editorial description of HP 150 Wired Mouse and Keyboard

150 Wired Mouse and Keyboard
More>>>
HP 150 Wired Mouse and Keyboard:
The official marketing text of HP 150 Wired Mouse and Keyboard as supplied by the manufacturer

Sometimes everything just clicks
Pick up and go with these perfect plug-in-play companions, a precise mouse and ergonomic keyboard with all the bells and whistles for wherever your journey takes you.

Short summary description HP 150 Wired Mouse and Keyboard:
This short summary of the HP 150 Wired Mouse and Keyboard data-sheet is auto-generated and uses the product title and the first six key specs.

HP 150 Wired Mouse and Keyboard, Full-size (100%), Wired, USB, Membrane, Black, Mouse included

Long summary description HP 150 Wired Mouse and Keyboard:
This is an auto-generated long summary of HP 150 Wired Mouse and Keyboard based on the first three specs of the first five spec groups.

HP 150 Wired Mouse and Keyboard. Keyboard form factor: Full-size (100%), Connectivity technology: Wired, Device interface: USB, Keyboard key switch: Membrane. Product color: Black. Mouse included

Quiet is just your type

This chiclet-style keyboard's design is sleek and silent to the touch. The low-profile design keeps keystrokes quick, comfy, and quite accurate...just your type.

Keystroke of genius

Common controls are integrated into 12 shortcut combos with the fn key—music, movies, volume, homepage, bookmarks, and email. Now that's a shortcut above.

Click real quick

Click in quick with USB plug-and-play setup that'll have you dragging and dropping before you can pick up your jaw.

Looks good, feels good

This keyboard and mouse are ergonomically designed to fit your natural comfortable position. Left, right, and scroll wheel mouse buttons keep your motions in control.

Precisely right

With its 1600 DPI optical sensor, this mouse works on almost any surface with astounding accuracy. Stash it in your bag with your laptop and you'll be good to go.

Let there be LED

LED indicators illuminate Number Lock, Caps Lock, and Scroll Lock so you don't have to guess what's on or off. One less thing.

Keyboard
Connectivity technology *
Wired
Device interface *
USB
Keyboard key switch *
Membrane
Pointing device *
No
Keyboard form factor *
Full-size (100%)
Numeric keypad *
Yes
Design
Backlight *
No
Product color *
Black
Power
Power source type *
USB
Mouse
Mouse included *
Yes
Mouse
Movement resolution
1600 DPI
Weight & dimensions
Keyboard dimensions (WxDxH)
16.8 x 5.75 x 1.06" (425.9 x 146.1 x 26.8 mm)
Keyboard weight
15.5 oz (440 g)
Mouse dimensions (WxDxH)
4.07 x 2.41 x 1.35" (103.4 x 61.1 x 34.2 mm)
Mouse weight
2.12 oz (60 g)
Weight
15.5 oz (440 g)
Packaging data
Package width
19.9" (505 mm)
Package depth
6.54" (166 mm)
Package height
1.57" (40 mm)
Package weight
29.6 oz (840 g)
Packaging content
Number of products included *
2 pc(s)
Country Distributor
Nederland 3 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Sverige 2 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
United Kingdom 3 distributor(s)
Danmark 3 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Suomi 2 distributor(s)
Australia 3 distributor(s)
Italia 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
Lithuania 1 distributor(s)
Philippines 1 distributor(s)
New Zealand 1 distributor(s)
United States 1 distributor(s)