location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Stylus Photo R2000 photo printer Inkjet 5760 x 1440 DPI 5" x 7" (13x18 cm) Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson Stylus Photo R2000
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CB35311 show
Show alternative article codes used in the online market place
Category:
Photo printers allow you to print digital photos, often they can even print directly from a digital camera, so you do not even need a computer to print your photos. Having such a printer at home, you can forget the photolabs!
Photo Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 168793
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2023 12:00:31
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson Stylus Photo R2000 photo printer Inkjet 5760 x 1440 DPI 5" x 7" (13x18 cm) Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office 5760 x 1440 DPI 5" x 7" (13x18 cm)
  • - Inkjet
  • - Printing colors: Cyan, Magenta, Orange, Pigment black, Pigment matte black, Red, Yellow
  • - Wi-Fi Ethernet LAN USB port
Guarantee: 1 year
Long product name Epson Stylus Photo R2000 photo printer Inkjet 5760 x 1440 DPI 5" x 7" (13x18 cm) Wi-Fi :
The short editorial description of Epson Stylus Photo R2000 photo printer Inkjet 5760 x 1440 DPI 5" x 7" (13x18 cm) Wi-Fi

Stylus Photo R2000, Advanced Micro Piezo, Inkjet, 5760 x 1440dpi max., CD/DVD print, USB2.0, PictBridge, Ethernet, 802.11n, 12.47kg, Black
More>>>
Epson Stylus Photo R2000 photo printer Inkjet 5760 x 1440 DPI 5" x 7" (13x18 cm) Wi-Fi:
The official marketing text of Epson Stylus Photo R2000 photo printer Inkjet 5760 x 1440 DPI 5" x 7" (13x18 cm) Wi-Fi as supplied by the manufacturer

Creativity that shines.
Take your creativity and productivity to the next level with the advanced features and uncompromising quality of the Epson Stylus Photo R2000. This robust, 13"-wide printer delivers remarkable efficiency and versatility with high-capacity cartridges, and networking and wireless connectivity, along with flexible media handling. Epson UltraChrome Hi-Gloss® 2 pigment ink, delivered through Epson’s Advanced MicroPiezo® AMC™ print head, yields beautiful archival prints with an unprecedented glossy look and feel. Offering the latest in wired and wireless networking, the R2000 makes it easy to print from anywhere in your home or office. Now, you can take your creativity further with the next generation in high-performance, pigment printing technology.

Key Features
- Industry-leading pigment ink technology — Epson UltraChrome Hi-Gloss 2 pigment ink for colorful, vibrant prints, beautiful skin tones that are highly water, smudge and fade-resistant
- Individual, larger ink cartridges — change cartridges less often and get up to 50% more prints1
- Professional media versatility — accommodates cut-sheet and roll paper in sizes up to 13" wide; supports photographic and fine art paper, canvas, 1.3 mm thick board and inkjet printable CD / DVDs
- Unparalleled connectivity — Hi-Speed USB 2.0, wireless 802.11n and 100 Mbit Ethernet support1
- Auto-selecting Black inks — achieve optimal black density and superior contrast on glossy, matte or fine art papers from either Matte or Photo Black ink
- Leading-edge image-quality architecture — smoother color transitions and outstanding highlight and shadow detail with AccuPhoto™ HG imaging technology
- Precision 8-channel print head technology — innovative MicroPiezo AMC, one-inch wide print head with ink-repelling coating for more accurate dot placement and reduced maintenance

Eco Features
- Designed to be recycled1
- RoHS compliant
- ENERGY STAR® qualified
- Epson America, Inc. is a SmartWaySM Transport Partner

Short summary description Epson Stylus Photo R2000 photo printer Inkjet 5760 x 1440 DPI 5" x 7" (13x18 cm) Wi-Fi:
This short summary of the Epson Stylus Photo R2000 photo printer Inkjet 5760 x 1440 DPI 5" x 7" (13x18 cm) Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Stylus Photo R2000, Inkjet, 5760 x 1440 DPI, 5" x 7" (13x18 cm), Wi-Fi, Black

Long summary description Epson Stylus Photo R2000 photo printer Inkjet 5760 x 1440 DPI 5" x 7" (13x18 cm) Wi-Fi:
This is an auto-generated long summary of Epson Stylus Photo R2000 photo printer Inkjet 5760 x 1440 DPI 5" x 7" (13x18 cm) Wi-Fi based on the first three specs of the first five spec groups.

Epson Stylus Photo R2000. Print technology: Inkjet, Maximum resolution: 5760 x 1440 DPI. Maximum print size: 5" x 7" (13x18 cm). Wi-Fi. Product color: Black

Printing
Print technology *
Inkjet
Maximum resolution *
5760 x 1440 DPI
Features
Market positioning *
Home & office
Product color *
Black
Printing colors
Cyan, Magenta, Orange, Pigment black, Pigment matte black, Red, Yellow
Page description languages
Epson ESC/P2
Country of origin
Indonesia
Input & output capacity
Total input capacity
120 sheets
Maximum input capacity
120 sheets
Paper handling
Maximum print size *
5" x 7" (13x18 cm)
ISO A-series sizes (A0...A9)
A3
Photo paper sizes (imperial)
11x14, 8x10"
Ports & interfaces
PictBridge *
Yes
USB port *
Yes
USB 2.0 ports quantity
2
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Performance
Card reader integrated
No
Sound pressure level (printing)
39 dB
Power
Power consumption (printing) *
20 W
Power consumption (sleep)
3.5 W
AC input voltage
110 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Storage temperature (T-T)
-20 - 40 °C
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
5 - 85%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
27.6 lbs (12.5 kg)
Packaging data
Drivers included
Yes
Quantity per pack
1 pc(s)
Package width
20.9" (530 mm)
Package depth
28" (710 mm)
Package height
13.4" (340 mm)
Package weight
36.8 lbs (16.7 kg)
Logistics data
Pallet width
31.5" (80 cm)
Pallet length
47.2" (120 cm)
Pallet height
86.2" (2.19 m)
Quantity per pallet layer
2 pc(s)
Quantity per pallet
12 pc(s)
Pallet width (UK)
39.4" (100 cm)
Pallet length (UK)
47.2" (120 cm)
Pallet height (UK)
86.2" (2.19 m)
Quantity per pallet layer (UK)
2 pc(s)
Quantity per pallet (UK)
12 pc(s)
Other features
Dimensions (WxDxH)
24.5 x 31.4 x 16.5" (622.3 x 797.6 x 419.1 mm)
Connectivity technology
Wired
Mac compatibility
Yes
Compatible operating systems
Windows 7 (32-bit, 64-bit), Windows Vista (32-bit, 64-bit), Windows XP, Windows XP Professional x64 Edition Mac OS X 10.5.x – 10.6.x
Network ready
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 06:56:04
Uk has collected 30 expert reviews for Epson Stylus Photo R2000 and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
pcadvisor.co.uk
Updated:
2011-08-14 06:56:02
Epson R2000 review: An A3+ photo printer with Wi-Fi, and it can print panoramas The Epson Stylus Photo R2000 is an A3+ photo printer with integrated 802.11n Wi-Fi and roll media printing. It's a great choice if you're interested in printing panor...
Bottom line If Wi-Fi or roll paper printing is an important feature that you could use, the Epson Stylus Photo R2000 comes recommended (with the caveat that you'll have to cut the roll paper yourself). In other aspects it's an easy equal to other high-end pho...
0%
pcadvisor.co.uk
Updated:
2011-08-14 06:56:04
Epson R2000 review: An A3+ photo printer with Wi-Fi, and it can print panoramas The Epson Stylus Photo R2000 is an A3+ photo printer with integrated 802.11n Wi-Fi and roll media printing. It's a great choice if you're interested in printing panoramas...
Bottom line If Wi-Fi or roll paper printing is an important feature that you could use, the Epson Stylus Photo R2000 comes recommended (with the caveat that you'll have to cut the roll paper yourself). In other aspects it's an easy equal to other high-end photo pr...
0%
macworld.co.uk
Updated:
2011-10-30 01:29:14
The Epson Stylus Photo R2000 is a wide-format inkjet printer that uses seven pigmented inks to print beautiful color photos as large as 13-by-22 inches, and even longer if you use the included roll paper adapter. As the successor to the Stylus Photo R1...
Good Beautiful, long-lasting color photos; Prints on a on a variety of media types...
Bad Loading specialty papers is cumbersome; No dedicated gray inks...
Bottom line If you're looking to take your at-home photo printing up a notch in terms of quality or print size, the Epson Stylus Photo R2000 produces great looking color photos on a wide variety of paper types and even CD/DVD printable media...
80%
goodgearguide.com.au
Updated:
2011-11-04 14:32:40
The Epson Stylus Photo R2000 is an A3+ photo printer with integrated 802.11n Wi-Fi and roll media printing. It's a great choice if you're interested in printing panoramas, but it's also adept at A3 and A4 photo printing as well. Unless you're doing ex...
Good Excellent print quality, Up to A3+ sizes and roll paper support...
Bad No roll cutter, Inks are expensive (although not for a photo printer)...
Bottom line Epson's Stylus Photo R2000 is capable of handling the needs of photography enthusiasts who want to print their digital images in A3 or A3+ sizes. The roll paper feed means panorama printing is a breeze (although there's no automatic cutter to ensure maxim...
90%
photoreview.com.au
Updated:
2011-11-04 14:32:41
Replacing the Stylus Photo R1900 in Epson's enthusiast's printer range, the Stylus Photo R2000 uses the same UltraChrome Hi-Gloss 2 pigment ink set. However, each ink cartridge contains 17 ml of ink, compared with 11.4ml in the R1900. Like the R1900, t...
75%
trustedreviews.com
Updated:
2011-11-09 01:19:41
If you take your photography seriously, either as a semi-professional or an enthusiastic amateur, you may well want to print your photos larger than an A4 printer can manage. Epson has several machines that can do this, but the Stylus Photo R2000 has a fe...
Good High-quality photo prints, Three different paper feeds, Wireless connection...
Bad No memory card slots or LCD, Poor plain paper print speed, Wireless setup requires USB connection...
80%
practicalphotography.com
Updated:
2012-01-06 01:06:24
The newest addition to Epsons A3+ inkjet printer range, what does the Epson Stylus Photo R2000 offer in terms of improved features?...
Bottom line The R2000 is an outstanding printer. Its clean design and sleek looks are an attractive proposition but it’s all backed up with the ability to produce brilliant print quality, too. At £420 it’s certainly not cheap, but is it better value than the...
0%
expertreviews.co.uk
Updated:
2013-08-01 11:45:12
The Stylus Photo R2000 is one of the cheapest printers in Epson's A3 range, although at £434, it still represents a substantial investment. It uses Epson's UltraChrome Hi-Gloss 2 inks and takes eight individual ink cartridges. This includes both matt and...
Bottom line Despite potentially high print costs, this is the best-value pigment-based A3+ printer around...
100%
reviewed.com
Updated:
2014-02-06 03:42:28
If you're looking for a pro photo printer, but don't want to have an initial sunk cost of near $1000USD, seriously consider the Epson Stylus Inkjet R2000 for your printing needs, as it offers performance at a price point that won't destroy your bank accou...
0%
Digitaltrends.com
Updated:
2014-03-02 01:39:19
The prosumer class Epson Stylus Photo R2000 is the entry-level inkjet model in Epson's wide-format photo printer line. Unlike higher end, more expensive models, the R2000 doesn't use as many ink cartridges and it doesn't accommodate paper larger than 13 i...
Good Prints up to 13x19, Eight color inks provide wide color gamut, Roll paper capability at a reasonable price, Excellent media-handling options...
Bad Some of our test prints were noticeably light...
Bottom line If you're finding even the more advanced home photo printers are a bit lacking, the Epson Stylus Photo R2000 is a good step-up into the more advanced capabilities that a prosumer printer offers. The eight colors of inks provide a wider color gamut than...
80%
avhub.com.au
Updated:
2014-06-05 06:03:17
The R2000 has an attractive appearance, is both well designed and constructed, operates smoothly and quietly and, quite simply, is totally consistent with Epson's reputation for all round quality. Epson is well known for making printers for just about eve...
0%
photoreview.com.au
Updated:
2014-06-07 03:06:41
Epson's new Stylus Photo R2000. (Source: Epson.)It also offers the same flexible media handling and support for a wide range of paper types and sizes as the R1900. Options include cut sheet and roll paper, photographic and fine art media, canvas and art b...
Bottom line It's difficult to make 'buy/don't buy' recommendations for this printer because, although it does some things well and offers some facilities that photo enthusiasts may want or require, there are only two features that set it above the model it replaces:...
75%
computershopper.com
Updated:
2011-08-24 01:32:33
Imagine going into a car dealership and seeing a line of nearly identical cars with a wide range of sticker prices. Where would you begin to sort out the differences?Over the past few years, we've seen that, on a smaller scale, with certain...
Good Prints up to 13 inches wide, Excellent price, Superb image quality, Compatible with fine-art papers, Prints to roll paper, CDs/DVDs, Wi-Fi support...
Bad Costlier ink than competing models, Inks aren't optimized for black-and-white prints or matte photo paper, No LCD...
Bottom line Looking to step up to wide-carriage printing? This $499 model is an economical way to big, excellent-quality output...
83%
techreviewsource.com
Updated:
2011-10-21 10:31:18
The Epson Stylus Photo R2000 ($499.99 direct) is, for the moment at least, the least expensive of Epson's high-end, near-dedicated photo printers, defined as printers that are meant primarily for photos and graphics, even though you...
0%
pcmag.com
Updated:
2011-10-21 10:31:23
The Epson Stylus Photo R2000 ($499.99 direct) is, for the moment at least, the least expensive of Epson's high-end, near-dedicated photo printers, defined as printers that are meant primarily for photos and graphics, even though you could use them for...
Good Fast, Low price, Impressively high-quality photos and graphics, Prints on cut sheets up to 13 by 19 inches, Fine art papers available...
Bad Lack of a rated duty cycle makes it unclear how much you can print per month without shortening the printers' useful life...
Bottom line The Epson Stylus Photo R2000 offers speed and output quality suitable for professional photographers and graphic artists at a price suitable for serious amateurs...
90%
techworld.com
Updated:
2011-10-30 01:29:12
The Epson Stylus Photo R2000 is a wide-format inkjet printer that uses seven pigmented inks to print beautiful color photos as large as 13-by-22 inches, and even longer if you use the included roll paper adapter.As the successor to the Stylus Photo R1...
Bottom line If you're looking to take your at-home photo printing up a notch in terms of quality or print size, the Epson Stylus Photo R2000 produces great looking color photos on a wide variety of paper types and even CD/DVD printable media...
0%
macworld.com
Updated:
2011-10-30 01:29:16
The Epson Stylus Photo R2000 is a wide-format inkjet printer that uses seven pigmented inks to print beautiful color photos as large as 13-by-22 inches, and even longer if you use the included roll paper adapter. As the successor to the Stylus Photo R1...
Good Beautiful, long-lasting color photos, * Prints on a on a variety of media types...
Bad Loading specialty papers is cumbersome, * No dedicated gray inks, Price when rated: $500...
90%
shutterbug.com
Updated:
2012-03-17 02:29:34
Pigment inks, CD disc printing, and moderate cost have kept me a loyal user of Epson Stylus Photo printers. I attribute this to the different set of ink colors compared to what’s found in Epson’s professional pigment-ink printers. With the R1900, and...
Bottom line & RecommendationEpson Stylus printers show a progressive improvement with each model, beginning with the R800 and the R1800, to the R1900, and now the R2000. For a photographer, I think it is the best buy in a high-quality print maker. My Epson R800 a...
0%
photographyblog.com
Updated:
2012-03-23 01:10:48
When it comes to photo quality inkjet printers, Epson is usually the first name that comes to mind. While there are a number of options available for the casual to serious user in the desktop size, once you hit 13” wide, the number of choices is much...
0%
chipchick.com
Updated:
2013-12-19 14:08:41
Epson has been known for providing consumers quality economic choices when it comes to multi-purpose printers, but did you know that they also make some of the most advanced professional photo printers around? As a matter of fact, there have been whole pi...
Good Comfy, In-Line Mic for iOS/Blackberry/Android, Cord Doesn't Tangle Easily, Folding Design...
Bad Hinge Squeeks, Plasticky, Decent Audio Quality, Not the best Build Quality...
Bottom line The R2000 is a solid printer that is perfect for the budding photographic artists or those consumers who want to print prints big and small for themselves. The R2000 doesn't require much muscle to work, and it will gladly print out pieces of artwork f...
0%
geardiary.com
Updated:
2014-03-07 01:39:42
If any old picture is worth a thousand words, how much would a big, bright, crisp picture be worth? That's the question raised by the Epson Stylus Photo R2000 printer. 13″ wide, it serves up images that pop off the page; while my other printers max out at...
Good Amazing prints, Handles a wide range of paper sizes and types, Simple to set up and use...
Bad Takes eight individual ink cartridges; Not inexpensive; No touchscreen as thou find on many Epson printers...
0%
consumersearch.com
Updated:
2014-07-03 02:53:04
Fun to experiment with paper and media options. Setting up the Epson Stylus Photo R2000 with an easy-to-use software installation file is no big deal. Reviewers suggest installing Epson's electronic manual on your computer for easy access to training and...
Good Prints higherquality photos than competitors, Wireless networking capability, Prints on a wide range of paper and media...
Bad Not as versatile as higherend models, Color accuracy is fair, Costs more than allinones, Can't fax or scan...
Bottom line A ComputerShopper.com and PCMag.com Editors' Choice, as well as Reviewed.com's 2012 Printer of the Year, this pro model is a value in its class. All-in-one and compact printers cost less, but artists and photographers will appreciate the R2000's color cap...
0%
Country Distributor
Polska 1 distributor(s)
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)