location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ACT Printer cable, DB 25 M - Centronics 36 M 3.0m parallel cable Beige 118.1" (3 m)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ACT Check ‘ACT’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Printer cable, DB 25 M - Centronics 36 M 3.0m
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AK10633.00M show
Show alternative article codes used in the online market place
Category:
Cables used to transfer information between two devices using a parallel communication protocol. These cables usually have IEEE 1284 connectors.
Parallel Cables Check ‘ACT’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ACT: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16136
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Sep 2023 15:29:16
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 5 Years
Long product name ACT Printer cable, DB 25 M - Centronics 36 M 3.0m parallel cable Beige 118.1" (3 m) :
The short editorial description of ACT Printer cable, DB 25 M - Centronics 36 M 3.0m parallel cable Beige 118.1" (3 m)

Printer cable, DB 25 M - Centronics 36 M: 3.0 m
More>>>
ACT Printer cable, DB 25 M - Centronics 36 M 3.0m parallel cable Beige 118.1" (3 m):
The official marketing text of ACT Printer cable, DB 25 M - Centronics 36 M 3.0m parallel cable Beige 118.1" (3 m) as supplied by the manufacturer

Printer cable : DB 25 Male - Centronics 36 Male


Molded connectors
Standard Quality

Short summary description ACT Printer cable, DB 25 M - Centronics 36 M 3.0m parallel cable Beige 118.1" (3 m):
This short summary of the ACT Printer cable, DB 25 M - Centronics 36 M 3.0m parallel cable Beige 118.1" (3 m) data-sheet is auto-generated and uses the product title and the first six key specs.

ACT Printer cable, DB 25 M - Centronics 36 M 3.0m, Beige, 118.1" (3 m), DB25M / Centronics 36M

Long summary description ACT Printer cable, DB 25 M - Centronics 36 M 3.0m parallel cable Beige 118.1" (3 m):
This is an auto-generated long summary of ACT Printer cable, DB 25 M - Centronics 36 M 3.0m parallel cable Beige 118.1" (3 m) based on the first three specs of the first five spec groups.

ACT Printer cable, DB 25 M - Centronics 36 M 3.0m. Product color: Beige, Cable length: 118.1" (3 m), Connector(s): DB25M / Centronics 36M

Features
Product color *
Beige
Cable length
118.1" (3 m)
Features
Connector(s)
DB25M / Centronics 36M
Technical details
Cable type
Printer