Mushkin logo

Mushkin FH977AA-MU memory module 4 GB 1 x 4 GB DDR2 800 MHz

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51235
Info modified on:
07 Mar 2024, 15:34:52
Long product name Mushkin FH977AA-MU memory module 4 GB 1 x 4 GB DDR2 800 MHz:

4GB DDR2 PC2-6400 Unbuffered Module

Short summary description Mushkin FH977AA-MU memory module 4 GB 1 x 4 GB DDR2 800 MHz:

Mushkin FH977AA-MU, 4 GB, 1 x 4 GB, DDR2, 800 MHz, 204-pin SO-DIMM

Long summary description Mushkin FH977AA-MU memory module 4 GB 1 x 4 GB DDR2 800 MHz:

Mushkin FH977AA-MU. Internal memory: 4 GB, Memory layout (modules x size): 1 x 4 GB, Internal memory type: DDR2, Memory clock speed: 800 MHz, Memory form factor: 204-pin SO-DIMM

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.