Cisco logo

Cisco ASA 5550 VPN Edition hardware firewall 1U 1.2 Gbit/s

Brand:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29907
Info modified on:
20 Feb 2024, 15:28:26
Long product name Cisco ASA 5550 VPN Edition hardware firewall 1U 1.2 Gbit/s:

ASA 5550 SSL/IPsec VPN Edition includes 5000 IPsec VPN peers, 5000 SSL VPN peers, firewall services, 8 Gigabit Ethernet interfaces, 1 Fast Ethernet interface

Short summary description Cisco ASA 5550 VPN Edition hardware firewall 1U 1.2 Gbit/s:

Cisco ASA 5550 VPN Edition, 1.2 Gbit/s, 1 Gbit/s, 0.425 Gbit/s, 4096 MB, 648 BTU/h, 60 dB

Long summary description Cisco ASA 5550 VPN Edition hardware firewall 1U 1.2 Gbit/s:

Cisco ASA 5550 VPN Edition. Firewall throughput: 1.2 Gbit/s, Maximum data transfer rate: 1 Gbit/s, VPN throughput: 0.425 Gbit/s. Internal memory: 4096 MB, Heat dissipation: 648 BTU/h, Noise level: 60 dB. Security algorithms: 3DES, AES. Supported network protocols: IPSec. Connectivity technology: Wired

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.