location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL E Series E1715S LED display 17" 1280 x 1024 pixels SXGA LCD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
E Series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E1715S
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
210-AEUQ
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘DELL’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 150588
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 04:59:41
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell E1715S User’s Guide (7.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell E1715S Monitor Statement of Volatility (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell E1715S Monitor Outline Dimensions (3.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell E1715S Monitor Setup Guide (3.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Product Fiche (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Carbon Footprint (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL E Series E1715S LED display 17" 1280 x 1024 pixels SXGA LCD Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 43.2cm (17") SXGA 1280 x 1024 LED TN
  • - 5ms, 5:4, 250cd/m², 1000:1
  • - VGA, DisplayPort
Guarantee: 3 Years Base Adv Ex
Long product name DELL E Series E1715S LED display 17" 1280 x 1024 pixels SXGA LCD Black :
The short editorial description of DELL E Series E1715S LED display 17" 1280 x 1024 pixels SXGA LCD Black

43.2cm (17") SXGA 1280 x 1024 LED TN, 5:4, 250cd/m², 16.78M, 5ms, 170°/160°, 1000:1
More>>>
DELL E Series E1715S LED display 17" 1280 x 1024 pixels SXGA LCD Black:
The official marketing text of DELL E Series E1715S LED display 17" 1280 x 1024 pixels SXGA LCD Black as supplied by the manufacturer

The Dell™ 17 Monitor – E1715S is your smart choice for reliability and essential features that can help drive productivity.

Short summary description DELL E Series E1715S LED display 17" 1280 x 1024 pixels SXGA LCD Black:
This short summary of the DELL E Series E1715S LED display 17" 1280 x 1024 pixels SXGA LCD Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL E Series E1715S, 17", 1280 x 1024 pixels, SXGA, LCD, 5 ms, Black

Long summary description DELL E Series E1715S LED display 17" 1280 x 1024 pixels SXGA LCD Black:
This is an auto-generated long summary of DELL E Series E1715S LED display 17" 1280 x 1024 pixels SXGA LCD Black based on the first three specs of the first five spec groups.

DELL E Series E1715S. Display diagonal: 17", Display resolution: 1280 x 1024 pixels, HD type: SXGA, Display technology: LCD, Response time: 5 ms, Native aspect ratio: 5:4, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting. Product color: Black

Essential features for everyday business
Essential features for everyday business

Add the Dell 17 Monitor – E1715S to your workplace for a great viewing experience in just about any setting.
- A great fit: This compact, 5:4 aspect ratio monitor can fit into smaller spaces while still maintaining compatibility with software requiring a 5:4 display ratio.
- Excellent clarity: Whether used as a point-of-sale display or as a desktop monitor, the Dell 17 Monitor – E1715S is a pleasure to view with 1280 x 1024 HD resolution, a fast 5 ms response time and 85% colour gamut.
- Simple connections: simplify connections to laptop and desktop PCs with VGA and DisplayPort connectors.
- Tilt adjustment: Tilt the screen up to 5.5° forward or 22° backward for optimal viewing comfort.

Built to be reliable
Built to be reliable

Count on dependable performance with a monitor that adheres to stringent quality standards.
- Should you need it, the E1715S is covered by a Dell 3-Year Limited Hardware Warranty and Advanced Exchange Service.
- Rigorous development processes help ensure consistent, reliable performance in busy POS and office environments.

Designed to be efficient
Designed to be efficient

To help you keep energy costs down, the Dell 17 Monitor – E1715S comes with energy-saving features and top industry ratings.

- LED backlighting provides greater efficiency than older fluorescent backlights.
- PowerNap automatically puts your monitor into sleep mode when it’s not in use.
- The E1715S draws less than 0.5 W of current in standby mode. Low power consumption of 11 watts in typical operational mode.

Display
Display diagonal *
17"
Display resolution *
1280 x 1024 pixels
HD type *
SXGA
Native aspect ratio *
5:4
Display technology *
LCD
Panel type *
TN
Backlight type
LED
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time
5 ms
Screen shape *
Flat
Supported graphics resolutions
640 x 480 (VGA), 720 x 400, 800 x 600 (SVGA), 1024 x 768 (XGA), 1152 x 864 (XGA+), 1280 x 1024 (SXGA)
Aspect ratio
5:4
Contrast ratio (typical) *
1000:1
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
170°
Viewing angle, vertical
160°
Display number of colors *
16.78 million colors
Pixel pitch
0.0104 x 0.0104" (0.264 x 0.264 mm)
Horizontal scan range
30 - 81 kHz
Vertical scan range
56 - 76 Hz
Viewable size, horizontal
13.3" (33.8 cm)
Viewable size, vertical
10.6" (27 cm)
Viewable size diagonal
17" (43.2 cm)
DDC/CI
Yes
Color gamut
85%
3D
No
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Business
Product color *
Black
Feet color
Black
Certification
CEL, TCO, VESA EDID
Ports & interfaces
Built-in USB hub *
No
VGA (D-Sub) ports quantity
1
DVI port
No
HDMI *
No
DisplayPorts quantity
1
Audio input
No
Headphone out *
No
AC (power) in
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Cable lock slot type
Kensington
Height adjustment *
No
Tilt adjustment
Yes
Tilt angle range
-5.5 - 22°
On Screen Display (OSD)
Yes
Ergonomics
Plug and Play
Yes
Power
Energy efficiency class (SDR) *
D
Energy consumption (SDR) per 1000 hours *
9 kWh
Power consumption (typical) *
9 W
Power consumption (standby) *
0.2 W
Power consumption (max)
14 W
Power consumption (off)
0.2 W
AC input voltage
120 - 230 V
AC input frequency
50 - 60 Hz
Input current
1.5 A
Energy efficiency scale
A to G
European Product Registry for Energy Labelling (EPREL) code
344935
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
5 - 90%
Operating altitude
0 - 196850.4" (0 - 5000 m)
Non-operating altitude
0 - 480000" (0 - 12192 m)
Packaging content
Stand included
Yes
Cables included
AC, VGA
Quick start guide
Yes
Manual
Yes
Weight & dimensions
Width (with stand)
14.7" (374.5 mm)
Depth (with stand)
6.52" (165.5 mm)
Height (with stand)
15.3" (389.5 mm)
Weight (with stand)
5.34 lbs (2.42 kg)
Width (without stand)
14.7" (374.5 mm)
Depth (without stand)
1.83" (46.5 mm)
Height (without stand)
12.1" (306.9 mm)
Weight (without stand)
4.59 lbs (2.08 kg)
Packaging data
Package width
5.51" (139.9 mm)
Package depth
17.6" (446 mm)
Package height
15" (382 mm)
Package weight
8.14 lbs (3.69 kg)
Package type
Box
Sustainability
Sustainability certificates
EPEAT Gold, ENERGY STAR
Brand-specific features
Dell Display Manager (DDM) compatibility
Yes
Thin Client
Thin client installed
No
Technical details
Compliance certificates
RoHS
Other features
On/off switch
Yes
TV tuner integrated
No
Dell E-Value Code
E1715S
Disclaimer DELL E Series E1715S LED display 17" 1280 x 1024 pixels SXGA LCD Black:
Disclaimer

Actual configuration might differ from illustration