location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Multipurpose Recycled Paper-500 sht/Letter/8.5 x 11 in

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Multipurpose Recycled Paper-500 sht/Letter/8.5 x 11 in
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CR675A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4948382814852 show
Category:
Photo paper has been specially designed for printing photographs. Use it to make perfect prints of your pictures!
Photo Paper Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 299419
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jul 2024 00:03:19
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Multipurpose Recycled Paper-500 sht/Letter/8.5 x 11 in
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - This top-quality paper gives you photos with a professional look and feel, and a glossy finish. Show off your favourite photos almost immediately - HP Premium Plus Photo Paper delivers instant-dry photos that are water and smudge resistant.
  • - Print professional-quality photos at home that have the thickness and feel of photos processed at a lab. HP Premium Plus Photo Paper delivers bright, impressive photos with accurate colour reproduction and crisp detail.
Long product name HP Multipurpose Recycled Paper-500 sht/Letter/8.5 x 11 in :
The short editorial description of HP Multipurpose Recycled Paper-500 sht/Letter/8.5 x 11 in

Multipurpose Recycled Paper-500 sht/Letter/8.5 x 11 in
More>>>
HP Multipurpose Recycled Paper-500 sht/Letter/8.5 x 11 in:
The official marketing text of HP Multipurpose Recycled Paper-500 sht/Letter/8.5 x 11 in as supplied by the manufacturer

Short summary description HP Multipurpose Recycled Paper-500 sht/Letter/8.5 x 11 in:
This short summary of the HP Multipurpose Recycled Paper-500 sht/Letter/8.5 x 11 in data-sheet is auto-generated and uses the product title and the first six key specs.

HP Multipurpose Recycled Paper-500 sht/Letter/8.5 x 11 in, Gloss, 300 g/m², A3, 20 sheets, Business, Enterprise, 15 - 35 °C

Long summary description HP Multipurpose Recycled Paper-500 sht/Letter/8.5 x 11 in:
This is an auto-generated long summary of HP Multipurpose Recycled Paper-500 sht/Letter/8.5 x 11 in based on the first three specs of the first five spec groups.

HP Multipurpose Recycled Paper-500 sht/Letter/8.5 x 11 in. Finish type: Gloss, Media weight: 300 g/m², Paper size: A3. Width: 18.1" (460.4 mm), Depth: 12.7" (322.3 mm), Height: 0.75" (19.1 mm). Package dimensions (WxDxH): 12.7 x 0.748 x 18.1" (322 x 19 x 460 mm), Quantity per pack: 1 pc(s), Package width: 18.1" (460.4 mm). Pallet weight: 10.5 oz (297 g), Number of cartons per pallet: 25 pc(s), Number of layers per pallet: 5 pc(s). Dimensions (WxDxH): 12.7 x 0.748 x 18.1" (322 x 19 x 460 mm), Media size (1 slide): 297 x 420 mm, Media sheets per package: 20 sheets

Features
Paper size
A3
Finish type *
Gloss
Media weight *
300 g/m²
Sheets per pack
20 sheets
HP segment
Business, Enterprise
Operational conditions
Operating temperature (T-T)
15 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Width
18.1" (460.4 mm)
Depth
12.7" (322.3 mm)
Height
0.75" (19.1 mm)
Weight
26.5 oz (750 g)
Packaging data
Package dimensions (WxDxH)
12.7 x 0.748 x 18.1" (322 x 19 x 460 mm)
Quantity per pack
1 pc(s)
Package width
18.1" (460.4 mm)
Package depth
12.7" (322.3 mm)
Package height
0.75" (19.1 mm)
Package weight
2.25 lbs (1.02 kg)
Technical details
Master (outer) case gross weight (imperial)
23.94 lbs
Number of cartons per pallet layer
5 pc(s)
Logistics data
Pallet weight
10.5 oz (297 g)
Number of cartons per pallet
25 pc(s)
Number of layers per pallet
5 pc(s)
Quantity per pallet
250 pc(s)
Master (outer) case weight
0.384 oz (10.9 g)
Quantity per master (outer) case
10 pc(s)
Pallet dimensions (W x D x H)
39 x 31.5 x 55.2" (990.6 x 800.1 x 1402.3 mm)
Other features
Dimensions (WxDxH)
12.7 x 0.748 x 18.1" (322 x 19 x 460 mm)
Case or master carton quantity
10 pc(s)
Larger master carton dimensions (WxDxH)
470 x 330 x 210
Media size (1 slide)
297 x 420 mm
Media sheets per package
20 sheets
Quantity per box
1 pc(s)
Retail only
No
Country Distributor
España 2 distributor(s)
France 2 distributor(s)
Sverige 3 distributor(s)
Polska 2 distributor(s)
Deutschland 1 distributor(s)
Danmark 2 distributor(s)
Norway 1 distributor(s)
Suomi 3 distributor(s)
Australia 2 distributor(s)
United Kingdom 3 distributor(s)
Belgium 1 distributor(s)
Nederland 1 distributor(s)
Switzerland 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
United States 1 distributor(s)