location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite BP240V40 UPS battery cabinet Tower

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BP240V40
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BP240V40
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332257703 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31392
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 03:11:21
The date of the most recent change of the data-sheet in Icecat's system
Tripp Lite BP240V40 user manual (18.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite BP240V40 UPS battery cabinet Tower
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Ideal for IT applications requiring high capacity, high availability and longer runtime
  • - Supports daisy-chaining to additional battery packs of same model for even more runtimes
  • - Steel cabinet with locking front door for easy access to recyclable VRLA (AGM) batteries
  • - Fuses and output breaker protect against potentially hazardous overcurrent
  • - Pre-installed rolling casters allow easy adjustment at installation location
Guarantee: 1 year
Long product name Tripp Lite BP240V40 UPS battery cabinet Tower :
The short editorial description of Tripp Lite BP240V40 UPS battery cabinet Tower

±120VDC External Battery Cabinet for Select 10-30K S3M-Series 3-Phase UPS - 20x 40Ah VRLA (AGM) Batteries
More>>>
Tripp Lite BP240V40 UPS battery cabinet Tower:
The official marketing text of Tripp Lite BP240V40 UPS battery cabinet Tower as supplied by the manufacturer

External battery pack provides extended backup runtime for select Tripp Lite 10-30K S3M-Series 3-phase UPS systems.

±120VDC External Batteries Give Your Compatible 3-Phase UPS Extended Runtime
This external battery pack connects to a compatible SmartOnline® S3M-Series 3-phase UPS system to provide long-lasting battery backup for data centers, telecommunications, networks, industrial facilities, security, emergency systems and other mission-critical applications that require high capacity, high availability and extended runtime. In addition to battery backup and extended runtime, the BP240V40 can also be daisy-chained to other external battery cabinets for even longer extended-run operation.

Rugged Steel Construction Designed to Last in Demanding IT Applications
The cabinet is made from heavy-gauge steel with a baked powder-coated finish that helps prevent chipping and corrosion. The hinged front door provides easy access to the recyclable internal batteries. The door locks securely to help prevent damage, tampering or theft. Fuses and output breaker protect against potentially hazardous overcurrent.

Ships Ready for Immediate Deployment
Pre-installed rolling casters allow easy adjustment at the installation location. Adjustable levelers support secure long-term deployment on a stable surface. Includes heavy-gauge cabling with high-current DC connectors for simple installation with 10-20K UPS models. Battery cables feed into the cabinet through conduit knockouts built into the bottom panel.

Typical Applications
- Extend the runtime of your compatible Tripp Lite UPS system to maintain operation during all power conditions
- Daisy-chain to additional battery cabinets to provide even longer extended-run operation for backing up essential equipment

System Requirements
Tripp Lite 3-phase 208V UPS models S3M10K-NIB, S3M15K-NIB, S3M20K-NIB, S3M25K, S3M30K or other UPS specifying compatibility.

Short summary description Tripp Lite BP240V40 UPS battery cabinet Tower:
This short summary of the Tripp Lite BP240V40 UPS battery cabinet Tower data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite BP240V40, Tower, Black, Steel, S3M10K-NIB, S3M15K-NIB, S3M20K-NIB, S3M25K, S3M30K, Sealed Lead Acid (VRLA), 40 Ah

Long summary description Tripp Lite BP240V40 UPS battery cabinet Tower:
This is an auto-generated long summary of Tripp Lite BP240V40 UPS battery cabinet Tower based on the first three specs of the first five spec groups.

Tripp Lite BP240V40. Form factor: Tower, Product color: Black, Housing material: Steel. Battery technology: Sealed Lead Acid (VRLA), Battery capacity: 40 Ah. Width: 17.4" (442 mm), Depth: 33.5" (850.9 mm), Height: 47.2" (1198.9 mm). Country of origin: China, Master (outer) case width: 22.2" (563.9 mm), Master (outer) case length: 38.2" (970.3 mm)

Design
Form factor *
Tower
Product color
Black
Housing material
Steel
Compatible products
S3M10K-NIB, S3M15K-NIB, S3M20K-NIB, S3M25K, S3M30K
Battery
Battery technology
Sealed Lead Acid (VRLA)
Number of batteries supported
20
Battery capacity
40 Ah
Weight & dimensions
Width
17.4" (442 mm)
Depth
33.5" (850.9 mm)
Height
47.2" (1198.9 mm)
Weight
728.2 lbs (330.3 kg)
Package width
22.2" (563.9 mm)
Weight & dimensions
Package depth
38.2" (970.3 mm)
Package height
55.6" (1412.2 mm)
Package weight
827.4 lbs (375.3 kg)
Packaging content
Quantity
1
Manual
Yes
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Logistics data
Country of origin
China
Master (outer) case width
22.2" (563.9 mm)
Master (outer) case length
38.2" (970.3 mm)
Master (outer) case height
55.6" (1412.2 mm)
Master (outer) case weight
827.4 lbs (375.3 kg)
Quantity per master (outer) case
1 pc(s)
Brand Image Article code product Stock Price from
Tripp Lite BP240V370 UPS battery cabinet Tower Tripp Lite BP240V370 UPS battery cabinet Tower
(show image)
BP240V370 UPS Battery Pack for SV Series, 3-Phase UPS - External 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United States 1 distributor(s)