location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Datalogic Gryphon I GD4410 2D VGA Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Datalogic Check ‘Datalogic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Gryphon I GD4410 2D
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GD4410-BK show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5711045705946
Category:
Electronic device for reading printed barcodes.
Barcode Readers Check ‘Datalogic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Datalogic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14779
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Datalogic Gryphon I GD4410 2D VGA Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black
  • - Sensor type: VGA
  • - Tilt reading angle: 0 - 180°
  • - Standard interfaces: RS-232, RS-485, USB
Guarantee: 5-Year Factory Warranty
Long product name Datalogic Gryphon I GD4410 2D VGA Black :
The short editorial description of Datalogic Gryphon I GD4410 2D VGA Black

Gryphon I GD4410, 2D Imager, IBM46xx/OEM USB/RS-232 Multi-Interface, Black
More>>>
Short summary description Datalogic Gryphon I GD4410 2D VGA Black:
This short summary of the Datalogic Gryphon I GD4410 2D VGA Black data-sheet is auto-generated and uses the product title and the first six key specs.

Datalogic Gryphon I GD4410 2D, VGA, 0 - 100000 lx, 650 nm, 0 - 180°, -40 - 40°, -40 - 40°

Long summary description Datalogic Gryphon I GD4410 2D VGA Black:
This is an auto-generated long summary of Datalogic Gryphon I GD4410 2D VGA Black based on the first three specs of the first five spec groups.

Datalogic Gryphon I GD4410 2D. Sensor type: VGA, Light levels (direct sunlight): 0 - 100000 lx, Wavelength: 650 nm. Standard interfaces: RS-232, RS-485, USB. Product color: Black, LED indicators: Power, Certification: RoHS, IEC 60825 2. Power consumption (standby): 0.325 W, Input voltage: 4 - 14 V, Power consumption: 170 mA. Weight: 6.88 oz (195 g)

Brand Image Article code product Stock Price from
Datalogic

Datalogic Gryphon I GD4430 2D VGA White
(show image)
GD4430-WHK1B Gryphon I GD4430 2D 0.00
(excl. VAT)
0 (incl. VAT)
Datalogic

Datalogic Gryphon I GD4430 2D HD VGA White
(show image)
GD4430-WH-HD Gryphon I GD4430 2D HD 0.00
(excl. VAT)
0 (incl. VAT)
Datalogic

Datalogic Gryphon I GD4430 2D VGA White
(show image)
GD4430-WH-B Gryphon I GD4430 2D 0.00
(excl. VAT)
0 (incl. VAT)
Datalogic

Datalogic Gryphon I GD4430 2D VGA White
(show image)
GD4430-WH Gryphon I GD4430 2D 0.00
(excl. VAT)
0 (incl. VAT)
Datalogic

Datalogic Gryphon I GD4430 2D HD VGA Black
(show image)
GD4430-BK-HD Gryphon I GD4430 2D HD 0.00
(excl. VAT)
0 (incl. VAT)
Datalogic

Datalogic Gryphon I GD4430 2D VGA Black
(show image)
GD4430-BK-B Gryphon I GD4430 2D 0.00
(excl. VAT)
0 (incl. VAT)
Datalogic

Datalogic Gryphon I GD4430 2D VGA Black
(show image)
GD4430-BK Gryphon I GD4430 2D 0.00
(excl. VAT)
0 (incl. VAT)
Datalogic

Datalogic Gryphon I GD4410 2D VGA White
(show image)
GD4410-WH-B Gryphon I GD4410 2D 0.00
(excl. VAT)
0 (incl. VAT)
Datalogic

Datalogic Gryphon I GD4410 2D VGA White
(show image)
GD4410-WH Gryphon I GD4410 2D 0.00
(excl. VAT)
0 (incl. VAT)
Datalogic

Datalogic Gryphon I GD4410 2D VGA Black
(show image)
GD4410-BK-B Gryphon I GD4410 2D 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)