location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu S26391-F119-L750 laptop case 13.3" Briefcase Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S26391-F119-L750
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26391-F119-L750 show
Show alternative article codes used in the online market place
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 98327
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Fujitsu S26391-F119-L750 laptop case 13.3" Briefcase Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Briefcase 13.3" Black
  • - Leather
  • - 2.27 lbs (1.03 kg)
Long product name Fujitsu S26391-F119-L750 laptop case 13.3" Briefcase Black :
The short editorial description of Fujitsu S26391-F119-L750 laptop case 13.3" Briefcase Black

Supreme Case Midi 13, 33.7cm (13.3"), 1035g, Leather, Black
More>>>
Fujitsu S26391-F119-L750 laptop case 13.3" Briefcase Black:
The official marketing text of Fujitsu S26391-F119-L750 laptop case 13.3" Briefcase Black as supplied by the manufacturer

The Supreme Case Midi 13 is designed to protect notebooks with up to 13-inch screens. The case features oversized pockets to provide storage for power adapters and is also equipped to hold business card and pens. The padded notebook compartment features shock-absorbing foam for added protection. The strong, structured, leather-wrapped handles are durable and comfortable to carry. The Supreme Case Midi 13 features a professional design, ideal for the traveler who is looking for a functional business case.

FEATURES AT A GLANCE
- Best fitting with 13.3” laptop.
- Exquisite quality with leather.
- Flexible 1 x compartments for laptop and document.
- Optimal comfort with padded shoulder strap.
- Ergonomic hand grip for portability.

Short summary description Fujitsu S26391-F119-L750 laptop case 13.3" Briefcase Black:
This short summary of the Fujitsu S26391-F119-L750 laptop case 13.3" Briefcase Black data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu S26391-F119-L750, Briefcase, 13.3", 2.27 lbs (1.03 kg)

Long summary description Fujitsu S26391-F119-L750 laptop case 13.3" Briefcase Black:
This is an auto-generated long summary of Fujitsu S26391-F119-L750 laptop case 13.3" Briefcase Black based on the first three specs of the first five spec groups.

Fujitsu S26391-F119-L750. Case type: Briefcase, Maximum screen size: 13.3". Weight: 2.27 lbs (1.03 kg)

Features
Maximum screen size *
13.3"
Case type *
Briefcase
Material *
Leather
Product main color *
Black
Combination locks
No
Weight & dimensions
Weight
2.27 lbs (1.03 kg)
Weight & dimensions
Notebook compartment dimensions (W x D x H)
12.6 x 8.98 x 1.4" (321 x 228 x 35.5 mm)
Packaging content
Mouse included
No
Other features
Dimensions (WxDxH)
15.2 x 2.76 x 11.8" (385 x 70 x 300 mm)
Compartments
2