location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

SEGA Thor: God of Thunder PlayStation 3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
SEGA Check ‘SEGA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Thor: God of Thunder
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5055277011407
Category:
Electronic games which involves a human interacting with a user interface, generating visual feedback on a video device such as a laptop, games console or handheld device.
Video Games Check ‘SEGA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by SEGA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4400
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Mar 2020 14:51:13
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points SEGA Thor: God of Thunder PlayStation 3
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PlayStation 3
  • - Game genre: Action
  • - Developer: Liquid Entertainment
  • - ESRB rating: T (Teen)
Long product name SEGA Thor: God of Thunder PlayStation 3 :
The short editorial description of SEGA Thor: God of Thunder PlayStation 3

Thor: God of Thunder, PlayStation 3, Action
More>>>
Short summary description SEGA Thor: God of Thunder PlayStation 3:
This short summary of the SEGA Thor: God of Thunder PlayStation 3 data-sheet is auto-generated and uses the product title and the first six key specs.

SEGA Thor: God of Thunder, PlayStation 3, T (Teen)

Long summary description SEGA Thor: God of Thunder PlayStation 3:
This is an auto-generated long summary of SEGA Thor: God of Thunder PlayStation 3 based on the first three specs of the first five spec groups.

SEGA Thor: God of Thunder. Platform: PlayStation 3, ESRB rating: T (Teen), Developer: Liquid Entertainment

Source Testseek summary Average rating
Reviews
Updated:
2012-01-25 06:39:48
Uk has collected 25 expert reviews for SEGA Thor: God of Thunder PlayStation 3 and the average expert rating is 37 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
37%
Source Review comments Score
itreviews.com
Updated:
2012-01-25 06:39:47
We're not quite sure who keeps giving Sega the licence to produce games based on Marvel movies, because this otherwise-impressive game publisher keeps making a shoddy job of it. How many people, after all, are still playing its Iron Man 2 videogame? E...
Good It's tolerable if you've never played anything like this before...
Bad It's intolerable if you have.
Bottom line Forgettable, lazy movie cash-in, with nothing to interest a genuine gamer...
20%
yetanotherreviewsite.co.uk
Updated:
2012-01-25 06:39:47
Ladies and gentleman, we have a YARS record holder! Usually when us editors receive offers to pluck a game from a publisher for review, we jump straight up at the chance to grab the latest releases. However, as I raced to lay claim to this title, I r...
Good Short...
Bad More glitches than pixels, Delays between pressing buttons and on screen actions...for EVERY action, Disgusting graphics, Stilted voice acting...
20%
nowgamer.com
Updated:
2012-01-25 06:39:47
Approaching a game like this is always best done with caution, but with an open mind. After all, one of these days someone is going to make a movie tie in close to the release of the film itself and get it right. It must be possible. One of these summe...
Bottom line Everything that you probably thought this game was going to be and less. Liquid gets points for a solid setting and some nice RPG elements, but combat and enemies this poor should have been outlawed by now. 3.8/10Print this pageComments (0)Share this p...
38%
blogcritics.org
Updated:
2012-01-25 06:39:47
Thor: God of Thunder is a relatively uninspired PlayStation 3 game that exists, obviously, as a tie-in with the summer blockbuster movie Thor. Whereas the movie is a humorous, exciting experience, the game is a button-mashing, linear action title that...
40%
gamepro.com
Updated:
2012-01-25 06:39:47
Like the character it's based on, this middling movie adaptation is all brawn and no brains. Lackluster combat, uninspired level design, and an overlong campaign mean this is one of 2011's more un-Thor-tunate releases.It seems weird to start a review w...
Good Thor's wide range of powers adds some muchneeded life to the combat.
Bad Sluggish controls, poor graphics, inconsistent battle physics, repetitive gameplay, a terrible camera, and numerous bugs all hinder the experience; cheap enemy A.I. and horridly high difficulty makes things all the worse; even the voice acting and cutscenes are disappointingly uninspired.
30%
ign.com
Updated:
2012-01-25 06:39:47
Thor isn't the worst game I've played, but it's certainly the worst I've played in a long, long time. To say the PlayStation 3 and Xbox 360 versions of this game lack the creative gameplay and visual approach that their DS and Wii counterparts (respect...
Bottom line Playing this game is an exercise in patience. The graphics are mediocre at best, and even then the game struggles to maintain a consistent presentation of the world around you. Control is completely spotty. More often than not I pressed a button and ho...
30%
diehardgamefan.com
Updated:
2012-01-25 06:39:48
I have to admit I’m always a little leery of both Sammy Sega games and licensed titles. Since Sammy purchased Sega, the quality of their games have gone down noticeably while licensed titles, especially those based on movies or super heroes, tend to su...
Bottom line Thor: God of Thunder is an easy contender for “Worst Game of 2011,” if not the outright winner even though it is only May. The game’s graphics are awful, the game is plagued with slowdown, controls are unresponsive and there are two back to back bugs i...
20%
gamespot.com
Updated:
2012-01-25 06:39:48
The curse of the blockbuster movie adaptation has plagued the games industry for more than three decades, but even a history of futility will not prepare you for the digital misery that is Thor: God of Thunder. Every aspect of this slapdash action game...
Good Shallow combat made worse by poor collision detection, Finicky camera and sluggish controls make navigation a chore, Excessively high difficulty level, Tedious boss fights, Outdated visuals with a stuttering frame rate.
Bad Comment on this video, Watch this video in High Def...
Bottom line Thor: God of Thunder hammers out an experience that is absolutely awful in every way...
20%
cheatcc.com
Updated:
2012-01-25 06:39:48
Let's face it, movie tie-in games never stand much of a chance of actually being good. Nonetheless, when I was told that the new Thor movie was getting not one, but three separate games by three separate developers across three separate consoles, I had...
54%
Brand Image Article code product Stock Price from
SEGA

SEGA Bayonetta (Xbox 360) German
(show image)
00076 Bayonetta (Xbox 360) 0.00
(excl. VAT)
0 (incl. VAT)
SEGA

SEGA Mario & Sonic at the Olympic Games German Wii
(show image)
00086 Mario & Sonic at the Olympic Games 0.00
(excl. VAT)
0 (incl. VAT)
SEGA

SEGA Mario & Sonic at the Olympic Games German Nintendo DS
(show image)
00097 Mario & Sonic at the Olympic Games 0.00
(excl. VAT)
0 (incl. VAT)