Brother logo

Brother TZE-FX621 label-making tape Black on yellow

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
289944
Info modified on:
13 Mar 2024, 09:49:46
Long product name Brother TZE-FX621 label-making tape Black on yellow:

9 mm black on yellow tape, 8m

Brother TZE-FX621 label-making tape Black on yellow:

Brother TZe tape cassettes have been developed to work perfectly with our P-touch labelling machines, giving you professional labels that are designed to last.

Short summary description Brother TZE-FX621 label-making tape Black on yellow:

Brother TZE-FX621, Black on yellow, TZe, Brother, 0.354" (9 mm), 315" (8 m), 1 pc(s)

Long summary description Brother TZE-FX621 label-making tape Black on yellow:

Brother TZE-FX621. Label color: Black on yellow, Tape type: TZe, Brand compatibility: Brother. Tape width: 0.354" (9 mm), Tape length: 315" (8 m), Quantity per pack: 1 pc(s). Tape size: 0.354" (9 mm)

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.