location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother TZE-FX611 label-making tape Black on yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TZE-FX611
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TZE-FX611 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766692991 show
Category:
Tapes which can be used to make labels.
Label-Making Tapes Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 216040
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Mar 2024 09:49:46
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Brother TZE-FX611 label-making tape Black on yellow
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Tape type: TZe
  • - Tape size: 0.236" (6 mm)
  • - Laminated
  • - Brand compatibility: Brother
  • - Label color: Black on yellow
  • - Tape width: 0.236" (6 mm)
  • - Flexibility
  • - Quantity per pack: 1 pc(s)
Long product name Brother TZE-FX611 label-making tape Black on yellow :
The short editorial description of Brother TZE-FX611 label-making tape Black on yellow

6 mm black on yellow tape, 8m
More>>>
Brother TZE-FX611 label-making tape Black on yellow:
The official marketing text of Brother TZE-FX611 label-making tape Black on yellow as supplied by the manufacturer

Brother TZe tape cassettes have been developed to work perfectly with our P-touch labelling machines, giving you professional labels that are designed to last.

Short summary description Brother TZE-FX611 label-making tape Black on yellow:
This short summary of the Brother TZE-FX611 label-making tape Black on yellow data-sheet is auto-generated and uses the product title and the first six key specs.

Brother TZE-FX611, Black on yellow, TZe, Brother, 0.236" (6 mm), 315" (8 m), 1 pc(s)

Long summary description Brother TZE-FX611 label-making tape Black on yellow:
This is an auto-generated long summary of Brother TZE-FX611 label-making tape Black on yellow based on the first three specs of the first five spec groups.

Brother TZE-FX611. Label color: Black on yellow, Tape type: TZe, Brand compatibility: Brother. Tape width: 0.236" (6 mm), Tape length: 315" (8 m), Quantity per pack: 1 pc(s). Tape size: 0.236" (6 mm)

Features
Label color *
Black on yellow
Tape type
TZe
Flexibility
Yes
Laminated
Yes
Brand compatibility
Brother
Weight & dimensions
Tape width *
0.236" (6 mm)
Tape length
315" (8 m)
Weight & dimensions
Quantity per pack
1 pc(s)
Package width
8.27" (210 mm)
Package depth
14.8" (375 mm)
Package height
10" (255 mm)
Logistics data
Harmonized System (HS) code
48219090
Other features
Tape size
0.236" (6 mm)
Brand Image Article code product Stock Price from
Brother TZE-FX261 label-making tape Black on white Brother TZE-FX261 label-making tape Black on white
(show image)
TZE-FX261 TZE-FX261 0.00
(excl. VAT)
0 (incl. VAT)
Brother TZE-M951 label-making tape Black on silver Brother TZE-M951 label-making tape Black on silver
(show image)
TZE-M951 TZE-M951 0.00
(excl. VAT)
0 (incl. VAT)
Brother TZE-M931 label-making tape Black on silver Brother TZE-M931 label-making tape Black on silver
(show image)
TZE-M931 TZE-M931 0.00
(excl. VAT)
0 (incl. VAT)
Brother TZE-M31 label-making tape Black on transparent Brother TZE-M31 label-making tape Black on transparent
(show image)
TZE-M31 TZE-M31 0.00
(excl. VAT)
0 (incl. VAT)
Brother TZE-FX621 label-making tape Black on yellow Brother TZE-FX621 label-making tape Black on yellow
(show image)
TZE-FX621 TZE-FX621 0.00
(excl. VAT)
0 (incl. VAT)
Brother TZE-FA3 label-making tape Blue on white Brother TZE-FA3 label-making tape Blue on white
(show image)
TZE-FA3 TZE-FA3 0.00
(excl. VAT)
0 (incl. VAT)
Brother TZE-435 label-making tape White on red Brother TZE-435 label-making tape White on red
(show image)
TZE-435 TZE-435 0.00
(excl. VAT)
0 (incl. VAT)
Brother TZE-335 label-making tape White on black TZ Brother TZE-335 label-making tape White on black TZ
(show image)
TZE-335 TZE-335 0.00
(excl. VAT)
0 (incl. VAT)
Brother TZE-S641 label-making tape Black on yellow TZ Brother TZE-S641 label-making tape Black on yellow TZ
(show image)
TZE-S641 TZE-S641 0.00
(excl. VAT)
0 (incl. VAT)
Brother TZE-421 label-making tape Black on red Brother TZE-421 label-making tape Black on red
(show image)
TZE-421 TZE-421 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
United Kingdom 6 distributor(s)
Deutschland 3 distributor(s)
Switzerland 2 distributor(s)
Worldwide 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Danmark 2 distributor(s)
Portugal 1 distributor(s)
México 1 distributor(s)