Brother logo

Brother TZE-731 label-making tape Black on green

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
363946
Info modified on:
13 Mar 2024, 13:03:20
Long product name Brother TZE-731 label-making tape Black on green:

12mm Black on Green Laminated Tape - 8m

Brother TZE-731 label-making tape Black on green:

TZe Tapes – P-touch TZe laminated tapes offer the widest variety of colours, styles and sizes. Extensive testing has been performed to ensure these labels are incredibly durable under all kinds of conditions. They hold up extraordinarily well - and stay crisp, legible and firmly in place - even when subjected to abrasion, extreme temperature, industrial chemicals and sunlight.

Short summary description Brother TZE-731 label-making tape Black on green:

Brother TZE-731, Black on green, TZe, Green, Thermal transfer, Brother, PT-1280HK, PT-1280SN, PT-1280KT, PT-D200HK, PT-1100SN, PT-1100KT, PT-2100VP, PT-2730, PT-7600,...

Long summary description Brother TZE-731 label-making tape Black on green:

Brother TZE-731. Label color: Black on green, Tape type: TZe, Product color: Green. Tape width: 0.472" (1.2 cm), Tape length: 315" (8 m), Width: 0.669" (17 mm). Tape size: 0.472" (1.2 cm)

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.