location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother TZE-CL4 printer cleaning Print head cleaning tape

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cleaning tape
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TZE-CL4 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766692007 show
Category:
Materials used for cleaning printers.
Printer Cleaning Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 294711
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Mar 2024 09:49:46
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Brother TZE-CL4 printer cleaning Print head cleaning tape
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Print head cleaning tape
  • - Print technology: Thermal transfer
  • - Maximum number of cleaning cycles: 100
  • - Black
Long product name Brother TZE-CL4 printer cleaning Print head cleaning tape :
The short editorial description of Brother TZE-CL4 printer cleaning Print head cleaning tape

Cleaning tape, 18mm print head, 100 uses
More>>>
Brother TZE-CL4 printer cleaning Print head cleaning tape:
The official marketing text of Brother TZE-CL4 printer cleaning Print head cleaning tape as supplied by the manufacturer

Brother TZe tape cassettes have been developed to work perfectly with our P-touch labelling machines, giving you professional labels that are designed to last.

Short summary description Brother TZE-CL4 printer cleaning Print head cleaning tape:
This short summary of the Brother TZE-CL4 printer cleaning Print head cleaning tape data-sheet is auto-generated and uses the product title and the first six key specs.

Brother TZE-CL4, Print head cleaning tape, Thermal transfer, Black, 0.709" (1.8 cm), PT-1300, PT-1400, PT-1500, PT-1500PC, PT-1600, PT-1700, PT-1750, PT-1760, PT-1800, PT-1810,...

Long summary description Brother TZE-CL4 printer cleaning Print head cleaning tape:
This is an auto-generated long summary of Brother TZE-CL4 printer cleaning Print head cleaning tape based on the first three specs of the first five spec groups.

Brother TZE-CL4. Product type: Print head cleaning tape, Print technology: Thermal transfer, Product color: Black

Features
Product type *
Print head cleaning tape
Print technology
Thermal transfer
Product color
Black
Tape width
0.709" (1.8 cm)
Maximum number of cleaning cycles
100
Features
Compatibility
PT-1300, PT-1400, PT-1500, PT-1500PC, PT-1600, PT-1700, PT-1750, PT-1760, PT-1800, PT-1810, PT-1830, PT-1830C, PT-1830SC, PT-1830VP, PT-1880, PT-1880C, PT-1880SC, PT-1880W, PT-18R, PT-18RKT, PT-1900, PT-1910, PT-1950, PT-1960, PT-2030, PT-2030AD, PT-2030VP, PT-2100, PT-2110, PT-2200, PT-2210, PT-2300, PT-2310, PT-2400, PT-2410, PT-2430PC, PT-2500PC, PT-2600, PT-2610, PT-2700, PT-2710, PT-2730, PT-2730VP, PT-300, PT-300B, PT-310, PT-310B, PT-320, PT-330, PT-340, PT-350, PT-3600, PT-4000, PT-520, PT-530, PT-540, PT-550, PT-580C, PT-7500, PT-9200DX, PT-9200PC, PT-9400, PT-9500PC, PT-9600, PT-9700PC, PT-9800PCN, PT-D400, PT-D400AD, PT-D400VP, PT-D450, PT-D600, PT-D600VP, PT-E300, PT-E500, PT-E550W, PT-H300, PT-H300LI, PT-H500LI, PT-P700, PT-P750W, PT-P750WVP, ST-1150, ST-1150DX, ST-5
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
Italia 2 distributor(s)
United Kingdom 8 distributor(s)
Danmark 3 distributor(s)
Deutschland 3 distributor(s)
Belgium 2 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Switzerland 2 distributor(s)
United States 2 distributor(s)
Worldwide 1 distributor(s)
Magyarország 1 distributor(s)
Österreich 1 distributor(s)
France 1 distributor(s)
México 1 distributor(s)