location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother TZE-344 label-making tape Gold on black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Laminated tape 18mm
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TZE-344 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0012502625858 show
Category:
Tapes which can be used to make labels.
Label-Making Tapes Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 322143
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Mar 2024 09:48:00
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Brother TZE-344 label-making tape Gold on black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Tape type: TZe
  • - Water-resistant Chemical-resistant Laminated
  • - Print technology: Thermal transfer
  • - Brand compatibility: Brother
  • - Label color: Gold on black
  • - Tape width: 0.709" (1.8 cm)
  • - Cold-resistant
  • - Quantity per pack: 1 pc(s)
Long product name Brother TZE-344 label-making tape Gold on black :
The short editorial description of Brother TZE-344 label-making tape Gold on black

Gold on black Laminated tape 18mm x 8m
More>>>
Brother TZE-344 label-making tape Gold on black:
The official marketing text of Brother TZE-344 label-making tape Gold on black as supplied by the manufacturer

Laminated tape sticks to virtually any surface and is durable enough to withstand scrapes and abrasions. Because it is water-resistant, it can be used outdoors, as well as indoors. It shrugs off spills of any kind, from water to oil to chemicals, and it won't fade under harsh UV rays. It also stays on in hot and cold environments from freezers to microwaves.

Short summary description Brother TZE-344 label-making tape Gold on black:
This short summary of the Brother TZE-344 label-making tape Gold on black data-sheet is auto-generated and uses the product title and the first six key specs.

Brother TZE-344, Gold on black, TZe, Thermal transfer, Brother, PT-2430PC, PT-2700, PT-2730, PT-9600, PT-9700PC, PT-9800PCN, 0.709" (1.8 cm)

Long summary description Brother TZE-344 label-making tape Gold on black:
This is an auto-generated long summary of Brother TZE-344 label-making tape Gold on black based on the first three specs of the first five spec groups.

Brother TZE-344. Label color: Gold on black, Tape type: TZe, Print technology: Thermal transfer. Tape width: 0.709" (1.8 cm), Tape length: 315" (8 m), Width: 0.866" (22 mm)

Features
Label color *
Gold on black
Tape type
TZe
Print technology
Thermal transfer
Heat-resistant
Yes
Cold-resistant
Yes
Ultraviolet (UV) resistant
Yes
Oil-resistant
Yes
Water-resistant
Yes
Chemical-resistant
Yes
Laminated
Yes
Scratch-resistant
Yes
Abrasion-resistant
Yes
Suitable for any surface
Yes
Suitable for outdoor use
Yes
Microwave proof
Yes
Freezer proof
Yes
Brand compatibility
Brother
Features
Compatibility
PT-2430PC, PT-2700, PT-2730, PT-9600, PT-9700PC, PT-9800PCN
Weight & dimensions
Tape width *
0.709" (1.8 cm)
Tape length
315" (8 m)
Width
0.866" (22 mm)
Depth
2.76" (70 mm)
Height
3.94" (100 mm)
Weight
1.8 oz (51 g)
Quantity per pack
1 pc(s)
Package width
11.4" (290 mm)
Package depth
17.3" (440 mm)
Package height
11" (280 mm)
Package type
Blister
Package weight
2.72 oz (77 g)
Logistics data
Harmonized System (HS) code
48219090
Brand Image Article code product Stock Price from
Brother TZE-223 label-making tape Blue on white Brother TZE-223 label-making tape Blue on white
(show image)
TZE-223 Laminated tape 9mm 0.00
(excl. VAT)
0 (incl. VAT)
Brother TZE-C51 label-making tape Black on fluorescent yellow Brother TZE-C51 label-making tape Black on fluorescent yellow
(show image)
TZE-C51 Laminated tape 0.00
(excl. VAT)
0 (incl. VAT)
Brother TZE-B51 label-making tape Black on fluorescent orange Brother TZE-B51 label-making tape Black on fluorescent orange
(show image)
TZE-B51 Laminated tape 0.00
(excl. VAT)
0 (incl. VAT)
Brother TZE-561 label-making tape Black on blue Brother TZE-561 label-making tape Black on blue
(show image)
TZE-561 Laminated tape 36mm 0.00
(excl. VAT)
0 (incl. VAT)
Brother TZE-555 label-making tape White on blue Brother TZE-555 label-making tape White on blue
(show image)
TZE-555 Laminated tape 24mm 0.00
(excl. VAT)
0 (incl. VAT)
Brother TZE-521 label-making tape Black on blue Brother TZE-521 label-making tape Black on blue
(show image)
TZE-521 Laminated tape 9mm 0.00
(excl. VAT)
0 (incl. VAT)
Brother TZE-461 label-making tape Black on red Brother TZE-461 label-making tape Black on red
(show image)
TZE-461 Laminated tape 36mm 0.00
(excl. VAT)
0 (incl. VAT)
Brother TZE-354 label-making tape Gold on black Brother TZE-354 label-making tape Gold on black
(show image)
TZE-354 Laminated tape 24mm 0.00
(excl. VAT)
0 (incl. VAT)
Brother TZE-263 label-making tape Blue on white Brother TZE-263 label-making tape Blue on white
(show image)
TZE-263 Laminated tape 36mm 0.00
(excl. VAT)
0 (incl. VAT)
Brother TZE-262 label-making tape Red on white Brother TZE-262 label-making tape Red on white
(show image)
TZE-262 Laminated tape 36mm 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 8 distributor(s)
Österreich 2 distributor(s)
México 1 distributor(s)
Danmark 4 distributor(s)
Deutschland 3 distributor(s)
Belgium 2 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Switzerland 2 distributor(s)
United States 2 distributor(s)
Worldwide 1 distributor(s)
España 1 distributor(s)
New Zealand 1 distributor(s)