location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Pencils DURABrite Magenta T0323 ink cartridge 1 pc(s) Original

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pencils
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Singlepack Magenta T0323 DURABrite Ink
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13T03234020
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 55500
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson Pencils DURABrite Magenta T0323 ink cartridge 1 pc(s) Original
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colors: Magenta
  • - 1 pc(s)
Long product name Epson Pencils DURABrite Magenta T0323 ink cartridge 1 pc(s) Original :
The short editorial description of Epson Pencils DURABrite Magenta T0323 ink cartridge 1 pc(s) Original

DURABrite Ink Cartridge Magenta T0323
More>>>
Epson Pencils DURABrite Magenta T0323 ink cartridge 1 pc(s) Original:
The official marketing text of Epson Pencils DURABrite Magenta T0323 ink cartridge 1 pc(s) Original as supplied by the manufacturer

A major advance in ink technology EPSON’s DURABrite ink is a unique development of pigment based inks that are resistant to water, smudge proof and with improved fade resistance. Developed specifically to offer laser sharp performance in black and vibrant colour reproduction on plain or recycled paper. The unique composition of this ink will achieve consistent quality between media types and offer durable and archive quality output as standard.

Short summary description Epson Pencils DURABrite Magenta T0323 ink cartridge 1 pc(s) Original:
This short summary of the Epson Pencils DURABrite Magenta T0323 ink cartridge 1 pc(s) Original data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Pencils DURABrite Ink Cartridge Magenta T0323, Magenta, Pigment-based ink, 1 pc(s)

Long summary description Epson Pencils DURABrite Magenta T0323 ink cartridge 1 pc(s) Original:
This is an auto-generated long summary of Epson Pencils DURABrite Magenta T0323 ink cartridge 1 pc(s) Original based on the first three specs of the first five spec groups.

Epson Pencils DURABrite Ink Cartridge Magenta T0323. Colour ink type: Pigment-based ink, Printing colors: Magenta, Quantity per pack: 1 pc(s)

Features
Colour ink type
Pigment-based ink
Print technology
Inkjet printing
Quantity per pack *
1 pc(s)
Type *
Original
Ink type
Pigment-based ink
Printing colors *
Magenta
Country of origin
Mexico
Color
Yes
Weight & dimensions
Width
3.54" (90 mm)
Depth
4.65" (118 mm)
Height
0.787" (20 mm)
Weight
2.12 oz (60 g)
Package width
4.72" (120 mm)
Package depth
10.2" (260 mm)
Package height
5.75" (146 mm)
Logistics data
Pallet width
31.5" (80 cm)
Pallet length
47.2" (120 cm)
Pallet height
51.4" (130.5 cm)
Quantity per pallet
2400 pc(s)
Master (outer) case width
10.5" (266 mm)
Master (outer) case length
13.8" (350 mm)
Master (outer) case height
10.3" (261 mm)
Quantity per master (outer) case
48 pc(s)
Pallet width (UK)
39.4" (100 cm)
Pallet length (UK)
47.2" (120 cm)
Pallet height (UK)
51.4" (130.5 cm)
Quantity per pallet (UK)
2400 pc(s)
Quantity per pallet layer
240 pc(s)
Quantity per pallet layer (UK)
240 pc(s)
Minimum order quantity
8 pc(s)
Brand Image Article code product Stock Price from
Greenman ET332 ink cartridge 1 pc(s) Cyan Greenman ET332 ink cartridge 1 pc(s) Cyan
(show image)
ET332 ET332 0.00
(excl. VAT)
0 (incl. VAT)
Epson Grasshopper Cyan T0332 ( ) ink cartridge 1 pc(s) Original Epson Grasshopper Cyan T0332 ( ) ink cartridge 1 pc(s) Original
(show image)
C13T03324020 Singlepack Cyan T0332 0.00
(excl. VAT)
0 (incl. VAT)
Epson Pencils T0324 ink cartridge 1 pc(s) Original Yellow Epson Pencils T0324 ink cartridge 1 pc(s) Original Yellow
(show image)
C13T032440 Singlepack Yellow T0324 DURABrite Ink 0.00
(excl. VAT)
0 (incl. VAT)
Epson Pencils T0323 ink cartridge 1 pc(s) Original Magenta Epson Pencils T0323 ink cartridge 1 pc(s) Original Magenta
(show image)
C13T032340 Singlepack Magenta T0323 DURABrite Ink 0.00
(excl. VAT)
0 (incl. VAT)
Epson Pencils T0322 ink cartridge 1 pc(s) Original Cyan Epson Pencils T0322 ink cartridge 1 pc(s) Original Cyan
(show image)
C13T032240 Singlepack Cyan T0322 DURABrite Ink 0.00
(excl. VAT)
0 (incl. VAT)
Epson Quill Ink Cart Black 1240sh f Stylus C80+C70 ink cartridge Original Epson Quill Ink Cart Black 1240sh f Stylus C80+C70 ink cartridge Original
(show image)
C13T032140 Singlepack Black T0321 DURABrite Ink 0.00
(excl. VAT)
0 (incl. VAT)