location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson 15 EcoTank ink cartridge 1 pc(s) Original Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15 EcoTank
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13T07D54A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946687469
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 90701
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:40:04
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson 15 EcoTank ink cartridge 1 pc(s) Original Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Printing colors: Gray
  • - Supply type: Single pack
  • - Color ink cartridges quantity: 1
  • - Brand compatibility: Epson
  • - 1 pc(s)
Long product name Epson 15 EcoTank ink cartridge 1 pc(s) Original Gray :
The short editorial description of Epson 15 EcoTank ink cartridge 1 pc(s) Original Gray

115 EcoTank Grey ink bottle, 70ml
More>>>
Epson 15 EcoTank ink cartridge 1 pc(s) Original Gray:
The official marketing text of Epson 15 EcoTank ink cartridge 1 pc(s) Original Gray as supplied by the manufacturer

Introducing 6-colour Epson Claria ET Premium ink. The new grey ink makes it easy to achieve outstanding black and white photos, while the pigment black ink ensures sharp text when printing double-sided documents on plain paper, making this printer a fantastic choice for every task in your home.

Low-cost printing
Enjoy hassle-free and reliable printing with Epson's genuine inks. We invest in extensive research, high-tech manufacturing facilities and put our products through rigorous tests, to deliver the best quality product to you. Plus, Epson's ink bottles are easier to use than ever before with the next generation design. The re-engineered bottles provide mess-free refills, and only allow the correct colour to be inserted into the corresponding tank.

Short summary description Epson 15 EcoTank ink cartridge 1 pc(s) Original Gray:
This short summary of the Epson 15 EcoTank ink cartridge 1 pc(s) Original Gray data-sheet is auto-generated and uses the product title and the first six key specs.

Epson 15 EcoTank, Gray, 70 ml, 1 pc(s), Single pack

Long summary description Epson 15 EcoTank ink cartridge 1 pc(s) Original Gray:
This is an auto-generated long summary of Epson 15 EcoTank ink cartridge 1 pc(s) Original Gray based on the first three specs of the first five spec groups.

Epson 15 EcoTank. Supply type: Single pack, Color ink volume: 70 ml, Printing colors: Gray, Quantity per pack: 1 pc(s)

Features
Compatibility *
EcoTank L8180, EcoTank L8160
Quantity per pack *
1 pc(s)
Color ink cartridges quantity
1
Color ink volume
70 ml
Features
Type *
Original
Printing colors *
Gray
Brand compatibility *
Epson
Supply type *
Single pack
Logistics data
Harmonized System (HS) code
84439990
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Nederland 1 distributor(s)
Worldwide 1 distributor(s)
Lithuania 1 distributor(s)