Tripp Lite logo

Tripp Lite B127A-2A1-FHFH AV extender AV transmitter White

Data-sheet quality:
created/standardized by Icecat
Product views:
82264
Info modified on:
10 Aug 2024, 11:47:56
Bullet Points Tripp Lite B127A-2A1-FHFH AV extender AV transmitter White:
  • - Supports UHD resolutions up to 4K @ 60 Hz (4:4:4) for crystal-clear video
  • - Carries High Dynamic Range (HDR) signals for rich contrast and expanded color accuracy
  • - Power over Cable (PoC) technology provides power to either end via Cat6 cable
  • - Multi-resolution output allows combination of different display types (ex. 1080p or 4K)
  • - Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases
Guarantee:
1-year limited
Long product name Tripp Lite B127A-2A1-FHFH AV extender AV transmitter White:

HDMI over Cat6 Extender Kit, Wallplate, 4K 60Hz, HDR, Dual Output, IR, PoC, 230 ft., TAA

Tripp Lite B127A-2A1-FHFH AV extender AV transmitter White:

HDMI Extender Kit Ideal for Digital Signage in Schools, Restaurants and Lecture Halls
This complete wall-plate-style transmitter and dual-output receiver system is recommended for video presentations in conference rooms, schools, trade shows, meeting facilities, houses of worship, retail settings, hotels and other digital signage applications where the source and displays are farther apart than conventional A/V cables allow. Both the transmitter and receiver have a single-gang metal wall plate design with a metal back cover and blend perfectly into the room décor.

Extends a 4K A/V Transmission up to 230 ft....or More
The B127A-2A1-FHFH extends 4K signals from an HDMI source device to two HDMI displays up to 230 feet away via user-supplied Cat6 cabling. Bi-directional IR remote control lets you operate the source from the display end of the installation. By adding a B127A-010-H HDMI repeater (sold separately) to the application, you can extend the signal up to 400 feet.
Multi-Resolution Support Allows Mixing and Matching of Displays of Different Resolutions
Say you have a brand new 4K (at 60 Hz) HDTV in the living room, but want to also connect your Blu-ray player or satellite box to the older 1080p TV in the bedroom. The B127A-2A1-FHFH is backward compatible with 4K (at 30 Hz) and 1080p (at 60 Hz) resolutions. This allows each connected television to display video at its maximum resolution.

Transmits Crystal-Clear 4K Video with Multi-Channel Audio, HDR and 4:4:4 Color
The B127A-2A1-FHFH supports Ultra HD resolutions up to 3840 x 2160 (4K x 2K) at 60 Hz, as specified by HDMI 2.0, with full, rich uncompressed DTS-HD, Dolby TrueHD and 7.1-channel digital audio. High Dynamic Range (HDR) provides a wide range of vibrant colors with richer contrast, brighter whites and deeper blacks that pop on your 4K display. HDCP 2.2 compliance allows you to stream 4K Amazon and Netflix content with no complications. This extender kit also supports 4:4:4 chroma subsampling for top-level PC gaming or using your HDTV as a PC monitor. Built-in equalization automatically fine-tunes the image quality at the remote display.

Local HDMI Port on Transmitter Supports 4K @ 60 Hz Resolution
To monitor the video signal being extended to the receiver, connect a 4K display to the transmitter’s local HDMI port with a user-supplied HDMI cable. This port does not support multi-resolution capabilities, so the connected monitor must also support 4K/60 Hz to function properly.

Built-In PoC Technology Provides Power to Avoid Bulky External Power Bricks
After you connect the included external power supply to either the transmitter or receiver, Power over Cable (PoC) technology powers the opposite unit over Cat6 cable. LEDs on both the transmitter and receiver will light up to indicate the system is receiving power and a signal is being transmitted. PoC lets you avoid the hassle of a bulky power brick and gives you the freedom to place one unit where needed without worrying about finding a nearby AC outlet.

Plug-and-Play Operation for Quick Setup and Immediate Use
The included transmitter and receiver units work right out of the box with no software required. Connect the transmitter to the source with a user-supplied HDMI cable (such as P568- or P569-Series). Then, connect the receiver to the displays with user-supplied HDMI cables. Finally, connect the two units with user-supplied Cat6 patch cable (such as N202-Series).

TAA-Compliant for GSA Schedule Purchases
The B127A-2A1-FHFH is compliant with the Federal Trade Agreements Act (TAA), which makes it eligible for GSA (General Services Administration) Schedule and other federal procurement contracts.

Short summary description Tripp Lite B127A-2A1-FHFH AV extender AV transmitter White:

Tripp Lite B127A-2A1-FHFH, 3840 x 2160 pixels, AV transmitter, 2755.9" (70 m), Wired, 3D, White

Long summary description Tripp Lite B127A-2A1-FHFH AV extender AV transmitter White:

Tripp Lite B127A-2A1-FHFH. Type: AV transmitter, Maximum resolution: 3840 x 2160 pixels, Cable types supported: Cat5, Cat6. Connectivity technology: Wired. AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz, Operating voltage: 24 V. Receiver dimensions (WxDxH): 2.76 x 1.34 x 4.53" (70 x 34 x 115 mm), Receiver weight: 16 oz (453.6 g), Transmitter dimensions (WxDxH): 2.76 x 1.34 x 4.53" (70 x 34 x 115 mm). Package width: 10.2" (260.1 mm), Package depth: 6.46" (164.1 mm), Package height: 2.17" (55.1 mm)

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.