3590 Cleaning Cartridge
Imation 3590 Cleaning Cartridge, 12598.4" (320 m), Polyester, 1/2 ", Black, IBM Drives, 15 - 32 °C
Imation 3590 Cleaning Cartridge. Tape length: 12598.4" (320 m), Material: Polyester, Maximum media width: 1/2 "