location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com ST4300USB3EU interface hub 5000 Mbit/s Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4 Port Black SuperSpeed USB 3.0 Hub
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ST4300USB3EU show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030842594 show
Category:
An interface is a point of interaction with software, hardware or peripheral devices such as a computer monitor or keyboard. An interface hub is where there are several interfaces together in one place.
Interface Hubs Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 202402
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Mar 2024 09:47:45
The date of the most recent change of the data-sheet in Icecat's system
StarTech.com ST4300USB3EU user manual (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points StarTech.com ST4300USB3EU interface hub 5000 Mbit/s Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Hub interfaces: USB 3.2 Gen 1 (3.1 Gen 1) Type-A
  • - Ports quantity: 5
  • - 5000 Mbit/s
  • - Black
Guarantee: 2 Year Warranty
Long product name StarTech.com ST4300USB3EU interface hub 5000 Mbit/s Black :
The short editorial description of StarTech.com ST4300USB3EU interface hub 5000 Mbit/s Black

4 Port Black SuperSpeed USB 3.0 Hub
More>>>
StarTech.com ST4300USB3EU interface hub 5000 Mbit/s Black:
The official marketing text of StarTech.com ST4300USB3EU interface hub 5000 Mbit/s Black as supplied by the manufacturer

Add four external SuperSpeed USB 3.0 ports from a single USB connection
The ST4300USB3EU 4-Port SuperSpeed USB 3.0 Hub allows you to add 4 additional USB 3.0 ports from a single USB 3.0 connection to the host computer system.
Backward compatible with USB 2.0 and USB 1.x standards, this USB 3.0 hub still supports older USB devices and can also be used as a hub on older systems that do not have USB 3.0 ports.
With the capability to mix and match USB 3.0/2.0/1.x devices and be used with or without the included external power adapter, this hub offers the best of versatility and portability.
Backed by a StarTech.com 2-year warranty and free lifetime technical support.
The StarTech.com Advantage
- Connect USB 3.0 and older USB devices simultaneously at their respective maximum speeds with USB 2.0/1.x backward compatibility
- Connect high powered USB devices with the included external power adapter, or simply use as a bus-powered hub

Short summary description StarTech.com ST4300USB3EU interface hub 5000 Mbit/s Black:
This short summary of the StarTech.com ST4300USB3EU interface hub 5000 Mbit/s Black data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com ST4300USB3EU, USB 3.2 Gen 1 (3.1 Gen 1) Type-A, 5000 Mbit/s, Black, Power, 5 V, 2 A

Long summary description StarTech.com ST4300USB3EU interface hub 5000 Mbit/s Black:
This is an auto-generated long summary of StarTech.com ST4300USB3EU interface hub 5000 Mbit/s Black based on the first three specs of the first five spec groups.

StarTech.com ST4300USB3EU. Hub interfaces: USB 3.2 Gen 1 (3.1 Gen 1) Type-A. Data transfer rate: 5000 Mbit/s, Product color: Black, LED indicators: Power. Output voltage: 5 V, Output current: 2 A. Compatible operating systems: Windows XP(32/64-bit)/ Server 2003(32/64-bit)/ Vista(32/64-bit)/ Server 2008 R2/ 7(32/64-bit), Mac.... Weight: 1.94 oz (55 g)

Ports & interfaces
Hub interfaces *
USB 3.2 Gen 1 (3.1 Gen 1) Type-A
Ports quantity *
5
Features
Data transfer rate *
5000 Mbit/s
Product color
Black
LED indicators
Power
Power
Output voltage
5 V
Output current
2 A
System requirements
Compatible operating systems
Windows XP(32/64-bit)/ Server 2003(32/64-bit)/ Vista(32/64-bit)/ Server 2008 R2/ 7(32/64-bit), Mac OS 10.2 - 10.6
Weight & dimensions
Weight
1.94 oz (55 g)
Packaging data
Package width
5.91" (150 mm)
Package depth
8.27" (210 mm)
Package height
3.15" (80 mm)
Package weight
15.5 oz (440 g)
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
5 - 85%
Logistics data
Harmonized System (HS) code
84719000
Other features
Interface
USB 3.2 Gen 1 (3.1 Gen 1)
Mac compatibility
Yes
Dimensions (WxDxH)
3.74 x 2.68 x 0.906" (95 x 68 x 23 mm)
Chipset
VLI VL810
Source Testseek summary Average rating
Reviews
Updated:
2019-12-03 10:00:32
Uk has collected 1 expert review for StarTech.com 4 Port Black SuperSpeed USB 3.0 Hub and the rating is 91 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
91%
Country Distributor
Nederland 5 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
Danmark 2 distributor(s)
Portugal 1 distributor(s)
México 1 distributor(s)