location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PIXMA iP6210D inkjet printer Color 4800 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PIXMA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
iP6210D
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0012B011 show
Show alternative article codes used in the online market place
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 125502
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:32:07
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon PIXMA iP6210D inkjet printer Color 4800 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office 4800 x 1200 DPI Color
  • - A4 3.4 ppm
  • - Bluetooth
Long product name Canon PIXMA iP6210D inkjet printer Color 4800 x 1200 DPI A4 :
The short editorial description of Canon PIXMA iP6210D inkjet printer Color 4800 x 1200 DPI A4

PIXMA iP6210D
More>>>
Canon PIXMA iP6210D inkjet printer Color 4800 x 1200 DPI A4:
The official marketing text of Canon PIXMA iP6210D inkjet printer Color 4800 x 1200 DPI A4 as supplied by the manufacturer

Get great printing results on any media from everyday A4 printing to your best quality 4"x6" photo prints with the Canon PIXMA iP6210D printer. Using 6 ink Micro-Nozzle technology and FINE cartridges the PIXMA iP6210D offers a print resolution of 4800 x 1200 dpi for precise results at speeds of up to 12 pages per minute.
Digital photo fans will be glad to find the PIXMA iP6210D is PictBridge compatible.
Enjoy all the benefits of a professional standard photo laboratory at home with the PIXMA iP6210D.

Short summary description Canon PIXMA iP6210D inkjet printer Color 4800 x 1200 DPI A4:
This short summary of the Canon PIXMA iP6210D inkjet printer Color 4800 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PIXMA iP6210D, Color, 4800 x 1200 DPI, A4, 3.4 ppm, Duplex printing

Long summary description Canon PIXMA iP6210D inkjet printer Color 4800 x 1200 DPI A4:
This is an auto-generated long summary of Canon PIXMA iP6210D inkjet printer Color 4800 x 1200 DPI A4 based on the first three specs of the first five spec groups.

Canon PIXMA iP6210D. Color. Maximum resolution: 4800 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 3.4 ppm. Duplex printing

Features
Duplex printing *
Yes
Color *
Yes
Printing
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
3.4 ppm
Paper handling
Standard media sizes
10 x 15cm, 13 x 18cm, 54 x 86mm
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal
Ports & interfaces
PictBridge
Yes
Direct printing
Yes
Network
Bluetooth
Yes
Performance
Sound power level (printing)
43 dB
Design
Market positioning *
Home & office
System requirements
Mac compatibility
Yes
Compatible operating systems
Windows XP, Windows 2000, Windows, Windows 98, Mac OS
Minimum storage drive space
370 MB
Operational conditions
Recommended operating temperature range (T-T)
5 - 35 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Weight
8.16 lbs (3.7 kg)
Packaging data
Bundled software
Windows: Easy-WebPrint, Easy-PhotoPrint, PhotoRecord, Easy-PrintToolBox. Mac: Easy-PhotoPrint
Other features
Dimensions (WxDxH)
17.2 x 10.2 x 6.77" (438 x 260 x 172 mm)
Print technology
Inkjet
Interface
USB 2.0, Bluetooth 1.2
Media types supported
(PR-101), (PP-101), (PP-101D), (SG-101), (GP-401), (GP-501), (MP-101), (HR-101N), (CF-102), (TR-301), (PS-101), (SW-201)
Power requirements
AC 100 - 240V 50/60Hz
Brand Image Article code product Stock Price from
Canon PIXMA iP2000 inkjet printer Color 4800 x 1200 DPI A4 Canon PIXMA iP2000 inkjet printer Color 4800 x 1200 DPI A4
(show image)
9318A026 iP2000 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA iP5000 inkjet printer Color 9600 x 2400 DPI Canon PIXMA iP5000 inkjet printer Color 9600 x 2400 DPI
(show image)
9615A019 PIXMA iP5000 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA iP4000 4800 dpi+free PAK101 inkjet printer Color 4800 x 1200 DPI Canon PIXMA iP4000 4800 dpi+free PAK101 inkjet printer Color 4800 x 1200 DPI
(show image)
9317A017+PAK101 PIXMA iP4000 4800 dpi+free PAK101 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA iP90 inkjet printer Color 4800 x 1200 DPI A4 Canon PIXMA iP90 inkjet printer Color 4800 x 1200 DPI A4
(show image)
9466A017 iP90 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA iP3000 Hele pallet 24 stuks inkjet printer Color 4800 x 1200 DPI A4 Canon PIXMA iP3000 Hele pallet 24 stuks inkjet printer Color 4800 x 1200 DPI A4
(show image)
IP3000-24-B PIXMA iP3000 Hele pallet 24 stuks 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA iP3000 Halve pallet 12 stuks inkjet printer Color 4800 x 1200 DPI A4 Canon PIXMA iP3000 Halve pallet 12 stuks inkjet printer Color 4800 x 1200 DPI A4
(show image)
IP3000-12-B PIXMA iP3000 Halve pallet 12 stuks 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA iP4000 Hele pallet 24 stuks inkjet printer Color 4800 x 1200 DPI Canon PIXMA iP4000 Hele pallet 24 stuks inkjet printer Color 4800 x 1200 DPI
(show image)
IP4000-24-B PIXMA iP4000 Hele pallet 24 stuks 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA iP6000D inkjet printer Color 4800 x 1200 DPI A4 Canon PIXMA iP6000D inkjet printer Color 4800 x 1200 DPI A4
(show image)
9315A020 PIXMA iP6000D 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA iP8500 + GRATIS rolsnijmachine GBC easy trimmer 5 inkjet printer Color 4800 x 2400 DPI Canon PIXMA iP8500 + GRATIS rolsnijmachine GBC easy trimmer 5 inkjet printer Color 4800 x 2400 DPI
(show image)
9325A017AA-B PIXMA iP8500 + GRATIS rolsnijmachine GBC easy trimmer 5 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA iP6000D + GRATIS rolsnijmachine GBC easy trimmer 5 inkjet printer Color 4800 x 1200 DPI Canon PIXMA iP6000D + GRATIS rolsnijmachine GBC easy trimmer 5 inkjet printer Color 4800 x 1200 DPI
(show image)
9315A020AA-B PIXMA iP6000D + GRATIS rolsnijmachine GBC easy trimmer 5 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)