Dynabook logo

Dynabook PS0089UA1PRP laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80003
Info modified on:
12 Mar 2023, 22:05:30
Bullet Points Dynabook PS0089UA1PRP laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black:
  • - 1x VGA, 1x Gigabit LAN, 1x USB Type-C™ port for system charging
  • - USB Type-C™ port
  • - 1920 x 1200 @60Hz
  • - 70 (L) x 53 (W) x 17 (D)mm
  • - black
  • - USB-C™ to VGA/LAN Adapter Quick Start Guide
Long product name Dynabook PS0089UA1PRP laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black:

Dynabook USB-C™ to VGA/LAN Adapter

Short summary description Dynabook PS0089UA1PRP laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black:

Dynabook PS0089UA1PRP, Wired, USB 3.2 Gen 1 (3.1 Gen 1) Type-C, Black, 1920 x 1200 pixels, 60 Hz, 2.09" (53 mm)

Long summary description Dynabook PS0089UA1PRP laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black:

Dynabook PS0089UA1PRP. Connectivity technology: Wired, Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-C. Product color: Black, Maximum analog resolution: 1920 x 1200 pixels, Maximum refresh rate: 60 Hz. Width: 2.09" (53 mm), Depth: 2.76" (70 mm), Height: 0.669" (17 mm). Quantity per pack: 1 pc(s)

Reasons to buy
Specs
Recommended products
Distributors
No information available on Reasons to buy
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.