location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother TZE-N231 label-making tape Black on white TZ

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Non laminated black on white tape
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TZE-N231 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766691840 show
Category:
Tapes which can be used to make labels.
Label-Making Tapes Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 233740
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Mar 2024 09:49:46
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Brother TZE-N231 label-making tape Black on white TZ
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Tape type: TZ
  • - Print technology: Thermal transfer
  • - Brand compatibility: Brother
  • - Label color: Black on white
  • - Tape width: 0.472" (1.2 cm)
  • - Quantity per pack: 1 pc(s)
Long product name Brother TZE-N231 label-making tape Black on white TZ :
The short editorial description of Brother TZE-N231 label-making tape Black on white TZ

Non laminated, black on white, 12mm x 8m
More>>>
Brother TZE-N231 label-making tape Black on white TZ:
The official marketing text of Brother TZE-N231 label-making tape Black on white TZ as supplied by the manufacturer

This non-laminated black on white 8m x 12mm tape is for use with our PTH105, PTH105 Blue, PTH105 Pink, PT1290, PT2030, PT2730 and PTP700 labelling machines.

Our TZ and TZe tapes can be used to label far more than just stationery and containers. Due to their unique laminated design, these labels can withstand abrasion, chemicals, water, hot and cold temperatures, and harsh light.

Unlike many consumer labels, Brother labels can be used outside, in the freezer, in the dishwasher and in the garden. They’re also the most hygienic label on the market – they can be used in labs and hospitals as well.

Short summary description Brother TZE-N231 label-making tape Black on white TZ:
This short summary of the Brother TZE-N231 label-making tape Black on white TZ data-sheet is auto-generated and uses the product title and the first six key specs.

Brother TZE-N231, Black on white, TZ, Black, Thermal transfer, Brother, PT-200, PT-210E, PT-220, PT-300, PT-310, PT-340, PT-340C, PT-350, PT-540, PT-540C, PT-550,...

Long summary description Brother TZE-N231 label-making tape Black on white TZ:
This is an auto-generated long summary of Brother TZE-N231 label-making tape Black on white TZ based on the first three specs of the first five spec groups.

Brother TZE-N231. Label color: Black on white, Tape type: TZ, Product color: Black. Tape width: 0.472" (1.2 cm), Tape length: 315" (8 m), Quantity per pack: 1 pc(s)

Features
Label color *
Black on white
Tape type
TZ
Product color
Black
Print technology
Thermal transfer
Laminated
No
Brand compatibility
Brother
Features
Compatibility
PT-200, PT-210E, PT-220, PT-300, PT-310, PT-340, PT-340C, PT-350, PT-540, PT-540C, PT-550, PT-1000, PT-1200, PT-1200P, PT-1250, PT-1250J, PT-1250S, PT-1280, PT-1750, PT-18R,1800, PT-1800E, PT-1830VP, PT-1850, PT-1850VP, PT-2400, PT-2400E, PT-2420PC, PT-2450, PT-2450DX, PT-2460, PT-2480, PT-2500PC, PT-3600, PT-9200PC, PT-9200DX, PT-9400, PT-9500PC, PT-9600
Weight & dimensions
Tape width *
0.472" (1.2 cm)
Tape length
315" (8 m)
Quantity per pack
1 pc(s)
Logistics data
Harmonized System (HS) code
48219090
Brand Image Article code product Stock Price from
Brother TZE-B51 label-making tape Black on fluorescent orange Brother TZE-B51 label-making tape Black on fluorescent orange
(show image)
TZE-B51 Laminated tape 0.00
(excl. VAT)
0 (incl. VAT)
Brother TZE-561 label-making tape Black on blue Brother TZE-561 label-making tape Black on blue
(show image)
TZE-561 Laminated tape 36mm 0.00
(excl. VAT)
0 (incl. VAT)
Brother TZE-555 label-making tape White on blue Brother TZE-555 label-making tape White on blue
(show image)
TZE-555 Laminated tape 24mm 0.00
(excl. VAT)
0 (incl. VAT)
Brother TZE-461 label-making tape Black on red Brother TZE-461 label-making tape Black on red
(show image)
TZE-461 Laminated tape 36mm 0.00
(excl. VAT)
0 (incl. VAT)
Brother TZE-B31 label-making tape Black on fluorescent orange Brother TZE-B31 label-making tape Black on fluorescent orange
(show image)
TZE-B31 Laminated tape 12mm 0.00
(excl. VAT)
0 (incl. VAT)
Brother TZE-535 label-making tape White on blue Brother TZE-535 label-making tape White on blue
(show image)
TZE-535 Laminated tape 12mm 0.00
(excl. VAT)
0 (incl. VAT)
Brother TZE-441 label-making tape Black on red Brother TZE-441 label-making tape Black on red
(show image)
TZE-441 Laminated tape 18mm 0.00
(excl. VAT)
0 (incl. VAT)
Brother TZE-751 label-making tape Black on green Brother TZE-751 label-making tape Black on green
(show image)
TZE-751 Laminated tape 24mm 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
United Kingdom 9 distributor(s)
Österreich 2 distributor(s)
Danmark 3 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Switzerland 2 distributor(s)
Worldwide 1 distributor(s)
Polska 1 distributor(s)
Slovenia 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)