C351N
Add handsfree wireless freedom by pairing with DECT phones for use at home- ideal for long conference calls or simply talking on the phone whilst cooking, etc. Range is up to 100meters In retail/ warehouse environment already equipped with DECT PBX, site-wide roaming is possible. The C65 offers flexibility of wearing style- so you chose what works for you. C70 is incredibly light, discrete and stylish. The C351N is very comfortable for intensive phone users,- and provides up to 9 hours talk time. All models include charger and offer call answer/end, Mute and volume controls.
Features
- Wireless hands free solution for GAP compatible DECT phones
- Operates with enterprise DECT systems (some require programming tool)
Discrete desk charger/headset holder
- Range: With DECT phones, up to 100m, 50m in typical office; With DECT cordless PBX, complete site roaming
- Answer/End, Mute and volume controls
- Quick call feature for short-call convenience
- Noise cancelling microphone
- Exceptional comfortable for all day wearing
- Up to 9 hrs talk time, 80hrs standby time
- Easy on-off design
POLY C351N, Wireless, Headset
POLY C351N. Product type: Headset. Connectivity technology: Wireless, Wireless range: 3937" (100 m)