location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Zebra TC20 handheld mobile computer 4.3" 480 x 800 pixels Touchscreen 7.58 oz (215 g) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Zebra Check ‘Zebra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TC20
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KT-TC200J-10A111US
Category:
Mobile computer which uses RFID (Radio Frequency Identification) e.g. scanning devices in shops and restaurants
Handheld Mobile Computers Check ‘Zebra’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Zebra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5282
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Jan 2024 12:54:42
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Zebra TC20 handheld mobile computer 4.3" 480 x 800 pixels Touchscreen 7.58 oz (215 g) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 4.3" 480 x 800 pixels Touchscreen
  • - RAM 2 GB
  • - Compatible memory cards: SD
  • - Qualcomm 430 (MSM8937) 1.4 GHz
  • - Android
  • - Bluetooth Bluetooth Low Energy (BLE) Wi-Fi
  • - Built-in camera 8 MP
  • - Built-in microphone RFID reader
  • - Lithium-Ion (Li-Ion) 3000 mAh
  • - Black
Long product name Zebra TC20 handheld mobile computer 4.3" 480 x 800 pixels Touchscreen 7.58 oz (215 g) Black :
The short editorial description of Zebra TC20 handheld mobile computer 4.3" 480 x 800 pixels Touchscreen 7.58 oz (215 g) Black

ARM Cortex A53 MSM8937 8-Core 1.4GHz, 2GB RAM, 16GB Flash, 4.3" WVGA LED (800x480), WLAN, IP65, 3000mAh
More>>>
Short summary description Zebra TC20 handheld mobile computer 4.3" 480 x 800 pixels Touchscreen 7.58 oz (215 g) Black:
This short summary of the Zebra TC20 handheld mobile computer 4.3" 480 x 800 pixels Touchscreen 7.58 oz (215 g) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Zebra TC20, 4.3", 480 x 800 pixels, LED, Multi-touch, Capacitive, 2 GB

Long summary description Zebra TC20 handheld mobile computer 4.3" 480 x 800 pixels Touchscreen 7.58 oz (215 g) Black:
This is an auto-generated long summary of Zebra TC20 handheld mobile computer 4.3" 480 x 800 pixels Touchscreen 7.58 oz (215 g) Black based on the first three specs of the first five spec groups.

Zebra TC20. Display diagonal: 4.3", Display resolution: 480 x 800 pixels, Touch technology: Multi-touch. Internal memory: 2 GB, Flash memory: 16 GB, Compatible memory cards: SD. Processor frequency: 1.4 GHz, Processor family: Qualcomm, Processor model: 430 (MSM8937). Operating system installed: Android. Wi-Fi standards: 802.11a, 802.11b, 802.11g