location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson CoverPlus 1 license(s) 4 year(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CoverPlus
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CP04OSSWCG37
Category:
Extending the warranty & support beyond that offered by the manufacturer/retailer, so that the purchase is covered for a longer period of time.
Warranty & Support Extensions Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35432
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of the data-sheet in Icecat's system
Long product name Epson CoverPlus 1 license(s) 4 year(s) :
The short editorial description of Epson CoverPlus 1 license(s) 4 year(s)

4 Years, for WF-77XX
More>>>
Epson CoverPlus 1 license(s) 4 year(s):
The official marketing text of Epson CoverPlus 1 license(s) 4 year(s) as supplied by the manufacturer

Epson CoverPlus Service Option Packs are a simple way to purchase additional after sales services from Epson. Extended Warranty, Enhanced Warranty, Installation and Training services are available by purchasing the correct Service Option Pack for the Epson product you have and the service you require.

Short summary description Epson CoverPlus 1 license(s) 4 year(s):
This short summary of the Epson CoverPlus 1 license(s) 4 year(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Epson CoverPlus, 1 license(s), 4 year(s)

Long summary description Epson CoverPlus 1 license(s) 4 year(s):
This is an auto-generated long summary of Epson CoverPlus 1 license(s) 4 year(s) based on the first three specs of the first five spec groups.

Epson CoverPlus. License quantity: 1 license(s), Number of years: 4 year(s)

Features
License quantity
1 license(s)
Features
Number of years
4 year(s)
Compatibility
WF-77XX
Country Distributor
United Kingdom 1 distributor(s)