location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Neomounts FPMA-W915 TV mount 40" Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Neomounts Check ‘Neomounts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Neomounts tv wall mount
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FPMA-W915 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8717371441548 show
Category:
Supports, usually made out of metal, that are attached to the wall and used to hang a flat panel screen for a TV or a computer.
TV Mounts Check ‘Neomounts’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Neomounts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 479417
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Sep 2023 15:18:27
The date of the most recent change of the data-sheet in Icecat's system
drawing (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Neomounts FPMA-W915 TV mount 40" Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Maximum weight capacity: 44.1 lbs (20 kg)
  • - Minimum screen size: 10" Maximum screen size: 40" Wall
  • - Minimum VESA mount: 2.95 x 2.95" (75 x 75 mm) Maximum VESA mount: 7.87 x 7.87" (200 x 200 mm)
  • - Number of displays supported: 1
  • - Silver
Guarantee: 5 year
Long product name Neomounts FPMA-W915 TV mount 40" Silver :
The short editorial description of Neomounts FPMA-W915 TV mount 40" Silver

Neomounts TV/Monitor Wall Mount (2 pivots & tiltable) for 10"-40" Screen - Silver
More>>>
Neomounts FPMA-W915 TV mount 40" Silver:
The official marketing text of Neomounts FPMA-W915 TV mount 40" Silver as supplied by the manufacturer

The Neomounts wall mount, model FPMA-W915 is a tilt-, swivel and rotatable wall mount for flat screens up to 40". This mount is a great choice when you want the ultimate viewing flexibility with your flat screen. Effortless pull the display out from the wall, position it in almost any direction, turn it around corners and then smoothly return it to the wall when finished.

Neomountss' tilt (15°), rotate (360°) and swivel (180°) technology allows the mount to change to any viewing angle to fully benefit from the capabilities of the flat screen. The mount is 12 centimetres deep.

Neomounts FPMA-W915 has two pivot points and is suitable for screens up to 40" (102 cm). The weight capacity of this product is 20 kg each screen. The wall mount is suitable for screens that meet VESA hole pattern 75x75 to 200x200mm. Different hole patterns can be covered using Neomounts VESA adapter plates.

Create a clean design ambiance for your flat screen TV in the living room, bedroom or home cinema.

All installation material is included with the product.

Short summary description Neomounts FPMA-W915 TV mount 40" Silver:
This short summary of the Neomounts FPMA-W915 TV mount 40" Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Neomounts FPMA-W915, 40", 2.95 x 2.95" (75 x 75 mm), 7.87 x 7.87" (200 x 200 mm), 0 - 15°, 360°, Silver

Long summary description Neomounts FPMA-W915 TV mount 40" Silver:
This is an auto-generated long summary of Neomounts FPMA-W915 TV mount 40" Silver based on the first three specs of the first five spec groups.

Neomounts FPMA-W915. Maximum weight capacity: 44.1 lbs (20 kg), Minimum screen size: 10", Maximum screen size: 40", Minimum VESA mount: 2.95 x 2.95" (75 x 75 mm), Maximum VESA mount: 7.87 x 7.87" (200 x 200 mm). Tilt angle range: 0 - 15°, Angle of rotation: 360°, Distance to the wall (max): 4.72" (12 cm). Product color: Silver

Mounting
Minimum screen size
10"
Maximum weight capacity *
44.1 lbs (20 kg)
Maximum screen size *
40"
Minimum VESA mount *
2.95 x 2.95" (75 x 75 mm)
Maximum VESA mount *
7.87 x 7.87" (200 x 200 mm)
Panel mounting interface
75 x 75, 100 x 100, 200 x 100, 200 x 200
Number of displays supported
1
Mounting type *
Wall
Ergonomics
Tilt angle range
0 - 15°
Swivel angle
180°
Angle of rotation
360°
Distance to the wall (max)
4.72" (12 cm)
Design
Product color *
Silver
Technical details
Country of origin
Taiwan
Package net weight
4.63 lbs (2.1 kg)
Packaging data
Package width
8.94" (227 mm)
Package depth
5.47" (139 mm)
Package height
5" (127 mm)
Logistics data
Master (outer) case width
18.7" (474 mm)
Master (outer) case length
12.2" (310 mm)
Master (outer) case height
11.5" (293 mm)
Master (outer) case weight
42.1 lbs (19.1 kg)
Master (outer) case net weight
40.3 lbs (18.3 kg)
Quantity per master (outer) case
8 pc(s)
Harmonized System (HS) code
83025000
Quantity per EUR-pallet
144 pc(s)
Brand Image Article code product Stock Price from
Neomounts FPMA-W925 TV mount 40" Silver Neomounts FPMA-W925 TV mount 40" Silver
(show image)
FPMA-W925 Neomounts tv wall mount 0.00
(excl. VAT)
0 (incl. VAT)
Neomounts FPMA-W935 TV mount 40" Silver Neomounts FPMA-W935 TV mount 40" Silver
(show image)
FPMA-W935 Neomounts tv wall mount 0.00
(excl. VAT)
0 (incl. VAT)
Neomounts FPMA-W830 TV mount 27" Silver Neomounts FPMA-W830 TV mount 27" Silver
(show image)
FPMA-W830 Neomounts tv/monitor wall mount 0.00
(excl. VAT)
0 (incl. VAT)
Neomounts FPMA-W820 TV mount 27" Silver Neomounts FPMA-W820 TV mount 27" Silver
(show image)
FPMA-W820 Neomounts tv/monitor wall mount 0.00
(excl. VAT)
0 (incl. VAT)
Neomounts FPMA-W810 TV mount 27" Silver Neomounts FPMA-W810 TV mount 27" Silver
(show image)
FPMA-W810 Neomounts tv/monitor wall mount 0.00
(excl. VAT)
0 (incl. VAT)
Neomounts FPMA-W930 TV mount 30" Silver Neomounts FPMA-W930 TV mount 30" Silver
(show image)
FPMA-W930 Neomounts tv wall mount 0.00
(excl. VAT)
0 (incl. VAT)
Neomounts FPMA-W910 TV mount 30" Silver Neomounts FPMA-W910 TV mount 30" Silver
(show image)
FPMA-W910 Neomounts tv wall mount 0.00
(excl. VAT)
0 (incl. VAT)
Neomounts FPMA-W920 TV mount 30" Silver Neomounts FPMA-W920 TV mount 30" Silver
(show image)
FPMA-W920 Neomounts tv wall mount 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Italia 2 distributor(s)
United Kingdom 1 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)