Philips logo

Philips Essential HD9280/51 fryer Single 6.2 L Stand-alone 2000 W Deep fryer Green, Silver

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11000
Info modified on:
18 Oct 2024, 20:51:20
Short summary description Philips Essential HD9280/51 fryer Single 6.2 L Stand-alone 2000 W Deep fryer Green, Silver:

Philips Essential HD9280/51, Deep fryer, 6.2 L, 2.65 lbs (1.2 kg), Rapid Air, Single, Green, Silver

Long summary description Philips Essential HD9280/51 fryer Single 6.2 L Stand-alone 2000 W Deep fryer Green, Silver:

Philips Essential HD9280/51. Product type: Deep fryer, Capacity: 6.2 L, Fryer food capacity: 2.65 lbs (1.2 kg). Construction type: Single, Product color: Green, Silver, Control type: Touch. Display type: LED. Power: 2000 W. Width: 15.9" (403 mm), Depth: 12.4" (315 mm), Height: 12.1" (307 mm)

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.