location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP E24d G4 FHD USB-C Docking Monitor computer monitor 23.8" 1920 x 1080 pixels Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E24d G4 FHD USB-C Docking Monitor
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6PA50A4 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195697978883 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 313450
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Jul 2024 09:34:58
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Jan 2024
Product end of life date
Bullet Points HP E24d G4 FHD USB-C Docking Monitor computer monitor 23.8" 1920 x 1080 pixels Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Connect, charge, and power your PC up to 100W through one USB-C™ cable[1], then embrace easy connectivity with USB and RJ-45[3] ports. Add a second display by daisy-chaining through DisplayPort™.[4]
  • - Help IT secure and remotely manage[2,3] your deployed commercial HP PCs and the display with PXE Boot, LAN/WLAN switching, and WoL and MAC Address Pass-Through in all power states.
  • - Instantly turn on your display and laptop, even when the lid is closed, with a single button on the display. Login with your face and Windows Hello[3,5] on the webcam with IR, or use it to videoconference.[3]
Guarantee: 3 year limited warranty including 3 year of parts and labour. Certain restrictions and exclusions apply.
Long product name HP E24d G4 FHD USB-C Docking Monitor computer monitor 23.8" 1920 x 1080 pixels Full HD Black :
The short editorial description of HP E24d G4 FHD USB-C Docking Monitor computer monitor 23.8" 1920 x 1080 pixels Full HD Black

E24d G4 FHD USB-C Docking Monitor
More>>>
HP E24d G4 FHD USB-C Docking Monitor computer monitor 23.8" 1920 x 1080 pixels Full HD Black:
The official marketing text of HP E24d G4 FHD USB-C Docking Monitor computer monitor 23.8" 1920 x 1080 pixels Full HD Black as supplied by the manufacturer

Create the perfect productivity hub
Inspire joy on your desk with the clean connectivity of the HP E24d G4 FHD USB-C Docking Monitor. Add your everyday accessories at the display, then add your PC with just one USB-C®[1] cable. Empower IT to remotely manage HP devices from anywhere on the network through RJ-45.[2,3]

Short summary description HP E24d G4 FHD USB-C Docking Monitor computer monitor 23.8" 1920 x 1080 pixels Full HD Black:
This short summary of the HP E24d G4 FHD USB-C Docking Monitor computer monitor 23.8" 1920 x 1080 pixels Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP E24d G4 FHD USB-C Docking Monitor, 23.8", 1920 x 1080 pixels, Full HD, 5 ms, Black

Long summary description HP E24d G4 FHD USB-C Docking Monitor computer monitor 23.8" 1920 x 1080 pixels Full HD Black:
This is an auto-generated long summary of HP E24d G4 FHD USB-C Docking Monitor computer monitor 23.8" 1920 x 1080 pixels Full HD Black based on the first three specs of the first five spec groups.

HP E24d G4 FHD USB-C Docking Monitor. Display diagonal: 23.8", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product color: Black

Drive your workspace from USB-C™<sup>[1]</sup>
Drive your workspace from USB-C™[1]

Connect, charge, and power your PC up to 100W through one USB-C™ cable[1], then embrace the easy connectivity of additional ports like USB and RJ-45.[3] Expand to dual displays by daisy-chaining through DisplayPort™.[4]

Manage deployments over a network

Help IT secure and remotely manage[2,3] your deployed commercial HP PCs and the display with advanced network manageability features that include PXE Boot, LAN/WLAN switching, and WoL and MAC Address Pass-Through in all power states.

Simplify everyday tasks
Simplify everyday tasks

Instantly turn on your display and laptop, even when the lid is closed, with a single button on the display. Login with your face and Windows Hello[3,5] on the webcam with IR, or use it to videoconference.[3]

Ports for everything

Flexibly connect to your devices through DisplayPort™, HDMI, and 4 USB ports. Use upstream USB-C™ port for data, video, and up to 100W power delivery to your PC and downstream USB-C™ for data and power delivery up to 15W to your phone. [1]

Take your PC off the desk

Clear your clutter by mounting your HP EliteDesk Mini Desktop PC directly behind the display and powering it through USB-C™. Or, lift the whole solution and mount it on a wall or arm. [1,6,7,8]

Find your comfort zone

Work comfortably with adjustable tilt, height, and swivel settings. Use pivot rotation to conveniently customize portrait or landscape views on multiple displays. [4]

Adjust your view

Keep your eyes comfortable through the workday with HP Eye Ease, our first built-in, always-on blue light filter that presents your vivid content with zero impact on your color accuracy, no OSD required. [9]

Complete the picture

Customize a total solution with options like the HP S101 Speaker Bar8, which attaches easily to the lower bezel to add stereo audio at the display. [8]

Divide and conquer

Manage your display and make it work for you. HP Display Assistant allows you to quickly resize screen partitions so you can work in separate regions of the screen and helps deter theft by dimming a display that’s disconnected without approval.

Recyclable packaging

Support your recycling initiatives with 100% recyclable packaging that’s easily accepted by recycling facilities.

We have your back

Rest assured that this display has been vigorously tested for compatibility across HP PCs and workstations. It’s also supported by our three-year standard limited warranty. Extend your protection to cover accidents, next-business day needs, and more with optional HP Care Pack services. [10]

Display
Display diagonal *
23.8"
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Panel type *
IPS
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time
5 ms
Screen shape *
Flat
Supported graphics resolutions
640 x 480 (VGA), 720 x 400, 800 x 600 (SVGA), 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1280 x 768 (WXGA), 1280 x 800 (WXGA), 1440 x 900, 1600 x 900, 1680 x 1050 (WSXGA+), 1920 x 1080 (HD 1080)
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
5000000:1
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Pixel pitch
0.0108 x 0.0108" (0.274 x 0.274 mm)
Digital horizontal frequency
30 - 80 kHz
Digital vertical frequency
50 - 60 Hz
Colour gamut standard
NTSC
Color gamut
72%
Performance
HP segment
Business
Multimedia
Built-in camera *
Yes
Built-in microphone
Yes
Design
Market positioning *
Business
Product color *
Black
Country of origin
China
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
3.2 Gen 1 (3.1 Gen 1)
USB upstream port type
USB Type-C
Number of upstream ports
1
Number of USB Type-C upstream ports quantity
1
USB Type-A downstream ports quantity
4
USB Type-C downstream ports quantity
1
USB Type-C DisplayPort Alternate Mode
Yes
USB Power Delivery
Yes
USB Power Delivery up to
100 W
HDMI *
Yes
HDMI ports quantity
1
HDMI version
1.4
DisplayPorts quantity
1
DisplayPort version
1.2
Headphone out *
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
No
Height adjustment *
Yes
Height adjustment
5.91" (15 cm)
Pivot
Yes
Swiveling
Yes
Swivel angle range
0 - 30°
Tilt angle range
-5 - 20°
On Screen Display (OSD)
Yes
Plug and Play
Yes
Power
Energy efficiency class (SDR) *
E
Energy efficiency class (HDR) *
Not available
Energy consumption (SDR) per 1000 hours *
18 kWh
Power consumption (typical) *
70 W
Power consumption (standby) *
0.5 W
Power consumption (max)
175 W
AC input voltage
100 - 240 V
European Product Registry for Energy Labelling (EPREL) code
298044
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Packaging content
Cables included
DisplayPort, HDMI, USB Type-C
Weight & dimensions
Width (with stand)
21.2" (539.4 mm)
Depth (with stand)
8.14" (206.8 mm)
Height (with stand)
19.1" (486.4 mm)
Weight (with stand)
15.1 lbs (6.86 kg)
Width (without stand)
21.2" (539.4 mm)
Depth (without stand)
1.91" (48.5 mm)
Height (without stand)
12.7" (323.3 mm)
Packaging data
Package width
25.4" (646 mm)
Package depth
10.6" (269 mm)
Package height
17.2" (438 mm)
Package weight
24.3 lbs (11 kg)
Logistics data
Harmonized System (HS) code
85285210
Other features
Weight
15.1 lbs (6.86 kg)
Height
12.7" (323.3 mm)
Width
21.2" (539.4 mm)
Depth
1.91" (48.5 mm)
Country Distributor
United Kingdom 3 distributor(s)
Australia 1 distributor(s)
Switzerland 1 distributor(s)
United Arab Emirates 2 distributor(s)
Singapore 1 distributor(s)
Danmark 1 distributor(s)
United States 1 distributor(s)
Disclaimer HP E24d G4 FHD USB-C Docking Monitor computer monitor 23.8" 1920 x 1080 pixels Full HD Black:
Disclaimer

[1] Video over USB-C™ requires a PC with USB-C™ DisplayPort™ Alt mode or Thunderbolt™. Thunderbolt™-enabled notebooks will function at USB-C™ speeds. Power delivery over upstream USB-C™ up to 100 Watts. Power delivery over downstream USB-C™ up to 15 Watts. Refer to Power Output in product QuickSpecs for exact specifications, PC must be compatible with the display's power output.
[2] For video over USB-C™ functionality, host PC must support the DisplayPort™ Alt mode protocol through its USB-C™ port. Thunderbolt™-enabled notebooks will function at USB-C™ speeds. Charging and port replication is supported on notebooks that have implemented USB-C™ industry specifications. Power button to turn on or wake the system, Wake-on LAN from warm and cold dock, Wake-on LAN from S4/S5, and MAC Address Pass-Through in S0, S3, S4, S5 warm and cold dock features only function on HP or HP-supported notebooks. HP does not provide Ethernet and audio drivers on Mac PCs.
[3] Internet access required and sold separately.
[4] Additional display sold separately. Daisy chain requires USB-C™ or DisplayPort™ connection to host and DisplayPort™ out to next monitor.
[5] Requires Windows 10 on connected PC.

[6] HP EliteDesk Mini Desktop PC sold separately. Requires HP B300 PC Mounting Bracket for Monitors, sold separately.
[7] Mounting hardware sold separately.
[8] Sold separately.
[9] Product Reference 6PA50AA - HP E24d G4 FHD Advanced Docking Monitor is built-in software low blue light, only 6PA50A4 - HP E24d G4 FHD USB-C Docking Monitor is built-in HP Eye Ease.
[10] HP Care Packs sold separately. Service levels and response times for HP Care Packs may vary depending on your geographic location. Service starts on date of hardware purchase. Restrictions and limitations apply. For details, visit www.hp.com/go/cpc. HP Services are governed by the applicable HP terms and conditions of service provided or indicated to Customer at the time of purchase. Customer may have additional statutory rights according to applicable local laws, and such rights are not in any way affected by the HP terms and conditions of service or the HP Limited Warranty provided with your HP Product.

Technical specification disclaimers
All specifications represent the typical specifications provided by HP's component manufacturers, actual performance may vary either higher or lower.
External power supplies, power cords, cables and peripherals are not Low Halogen. Service parts obtained after purchase may not be Low Halogen.
Lock is sold separately.
Included cables may vary by country.
Product Reference 6PA50AA - HP E24d G4 FHD Advanced Docking Monitor is built-in software low blue light, only 6PA50A4 - HP E24d G4 FHD USB-C Docking Monitor is built-in HP Eye Ease.