location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite P581AB-006 video cable adapter 72" (1.83 m) DisplayPort DVI-D Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P581AB-006 Safe-IT DisplayPort to DVI Antibacterial Adapter Cable (DP to DVI-D Single Link M/M), 1080p 60 Hz, Black, 6 ft. (1.8 m)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P581AB-006 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332261137 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 68009
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 02:48:35
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite P581AB-006 video cable adapter 72" (1.83 m) DisplayPort DVI-D Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Supports high-definition resolutions up to 1920 x 1200 @ 60 Hz (including 1080p)
  • - Made with antibacterial material proven effective in inhibiting the growth of E. coli and staph
  • - Latches and thumbscrews help prevent cable from coming loose accidentally
  • - Passive cable requires connected sources to have DP++ port for signal pass-through
  • - Uni-directional 6 ft. cable directs A/V signals only from DisplayPort to DVI-D
Guarantee: 3-year limited
Long product name Tripp Lite P581AB-006 video cable adapter 72" (1.83 m) DisplayPort DVI-D Black :
The short editorial description of Tripp Lite P581AB-006 video cable adapter 72" (1.83 m) DisplayPort DVI-D Black

Safe-IT DisplayPort to DVI Antibacterial Adapter Cable (DP to DVI-D Single Link M/M), 1080p 60 Hz, Black, 6 ft. (1.8 m)
More>>>
Tripp Lite P581AB-006 video cable adapter 72" (1.83 m) DisplayPort DVI-D Black:
The official marketing text of Tripp Lite P581AB-006 video cable adapter 72" (1.83 m) DisplayPort DVI-D Black as supplied by the manufacturer

DisplayPort to DVI Cable Connects Home, Office or Digital Signage Video Components
This DisplayPort 1.1 cable securely connects laptops, tablets, PCs, Blu-ray players, game consoles, satellite/cable TV receivers and other devices with DisplayPort outputs to televisions or monitors with DVI inputs. The uni-directional cable only converts from DisplayPort to DVI. No separate adapter or cable is needed, allowing you to continue using your existing DVI-D display without the expense of buying a new DisplayPort monitor.

Provides Extra Protection Against Certain Bacteria
The molded connectors and PVC jacket are constructed using an antibacterial material that is effective in inhibiting the growth of Escherichia coli (E. coli) and Staphylococcus aureus (staph). This added protection makes this cable an ideal solution for medical facilities, schools, businesses, restaurants/kitchens and anywhere else that needs extra protection against bacteria.

Transmits Crystal-Clear 1080p Video on a Larger Screen or Secondary Monitor
The P581AB-006 supports HD resolutions up to 1920 x 1200 at 60 Hz with 24-bit Deep Color, allowing you to transmit 1080p signals in your home theater, office lobby or other digital signage application, such as digital menus in restaurants or schedules in bus and train stations. You may also use the cable to connect a second monitor to your computer or laptop in your home or office workspace.

Connectors Secure Tightly to Help Prevent Accidental Disconnection and Expensive Downtime
Having a cable come loose accidentally can mean costly and time-consuming signal loss. Latches on the DisplayPort plug and thumbscrews on the DVI connector help you avoid such danger, protecting your video transmission by maintaining a secure link without failure.

Passive Adapter for Use with Dual-Mode DisplayPort Sources
This cable is a passive adapter that requires the connected source computer to support DisplayPort++ (DP++). This allows DVI signals to be passed through. Check the documentation for your DisplayPort source for compatibility.

Premium Construction for Superior Performance
The P581AB-006 features foil and braid shielding that ensures reliable, error-free signal quality and protection from EMI/RFI line noise that can distort or destroy data. Gold-plated contacts provide maximum conductivity and minimum data loss to guarantee a clear transmission free of interference. Integral strain relief gives the cable extra flexibility, reduces stress and helps the cable move freely without cracking or breaking loose from the connector.

Short summary description Tripp Lite P581AB-006 video cable adapter 72" (1.83 m) DisplayPort DVI-D Black:
This short summary of the Tripp Lite P581AB-006 video cable adapter 72" (1.83 m) DisplayPort DVI-D Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite P581AB-006, 72" (1.83 m), DisplayPort, DVI-D, Male, Male, Straight

Long summary description Tripp Lite P581AB-006 video cable adapter 72" (1.83 m) DisplayPort DVI-D Black:
This is an auto-generated long summary of Tripp Lite P581AB-006 video cable adapter 72" (1.83 m) DisplayPort DVI-D Black based on the first three specs of the first five spec groups.

Tripp Lite P581AB-006. Cable length: 72" (1.83 m), Connector 1: DisplayPort, Connector 2: DVI-D. Sustainability certificates: CE, REACH, RoHS. Cable diameter: 0.287" (7.3 mm). Quantity per pack: 1 pc(s), Package width: 7" (177.8 mm), Package depth: 0.5" (12.7 mm). Master (outer) case width: 20.5" (519.9 mm), Master (outer) case length: 1" (25.4 mm), Master (outer) case height: 15.7" (398.8 mm)

Features
Connector 1 form factor
Straight
Connector 2 form factor
Straight
Connector contacts plating
Nickel/Gold
Cable length *
72" (1.83 m)
Connector 1 *
DisplayPort
Connector 2 *
DVI-D
Connector 1 gender *
Male
Connector 2 gender *
Male
HDCP
Yes
HDCP version
1.3
DisplayPort version
1.1
Dual Link DVI
No
Maximum resolution
1920 x 1200 pixels
Supported video modes
1080p
Maximum refresh rate
60 Hz
Product color
Black
Jacket material
Polyvinyl chloride (PVC)
Plug material
Acrylonitrile butadiene styrene (ABS)
AWG wire size
28
Country of origin
Vietnam
Operational conditions
Operating temperature (T-T)
0 - 70 °C
Storage temperature (T-T)
-10 - 70 °C
Operating relative humidity (H-H)
10 - 85%
Operational conditions
Storage relative humidity (H-H)
5 - 90%
Sustainability
Sustainability compliance
Yes
Sustainability certificates
CE, REACH, RoHS
Weight & dimensions
Cable diameter
0.287" (7.3 mm)
Packaging data
Quantity per pack
1 pc(s)
Package width
7" (177.8 mm)
Package depth
0.5" (12.7 mm)
Package height
9" (228.6 mm)
Package weight
6.35 oz (180 g)
Technical details
Compliance certificates
CE, REACH, RoHS
Logistics data
Harmonized System (HS) code
84733080
Master (outer) case width
20.5" (519.9 mm)
Master (outer) case length
1" (25.4 mm)
Master (outer) case height
15.7" (398.8 mm)
Master (outer) case weight
4.14 lbs (1.88 kg)
Quantity per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332261134
Brand Image Article code product Stock Price from
Tripp Lite P567-02M video cable adapter 78.7" (2 m) HDMI + USB DisplayPort Black Tripp Lite P567-02M video cable adapter 78.7" (2 m) HDMI + USB DisplayPort Black
(show image)
P567-02M P567-02M HDMI to DisplayPort Active Adapter Cable (M/M) - 4K, USB Power, Black, 2 m (6.6 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P567-01M video cable adapter 39.4" (1 m) HDMI + USB DisplayPort Black Tripp Lite P567-01M video cable adapter 39.4" (1 m) HDMI + USB DisplayPort Black
(show image)
P567-01M P567-01M HDMI to DisplayPort Active Adapter Cable (M/M) - 4K, USB Power, Black, 1 m (3.3 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P566AB-006 video cable adapter 72" (1.83 m) HDMI Type A (Standard) DVI-D Black Tripp Lite P566AB-006 video cable adapter 72" (1.83 m) HDMI Type A (Standard) DVI-D Black
(show image)
P566AB-006 P566AB-006 Safe-IT HDMI to DVI-D Single-Link Antibacterial Adapter Cable (M/M), 1080p 60 Hz, Black, 6 ft. (1.8 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-010-DP-BD video cable adapter 120.1" (3.05 m) USB Type-C DisplayPort Black Tripp Lite U444-010-DP-BD video cable adapter 120.1" (3.05 m) USB Type-C DisplayPort Black
(show image)
U444-010-DP-BD U444-010-DP-BD USB-C to DisplayPort Bi-Directional Active Adapter Cable (M/M), 4K 60 Hz, HDR, Locking DP Connector, 10 ft. (3.1 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-003-DP-BD video cable adapter 35.8" (0.91 m) USB Type-C DisplayPort Black Tripp Lite U444-003-DP-BD video cable adapter 35.8" (0.91 m) USB Type-C DisplayPort Black
(show image)
U444-003-DP-BD U444-003-DP-BD USB-C to DisplayPort Bi-Directional Active Adapter Cable (M/M), 4K 60 Hz, HDR, Locking DP Connector, 3 ft. (0.9 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-006-HBE video cable adapter 72" (1.83 m) USB Type-C HDMI Type A (Standard) Black Tripp Lite U444-006-HBE video cable adapter 72" (1.83 m) USB Type-C HDMI Type A (Standard) Black
(show image)
U444-006-HBE U444-006-HBE USB-C to HDMI Adapter Cable (M/M), 4K, 4:4:4, Thunderbolt 3 Compatible, Black, 6 ft. (1.8 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-003-HBE video cable adapter 35.8" (0.91 m) USB Type-C HDMI Type A (Standard) Black Tripp Lite U444-003-HBE video cable adapter 35.8" (0.91 m) USB Type-C HDMI Type A (Standard) Black
(show image)
U444-003-HBE U444-003-HBE USB-C to HDMI Adapter Cable (M/M), 4K, 4:4:4, Thunderbolt 3 Compatible, Black, 3 ft. (0.9 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-006-DP-BD video cable adapter 72" (1.83 m) USB Type-C DisplayPort Black Tripp Lite U444-006-DP-BD video cable adapter 72" (1.83 m) USB Type-C DisplayPort Black
(show image)
U444-006-DP-BD U444-006-DP-BD USB-C to DisplayPort Bi-Directional Active Adapter Cable (M/M), 4K 60 Hz, HDR, Locking DP Connector, 6 ft. (1.8 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P582-020-4K6AE video cable adapter 239.8" (6.09 m) DisplayPort HDMI Black Tripp Lite P582-020-4K6AE video cable adapter 239.8" (6.09 m) DisplayPort HDMI Black
(show image)
P582-020-4K6AE P582-020-4K6AE DisplayPort 1.2 to HDMI Active Adapter Cable (M/M), 4K 60 Hz, HDR, Secure-Grip Plugs, Black, 20 ft. (6.1 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P582-015-4K6AE video cable adapter 179.9" (4.57 m) DisplayPort HDMI Black Tripp Lite P582-015-4K6AE video cable adapter 179.9" (4.57 m) DisplayPort HDMI Black
(show image)
P582-015-4K6AE P582-015-4K6AE DisplayPort 1.2 to HDMI Active Adapter Cable (M/M), 4K 60 Hz, HDR, Secure-Grip Plugs, Black, 15 ft. (4.6 m) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
United Kingdom 4 distributor(s)
Österreich 2 distributor(s)
Danmark 3 distributor(s)
Worldwide 1 distributor(s)
Belgium 1 distributor(s)
España 1 distributor(s)
United States 1 distributor(s)