location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN VE2812AEUT-AT-G AV extender AV transmitter White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HDMI & VGA HDBaseT Transmitter with EU Wall Plate / PoH (4K@100m) (HDBaseT Class A)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VE2812AEUT-AT-G show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4719264649660
Category:
Devices which distribute audio and video signals over long distances.
AV Extenders Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 42344
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN VE2812AEUT-AT-G AV extender AV transmitter White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Extends HDMI or VGA signals over a single Cat 5e/6/6a cable
  • - HDMI: 4K distance up to 100m via a Cat 5e/6/6a or ATEN 2L-2910 Cat 6 cable
  • - VGA: 1600 x 1200 and 1920 x 1200 up to 100m via a Cat 5e/6/6a or ATEN 2L-2910 Cat 6 cable
  • - Supports HDBaseT Long Reach Mode – up to 150 m via a single Cat 5e/6 cable at resolutions up to 1080p
  • - Built-in PoH (Power over HDBaseT) function – the VE2812AEUT receives power supply from the HDBaseT output port on the connected device
  • - Supports Auto Switch – automatically switches to a newly plugged-in source
Long product name ATEN VE2812AEUT-AT-G AV extender AV transmitter White :
The short editorial description of ATEN VE2812AEUT-AT-G AV extender AV transmitter White

HDMI & VGA HDBaseT Transmitter with EU Wall Plate / PoH (4K@100m) (HDBaseT Class A)
More>>>
ATEN VE2812AEUT-AT-G AV extender AV transmitter White:
The official marketing text of ATEN VE2812AEUT-AT-G AV extender AV transmitter White as supplied by the manufacturer

1x VE2812AEUT HDMI & VGA HDBaseT Transmitter with EU Wall Plate / PoH
1x JCNT-3301-103G 3 Pin RS-232 Terminal Block
1x JCNT-3301-102G 2 Pin Power Terminal Block
1x Mounting Kit
1x 0AD8-1F05-26M1 Power Adapter
1x User Instructions

Short summary description ATEN VE2812AEUT-AT-G AV extender AV transmitter White:
This short summary of the ATEN VE2812AEUT-AT-G AV extender AV transmitter White data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN VE2812AEUT-AT-G, 4096 x 2160 pixels, AV transmitter, 5905.5" (150 m), Wired, White

Long summary description ATEN VE2812AEUT-AT-G AV extender AV transmitter White:
This is an auto-generated long summary of ATEN VE2812AEUT-AT-G AV extender AV transmitter White based on the first three specs of the first five spec groups.

ATEN VE2812AEUT-AT-G. Type: AV transmitter, Maximum resolution: 4096 x 2160 pixels, Cable types supported: Cat5e, Cat6, Cat6a. Connectivity technology: Wired, Audio input: 1 x Mini Stereo. Width: 5.94" (151 mm), Depth: 3.39" (86 mm), Height: 2.04" (51.7 mm). Quantity per pack: 1 pc(s), Package width: 2.44" (62 mm), Package depth: 11.1" (283 mm). Master (outer) case width: 11.8" (300 mm), Master (outer) case length: 13.2" (336 mm), Master (outer) case height: 7.64" (194 mm)

Features
Type *
AV transmitter
Maximum resolution *
4096 x 2160 pixels
Cable types supported
Cat5e, Cat6, Cat6a
Maximum transfer distance
5905.5" (150 m)
LED indicators
Link, Power, Status
Supported graphics resolutions
1920 x 1080 (HD 1080), 1920 x 1200 (WUXGA), 3840 x 2160, 4096 x 2160
Bandwidth
10.2 Gbit/s
Material
Metal
Control type
Buttons, Slider
Impedance
100 Ω
Product color
White
Ports & interfaces
Connectivity technology *
Wired
VGA (D-Sub) input ports
1
HDMI in
1
Audio input
1 x Mini Stereo
Remote (IR) input
1
Power
Power over Ethernet (PoE)
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operational conditions
Operating relative humidity (H-H)
0 - 80%
Weight & dimensions
Width
5.94" (151 mm)
Depth
3.39" (86 mm)
Height
2.04" (51.7 mm)
Weight
14.8 oz (420 g)
Packaging data
Quantity per pack
1 pc(s)
Package width
2.44" (62 mm)
Package depth
11.1" (283 mm)
Package height
6.81" (173 mm)
Package weight
23.5 oz (665 g)
Packaging content
AC adapter included
Yes
Quick start guide
Yes
Mounting kit
Yes
Logistics data
Master (outer) case width
11.8" (300 mm)
Master (outer) case length
13.2" (336 mm)
Master (outer) case height
7.64" (194 mm)
Master (outer) case weight
8.62 lbs (3.91 kg)
Master (outer) case net weight
4.63 lbs (2.1 kg)
Quantity per master (outer) case
5 pc(s)
Brand Image Article code product Stock Price from
ATEN VE1830-AT-G AV extender AV transmitter & receiver Black ATEN VE1830-AT-G AV extender AV transmitter & receiver Black
(show image)
VE1830-AT-G True 4K HDMI HDBaseT-Lite Extender (True 4K@35m) (HDBaseT Class B) 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VE800A AV receiver Black ATEN VE800A AV receiver Black
(show image)
VE800A-AT-G HDMI Over Cat5e/6 Audio/Video Extender (60m) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)
España 2 distributor(s)
Danmark 2 distributor(s)
México 1 distributor(s)