location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra BIZ 2400 Duo Headset Wired Head-band Office/Call center Bluetooth Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Jabra BIZ 2400 Duo
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2409-890-104
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5706991009217
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 79000
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Jabra BIZ 2400 Duo Headset Wired Head-band Office/Call center Bluetooth Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - FreeSpin™
  • - HD Voice / Wideband Audio
  • - Kevlar®-reinforced cord
  • - Noise-Cancelling Microphones
  • - PeakStop™
  • - Remote Call Control
Long product name Jabra BIZ 2400 Duo Headset Wired Head-band Office/Call center Bluetooth Black :
The short editorial description of Jabra BIZ 2400 Duo Headset Wired Head-band Office/Call center Bluetooth Black

Jabra BIZ 2400 Duo
More>>>
Jabra BIZ 2400 Duo Headset Wired Head-band Office/Call center Bluetooth Black:
The official marketing text of Jabra BIZ 2400 Duo Headset Wired Head-band Office/Call center Bluetooth Black as supplied by the manufacturer

The Jabra Biz™ 2400 duo headset was developed with one goal in mind: to be the world’s best corded contact centre headset, delivering both best-in-class noise-cancellation and acoustic shock protection, as well as the industry’s only unbreakable 360 swivelling boom and Kevlar-reinforced cord.Connect to your deskphone with QD (Quick Disconnect) connect cables. Also features a noise-cancelling microphone that eliminates ambient noise and high microphone sensitivity (HS) for phones with low output volume.

A duo speaker headset for your business featuring noise-cancelling technology

Short summary description Jabra BIZ 2400 Duo Headset Wired Head-band Office/Call center Bluetooth Black:
This short summary of the Jabra BIZ 2400 Duo Headset Wired Head-band Office/Call center Bluetooth Black data-sheet is auto-generated and uses the product title and the first six key specs.

Jabra BIZ 2400 Duo, Wired, Office/Call center, 2.79 oz (79 g), Headset, Black

Long summary description Jabra BIZ 2400 Duo Headset Wired Head-band Office/Call center Bluetooth Black:
This is an auto-generated long summary of Jabra BIZ 2400 Duo Headset Wired Head-band Office/Call center Bluetooth Black based on the first three specs of the first five spec groups.

Jabra BIZ 2400 Duo. Product type: Headset. Connectivity technology: Wired, Bluetooth. Recommended usage: Office/Call center. Weight: 2.79 oz (79 g). Product color: Black

Built to keep working – no matter the amount of wear and tear

Jabra’s Biz™ 2400 is built to keep working, no matter what your office throws at it. Only the Biz 2400 has features like surgical steel trim, Kevlar-reinforced cords, gold plated contacts and an unbreakable FreeSpin™ boom that ensure it can stand up to the most demanding environments.

Comfort means productivity

A comfortable agent is a productive agent – so being able to personalise the headset you’re supposed to be wearing all day is critical. This means the Jabra Biz™ 2400’s attention to comfort is an important productivity tool. Features like soft ear-cushions, a fully adjustable headband and a variety of wearing styles allow agents to fit the Biz 2400 to their unique wearing style – which means it stays on their heads longer.

COMPLETE CONNECTIVITY

Connect on your terms:

Choose from 20 different models
Offers different connection types
Works with a wide range of phone systems

CRYSTAL CLEAR CALLS

Hear and be heard:

Clear sound lets you tune out your colleagues
Noise-cancelling mic with gold contacts makes sure the other party only hears your voice

Easy integration with existing telecom systems

No matter which phone system you’re using, Jabra’s Biz™ 2400 series headsets will seamlessly integrate into your workflow. With over 20 different models available in a variety of wearing styles that feature both a Quick Disconnect (QD) and USB connector, the Jabra Biz 2400 is a smart choice no matter what telecom system you’re using.

Make sure your customer only hears one agent at a time

How your agents sound to your customers impacts how your brand is perceived – so giving your agents the tools to make them and your brand look good is smart business. Jabra’s Biz™ 2400 is designed to deliver best-in-class audio performance, no matter how loud your contact centre is. Ultra noise-cancelling microphones filter out ambient noise so only your agent’s voice comes through. The flexible boom tip ensures ideal microphone placement. And PeakStop™ technology ensures loud sounds are clipped off before they can hurt your agents’ ears. The result is crystal clear conversations and a great customer experience.

SUPREME COMFORT

Wear it all day in total comfort:

Pick from three different wearing styles
Find the perfect fit with adjustable frame and bendable boom-arm
Soft ear cushions are easy on your ears

The world’s best contact centre headset

Jabra’s Biz™ 2400 was designed with one goal in mind: to be the world’s best corded contact centre headset. Ultra noise-cancelling microphones ensure in-the-room call clarity. Hand-made neodymium speakers deliver the maximum frequency response – from narrowband to IP wideband telephony and multimedia. Surgical steel trim, Kevlar-reinforced cords, gold plated contacts and an unbreakable FreeSpin™ boom ensure it stands up to the most demanding environments.

Performance
Product type *
Headset
Wearing style *
Head-band
Recommended usage *
Office/Call center
Headset type
Binaural
Product color *
Black
LED indicators
No
Motion sensor
No
Hearing protection technologies
Jabra PeakStop
Phonebook access profile (PBAP)
No
Music playback
No
Ports & interfaces
Connectivity technology *
Wired
USB connectivity
Yes
Bluetooth
Yes
Connector contacts plating
Gold
Headphones
Ear coupling *
Circumaural
Magnet type
Neodymium
Microphone
Microphone type *
Boom
Microphone noise-canceling
Yes
Microphone mute
No
Base station
Base station touchscreen
No
Weight & dimensions
Weight
2.79 oz (79 g)
Packaging content
Quick start guide
Yes
Ear pad material
Leatherette
Other features
Voice guidance
No
Equalizer
No
Voice control
No
Digital Signal Processing (DSP)
No
Source Testseek summary Average rating
Reviews
Updated:
2013-08-05 17:32:27
Uk has collected 2 expert reviews for Jabra BIZ 2400 Duo and the average expert rating is 89 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
89%
Brand Image Article code product Stock Price from
Jabra Biz 2400 Headset Wired Head-band Office/Call center Bluetooth Gray Jabra Biz 2400 Headset Wired Head-band Office/Call center Bluetooth Gray
(show image)
2499-823-104 Jabra BIZ 2400 MS USB 0.00
(excl. VAT)
0 (incl. VAT)
Jabra BIZ 2400 Duo Headset Wired Head-band Office/Call center Bluetooth Black Jabra BIZ 2400 Duo Headset Wired Head-band Office/Call center Bluetooth Black
(show image)
2409-700-104 Jabra BIZ 2400 Duo 0.00
(excl. VAT)
0 (incl. VAT)
Jabra BIZ 2400 Mono, 3-in-1 Headset Wired Neck-band, Ear-hook, Head-band Office/Call center Bluetooth Black Jabra BIZ 2400 Mono, 3-in-1 Headset Wired Neck-band, Ear-hook, Head-band Office/Call center Bluetooth Black
(show image)
2406-820-104 Jabra BIZ 2400 Mono, 3-in-1 0.00
(excl. VAT)
0 (incl. VAT)
Jabra GN2000 mono SoundTube Headset Wired Head-band Office/Call center Bluetooth Black Jabra GN2000 mono SoundTube Headset Wired Head-band Office/Call center Bluetooth Black
(show image)
2003-320-104 Jabra GN2000 Mono, SoundTube, Narrow Band 0.00
(excl. VAT)
0 (incl. VAT)
Jabra GN2000 Headset Wired Head-band Office/Call center Bluetooth Black Jabra GN2000 Headset Wired Head-band Office/Call center Bluetooth Black
(show image)
2003-820-104 Jabra GN2000 0.00
(excl. VAT)
0 (incl. VAT)
Jabra GN 2000 headsets Headset Wired Head-band Office/Call center Bluetooth Jabra GN 2000 headsets Headset Wired Head-band Office/Call center Bluetooth
(show image)
2019-02-04 Jabra GN2000 Duo, SoundTube 0.00
(excl. VAT)
0 (incl. VAT)
Jabra GN2000 Headset Wired Head-band Office/Call center Bluetooth Jabra GN2000 Headset Wired Head-band Office/Call center Bluetooth
(show image)
2013-02-04 Jabra GN2000 Mono, SoundTube 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)