location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon Speedlite EL-1 Compact flash Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Speedlite EL-1
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4571C010 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8714574667881
Category:
Part of a camera that produces a brief very bright light, used for taking photographs in poor light
Camera Flashes Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 68443
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2022 17:50:58
The date of the most recent change of the data-sheet in Icecat's system
Long product name Canon Speedlite EL-1 Compact flash Black :
The short editorial description of Canon Speedlite EL-1 Compact flash Black

E-TTL II / E-TTL, 24-200mm, 2 x LED, 84.4 x 149.0 x 136.4 mm, 572g
More>>>
Canon Speedlite EL-1 Compact flash Black:
The official marketing text of Canon Speedlite EL-1 Compact flash Black as supplied by the manufacturer

For when you only get one chance
For those unrepeatable moments, when you can’t ask your subject to simply ‘do it one more time’, there is the Speedlite EL-1. Absolute reliability and blistering performance, plus advanced wireless communication and a high performance re-chargeable battery, make this the ultimate Speedlite.

Register your interest in the Speedlite EL-1
Be the first to receive the latest updates on the Speedlite EL-1, offers from Canon, tips and tutorials, latest news, and invites to local events.

Canon Speedlite EL-1
Fast, precise and completely dependable – the Canon Speedlite EL-1 delivers the kind of performance that professional photographers demand when the pressure is on. Discover the benefits and capabilities of the EL-1 in this film.

Prepared for every moment
Be ready for anything. Super-fast 0.1-0.9 sec recycle times mean bursts of up to 170 full-power flashes, plus high speed bursts at lower power levels are also possible.

Power when you need it most
A high-performance LP-EL battery powers the EL-1’s blisteringly fast shooting speeds and shot-to-shot reliability. Expect up to 2345 flashes from a single charge. An accurate battery level indicator 3 lets you know when it’s time to recharge or replace your power source.

Shoot with confidence
When the pressure’s on, you can count on the EL-1 to deliver. It’s guide number of 60m4 is backed up by the same degree of dust and water resistance as our L-Series lenses. An active cooling system prevents overheating, so you can shoot for longer.

Flexibility and control
Light your subject from anywhere in the scene, controlling the EL-1 wirelessly with a radio or optical trigger. Use multiple Speedlites together (as individual units or groups) for highly creative lighting.

Be more creative with your lighting
A built-in bi-colour LED modelling light lets you see where and how the EL-1’s flash output will look, and preview where shadows will fall. Manual flash output can be varied between full and 1/8192 power

Short summary description Canon Speedlite EL-1 Compact flash Black:
This short summary of the Canon Speedlite EL-1 Compact flash Black data-sheet is auto-generated and uses the product title and the first six key specs.

Canon Speedlite EL-1, 20.2 oz (572 g), Compact flash

Long summary description Canon Speedlite EL-1 Compact flash Black:
This is an auto-generated long summary of Canon Speedlite EL-1 Compact flash Black based on the first three specs of the first five spec groups.

Canon Speedlite EL-1. Type: Compact flash, Product color: Black, Camera brands compatibility: Universal. Battery type: Built-in, Battery technology: Lithium-Ion (Li-Ion). Weight: 20.2 oz (572 g), Width: 3.32" (84.4 mm), Depth: 5.37" (136.4 mm)

Features
Type *
Compact flash
Product color *
Black
Approximate recycling time (min)
0.1 s
Approximate recycling time (max)
0.9 s
Approx. number of flashes
335
Zoom reflector
Yes
Auto Focus (AF) assist beam
Yes
Flash modes
High-speed synchronization, Manual, Stroboscopic
Focal length range
24 - 200 mm
Water-resistant
Yes
Dustproof
Yes
Flash exposure compensation
Yes
Camera brands compatibility *
Universal
Features
Compatibility
EOS-1D X Mark III EOS R5 EOS 5DS EOS 5DS R EOS 5D Mark IV EOS R6 EOS R EOS Ra EOS RP EOS 6D Mark II EOS 7D II EOS 90D EOS 850D EOS 250D EOS 2000D⁶ EOS 1300D⁶ EOS 4000D⁶ EOS M5⁶ EOS M6 Mark II⁶ EOS M50⁶ EOS-1D X Mark II PowerShot G1 X Mark III PowerShot G3 X PowerShot G5 X EOS R3
Power
Number of batteries supported
1
Battery type
Built-in
Battery technology
Lithium-Ion (Li-Ion)
Weight & dimensions
Width
3.32" (84.4 mm)
Depth
5.37" (136.4 mm)
Height
5.87" (149 mm)
Weight *
20.2 oz (572 g)
Country Distributor
España 2 distributor(s)
Magyarország 2 distributor(s)
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
México 1 distributor(s)