location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProLiant SL390s G7 Intel® 5520 Socket B (LGA 1366) Rack (4U) Black, Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProLiant SL390s G7
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
612228-B21
Category:
Partially assembled platform or an unassembled kit of computer parts, which means that the server is cheaper and more customizable than a ready-made server.
Server Barebones Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 217608
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP ProLiant SL390s G7 Intel® 5520 Socket B (LGA 1366) Rack (4U) Black, Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Rack (4U) Intel® 5520 Socket B (LGA 1366)
  • - Number of processors supported: 2
  • - Number of DIMM slots: 12
  • - Number of storage drives supported: 8
  • - USB 2.0 ports quantity: 3 Ethernet LAN (RJ-45) ports: 2
  • - Black, Gray
Guarantee: Serverincludes one year of parts, one year of labor, one year of onsite support coverage. Additional information regarding worldwide limitedand technical support is available at:
http://h18004.www1/products/servers/platforms/warranty/index.html
Additional HP support and service coverage for your product that can be purchased locally. For information on availability of service upgrades and the cost for these service upgrades, refer to the HP website at http:///support
Long product name HP ProLiant SL390s G7 Intel® 5520 Socket B (LGA 1366) Rack (4U) Black, Gray :
The short editorial description of HP ProLiant SL390s G7 Intel® 5520 Socket B (LGA 1366) Rack (4U) Black, Gray

HP ProLiant SL390s G7 4U Left Half Tray Node Server
More>>>
HP ProLiant SL390s G7 Intel® 5520 Socket B (LGA 1366) Rack (4U) Black, Gray:
The official marketing text of HP ProLiant SL390s G7 Intel® 5520 Socket B (LGA 1366) Rack (4U) Black, Gray as supplied by the manufacturer






Short summary description HP ProLiant SL390s G7 Intel® 5520 Socket B (LGA 1366) Rack (4U) Black, Gray:
This short summary of the HP ProLiant SL390s G7 Intel® 5520 Socket B (LGA 1366) Rack (4U) Black, Gray data-sheet is auto-generated and uses the product title and the first six key specs.

HP ProLiant SL390s G7, Intel® 5520, Socket B (LGA 1366), Intel, 3.6 GHz, Intel® Xeon®, E5500, E5600, L5600, X5600

Long summary description HP ProLiant SL390s G7 Intel® 5520 Socket B (LGA 1366) Rack (4U) Black, Gray:
This is an auto-generated long summary of HP ProLiant SL390s G7 Intel® 5520 Socket B (LGA 1366) Rack (4U) Black, Gray based on the first three specs of the first five spec groups.

HP ProLiant SL390s G7. Motherboard chipset: Intel® 5520, Processor socket: Socket B (LGA 1366), Processor family: Intel. Supported DIMM module capacities: 16GB, 4GB, Maximum RDIMM memory: 192 GB, Maximum UDIMM memory: 48 GB. Storage drive sizes supported: 2.5", Supported storage drive interfaces: Serial Attached SCSI (SAS), Serial ATA, Storage controller: HP Smart Array B110i. Maximum graphics card memory: 64 MB. Ethernet interface type: Fast Ethernet, Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Copper ethernet cabling technology: 1000BASE-T, 1000BASE-TX, 100BASE-TX, 10BASE-T

Processor
Motherboard chipset *
Intel® 5520
Processor socket *
Socket B (LGA 1366)
Processor family
Intel
Number of processors supported *
2
Supported processor frequency (max)
3.6 GHz
Compatible processor series
Intel® Xeon®
Intel Xeon series
E5500, E5600, L5600, X5600
Memory
Number of DIMM slots *
12
Supported DIMM module capacities
16GB, 4GB
Maximum RDIMM memory
192 GB
Maximum UDIMM memory
48 GB
Supported RDIMM clock speeds
800, 1066, 1333 MHz
Supported UDIMM clock speeds
800, 1066, 1333 MHz
ECC
Yes
Storage
Number of storage drives supported *
8
Storage drive sizes supported
2.5"
Supported storage drive interfaces
Serial Attached SCSI (SAS), Serial ATA
Storage controller
HP Smart Array B110i
RAID levels
0, 1, 10
Graphics
Maximum graphics card memory
64 MB
Network
Ethernet interface type
Fast Ethernet, Gigabit Ethernet
Network
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Copper ethernet cabling technology
1000BASE-T, 1000BASE-TX, 100BASE-TX, 10BASE-T
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports *
2
VGA (D-Sub) ports quantity
1
Serial ports quantity
1
Expansion slots
PCI Express slots version
2.0
PCI Express x8 slots
1
PCI Express x16 slots
8
Features
Optical drive type
No
Compatible operating systems
Windows Server Red Hat Enterprise Linux SUSE Linux Enterprise Server VMware ESX
Design
Chassis type *
Rack (4U)
Product color
Black, Gray
Power
AC input voltage
90 - 264 V
AC input frequency
47 - 63 Hz
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Storage temperature (T-T)
-30 - 60 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 95%
Other features
Graphics card family
AMD