location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Multibrackets Extra Cloth projection screen 54" 16:9

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Multibrackets Check ‘Multibrackets’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Extra Cloth
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7350022734685
Category:
Installation consisting of a surface and a support structure used for displaying a projected image for the view of an audience.
Projection Screens Check ‘Multibrackets’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Multibrackets: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4991
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Aug 2021
Product end of life date
Bullet Points Multibrackets Extra Cloth projection screen 54" 16:9
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 54" 16:9
  • - 47.2" (120 cm) 26.4" (67 cm)
  • - White
Long product name Multibrackets Extra Cloth projection screen 54" 16:9 :
The short editorial description of Multibrackets Extra Cloth projection screen 54" 16:9

Extra Cloth, M Grey Plus, Gain 0,90 16:9, 54"
More>>>
Multibrackets Extra Cloth projection screen 54" 16:9:
The official marketing text of Multibrackets Extra Cloth projection screen 54" 16:9 as supplied by the manufacturer

This projection screen surface is optimized for any user striving to get the best picture quality for their fixed frame solution. Overall the M Grey Plus generally provides higher contrast and better colour rendition than a standardized matte white projection screen surface.

The grey screen surface is the perfect choice when video images are the main source of information being projected and where ambient lighting is moderately controlled. With its specially designed grey base surface and a reflective top surface, this screen material is able to provide very good black levels without sacrificing the white level output. With its enhanced black levels and brilliant white levels, this screen surface provides deep life-like colours and greater detail and sharpness to the image.

M Grey Plus projection screen surface ensures a dramatic improvement of contrast display for any projector.

M Grey Plus is available in all fixed framed screens sizes, and is purchased separately.

Short summary description Multibrackets Extra Cloth projection screen 54" 16:9:
This short summary of the Multibrackets Extra Cloth projection screen 54" 16:9 data-sheet is auto-generated and uses the product title and the first six key specs.

Multibrackets Extra Cloth, 54", 26.4" (67 cm), 47.2" (120 cm), 16:9, White

Long summary description Multibrackets Extra Cloth projection screen 54" 16:9:
This is an auto-generated long summary of Multibrackets Extra Cloth projection screen 54" 16:9 based on the first three specs of the first five spec groups.

Multibrackets Extra Cloth. Diagonal: 54", Viewable screen width (W): 26.4" (67 cm), Viewable screen height (H): 47.2" (120 cm), Native aspect ratio: 16:9. Product color: White

Performance
Overall screen size (Height x Width)
26.4 x 47.2" (67 x 120 cm)
Screen gain
0.9
Diagonal *
54"
Performance
Native aspect ratio *
16:9
Viewable screen height (H) *
47.2" (120 cm)
Viewable screen width (W) *
26.4" (67 cm)
Design
Product color
White