location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC SRTGRK1 rack accessory Rack rail

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SRTGRK1
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SRTGRK1 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0731304411994 show
Category:
Shelves, arms and other components of racks.
Rack Accessories Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 97284
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Mar 2024 08:10:21
The date of the most recent change of the data-sheet in Icecat's system
APC SRTGRK1 user manual (2.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name APC SRTGRK1 rack accessory Rack rail :
The short editorial description of APC SRTGRK1 rack accessory Rack rail

Rail Kit, Silver
More>>>
APC SRTGRK1 rack accessory Rack rail:
The official marketing text of APC SRTGRK1 rack accessory Rack rail as supplied by the manufacturer

SRTGRK1

APC SMART-UPS RT 19" Rail Kit For 5k/6k/8k/10k/15k/20kVA

Short summary description APC SRTGRK1 rack accessory Rack rail:
This short summary of the APC SRTGRK1 rack accessory Rack rail data-sheet is auto-generated and uses the product title and the first six key specs.

APC SRTGRK1, Rack rail, Silver, 2.89" (73.5 mm), 18.4" (468 mm), 1.75" (44.5 mm), 6.83 lbs (3.1 kg)

Long summary description APC SRTGRK1 rack accessory Rack rail:
This is an auto-generated long summary of APC SRTGRK1 rack accessory Rack rail based on the first three specs of the first five spec groups.

APC SRTGRK1. Type: Rack rail, Product color: Silver. Width: 2.89" (73.5 mm), Depth: 18.4" (468 mm), Height: 1.75" (44.5 mm). Package width: 3.58" (91 mm), Package depth: 20.7" (525 mm), Package height: 3.58" (91 mm)

Features
Type *
Rack rail
Product color *
Silver
Weight & dimensions
Width
2.89" (73.5 mm)
Depth
18.4" (468 mm)
Height
1.75" (44.5 mm)
Weight
6.83 lbs (3.1 kg)
Packaging data
Package width
3.58" (91 mm)
Package depth
20.7" (525 mm)
Package height
3.58" (91 mm)
Package weight
7.5 lbs (3.4 kg)
Packaging content
Mounting kit
Yes
Quick installation guide
Yes
Logistics data
Harmonized System (HS) code
85389099
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 6 distributor(s)
Österreich 2 distributor(s)
Danmark 3 distributor(s)
Deutschland 3 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
France 1 distributor(s)
Belgium 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)