location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite P036-002-19RA power cable Black 23.6" (0.6 m) C19 coupler C20 coupler

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P036-002-19RA
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P036-002-19RA
Category:
A power cable, also known as a power cord, is used for the transmission of electrical power.
Power Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 105658
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Nov 2023 22:18:07
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Tripp Lite P036-002-19RA power cable Black 23.6" (0.6 m) C19 coupler C20 coupler
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 23.6" (0.6 m)
  • - C19 coupler Female
  • - C20 coupler Female
  • - Black
Long product name Tripp Lite P036-002-19RA power cable Black 23.6" (0.6 m) C19 coupler C20 coupler :
The short editorial description of Tripp Lite P036-002-19RA power cable Black 23.6" (0.6 m) C19 coupler C20 coupler

2-ft. 12AWG Heavy Duty Power cord (IEC-320-C19 Right Angle to IEC-320-C20)
More>>>
Tripp Lite P036-002-19RA power cable Black 23.6" (0.6 m) C19 coupler C20 coupler:
The official marketing text of Tripp Lite P036-002-19RA power cable Black 23.6" (0.6 m) C19 coupler C20 coupler as supplied by the manufacturer

Use Tripp Lite's P036-002 in server applications that require a higher rated, heavier gauge cable. C19 Right Angle to C20 connectors, 3 x 12ga (3.31mm²) conductors, 20AMP rated, 100-250V - ideal for use with Blade Server Chassis. Tripp Lite Lifetime Warranty.

Short summary description Tripp Lite P036-002-19RA power cable Black 23.6" (0.6 m) C19 coupler C20 coupler:
This short summary of the Tripp Lite P036-002-19RA power cable Black 23.6" (0.6 m) C19 coupler C20 coupler data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite P036-002-19RA, 23.6" (0.6 m), C19 coupler, C20 coupler, 100 - 250 V, 20 A

Long summary description Tripp Lite P036-002-19RA power cable Black 23.6" (0.6 m) C19 coupler C20 coupler:
This is an auto-generated long summary of Tripp Lite P036-002-19RA power cable Black 23.6" (0.6 m) C19 coupler C20 coupler based on the first three specs of the first five spec groups.

Tripp Lite P036-002-19RA. Cable length: 23.6" (0.6 m), Connector 1: C19 coupler, Connector 2: C20 coupler. Input voltage: 100 - 250 V, Input current: 20 A

Features
Product color *
Black
Connector 1 gender *
Female
Connector 2 gender *
Female
Cable length *
23.6" (0.6 m)
Features
Connector 1 *
C19 coupler
Connector 2 *
C20 coupler
Power
Input voltage
100 - 250 V
Input current
20 A
Country Distributor
United Kingdom 1 distributor(s)