location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI VENTUS GeForce RTX 3060 3X 12G OC NVIDIA 12 GB GDDR6

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI Check ‘MSI’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
VENTUS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GeForce RTX 3060 VENTUS 3X 12G OC
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GEFORCE RTX 3060 VENTUS 3X 12G OC show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4719072793821
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘MSI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 301840
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Sep 2024 20:35:12
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (1.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points MSI VENTUS GeForce RTX 3060 3X 12G OC NVIDIA 12 GB GDDR6
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Triple Fan
  • - Zero Frozr
  • - TORX FAN 3.0
  • - Custom PCB
  • - Thermal Padding
Long product name MSI VENTUS GeForce RTX 3060 3X 12G OC NVIDIA 12 GB GDDR6 :
The short editorial description of MSI VENTUS GeForce RTX 3060 3X 12G OC NVIDIA 12 GB GDDR6

PCI Express Gen 4, CUDA 3584, 1807 MHz, 15 Gbps, 12GB GDDR6, 192-bit, 170W
More>>>
MSI VENTUS GeForce RTX 3060 3X 12G OC NVIDIA 12 GB GDDR6:
The official marketing text of MSI VENTUS GeForce RTX 3060 3X 12G OC NVIDIA 12 GB GDDR6 as supplied by the manufacturer

VENTUS brings a performance-focused design that maintains the essentials to accomplish any task at hand. A capable triple fan arrangement laid into a rigid industrial design lets this sharp looking graphics card fit into any build.

REINFORCING BACKPLATE
A clean-looking brushed-finish backplate reinforces the length of the card.

TAILORED PCB DESIGN
Not all circuit boards are created equal. A custom PCB Design provides greater reliability and beefed up power circuitry for pushing the card to its limits.

The GeForce RTX 3060 lets you take on the latest games using the power of Ampere—NVIDIA's 2nd generation RTX architecture. Get incredible performance with enhanced Ray Tracing Cores and Tensor Cores, new streaming multiprocessors, and high-speed G6 memory

Short summary description MSI VENTUS GeForce RTX 3060 3X 12G OC NVIDIA 12 GB GDDR6:
This short summary of the MSI VENTUS GeForce RTX 3060 3X 12G OC NVIDIA 12 GB GDDR6 data-sheet is auto-generated and uses the product title and the first six key specs.

MSI VENTUS GeForce RTX 3060 3X 12G OC, GeForce RTX 3060, 12 GB, GDDR6, 192 bit, PCI Express 4.0, 3 fan(s)

Long summary description MSI VENTUS GeForce RTX 3060 3X 12G OC NVIDIA 12 GB GDDR6:
This is an auto-generated long summary of MSI VENTUS GeForce RTX 3060 3X 12G OC NVIDIA 12 GB GDDR6 based on the first three specs of the first five spec groups.

MSI VENTUS GeForce RTX 3060 3X 12G OC. Graphics processor family: NVIDIA, Graphics processor: GeForce RTX 3060. Discrete graphics card memory: 12 GB, Graphics card memory type: GDDR6, Memory bus: 192 bit. DirectX version: 12.0, OpenGL version: 4.6. Interface type: PCI Express 4.0. Cooling type: Active, Number of fans: 3 fan(s)

Processor
CUDA *
Yes
CUDA cores
3584
Graphics processor family *
NVIDIA
Graphics processor *
GeForce RTX 3060
Processor boost clock speed
1807 MHz
Memory
Discrete graphics card memory *
12 GB
Graphics card memory type *
GDDR6
Memory bus *
192 bit
Data transfer rate
15 Gbit/s
Ports & interfaces
Interface type *
PCI Express 4.0
HDMI ports quantity *
1
HDMI version
2.1
DisplayPorts quantity *
3
DisplayPort version
1.4a
Performance
TV tuner integrated *
No
DirectX version *
12.0
OpenGL version *
4.6
Performance
Dual Link DVI *
No
NVIDIA G-SYNC
Yes
Design
Cooling type *
Active
Number of fans
3 fan(s)
Form factor
Full-Height/Full-Length (FH/FL)
Bracket height
Full-Height (FH)
Number of slots
2
Product color
Gray
Power
Minimum system power supply *
550 W
Power consumption (typical) *
170 W
Supplementary power connectors
1x 8-pin
Weight & dimensions
Weight
26.6 oz (753 g)
Length
12" (305 mm)
Depth
1.65" (42 mm)
Height
4.72" (120 mm)
Logistics data
Harmonized System (HS) code
84733020
Country Distributor
España 2 distributor(s)
Magyarország 1 distributor(s)
Österreich 1 distributor(s)
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Czech Republic 1 distributor(s)
México 1 distributor(s)