location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

The Gift Label It's show time 500 ml Shampoo Non-professional Women

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
The Gift Label Check ‘The Gift Label’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Shampoo - It's Show(er) Time, 500ml
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1019001
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8720301527403
Category: Hair Shampoos Check ‘The Gift Label’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by The Gift Label: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15162
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Feb 2023 09:52:57
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points The Gift Label It's show time 500 ml Shampoo Non-professional Women
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Vegan
  • - Bottle 100% recycled plastic
  • - Made in the Netherlands
  • - Macadamia & Argan Oil
Long product name The Gift Label It's show time 500 ml Shampoo Non-professional Women :
The short editorial description of The Gift Label It's show time 500 ml Shampoo Non-professional Women

It's show time, 500 ml
More>>>
Short summary description The Gift Label It's show time 500 ml Shampoo Non-professional Women:
This short summary of the The Gift Label It's show time 500 ml Shampoo Non-professional Women data-sheet is auto-generated and uses the product title and the first six key specs.

The Gift Label It's show time, 500 ml, Shampoo, Non-professional, Women, All hair, All colors

Long summary description The Gift Label It's show time 500 ml Shampoo Non-professional Women:
This is an auto-generated long summary of The Gift Label It's show time 500 ml Shampoo Non-professional Women based on the first three specs of the first five spec groups.

The Gift Label It's show time. Volume: 500 ml, Product type: Shampoo, Type: Non-professional. Sustainability certificates: Good for vegan. Number of products included: 1 pc(s)