location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS ROG Strix SCAR 17 G733QR-HG082T AMD Ryzen™ 9 5900HX Laptop 17.3" Full HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Wi-Fi 6 (802.11ax) Windows 10 Home Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ROG
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Strix SCAR 17
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G733QR-HG082T
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90NR05G1-M01930
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 73547
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
ASUS 90NR05G1-M01930 user manual (6.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ASUS ROG Strix SCAR 17 G733QR-HG082T AMD Ryzen™ 9 5900HX Laptop 17.3" Full HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Wi-Fi 6 (802.11ax) Windows 10 Home Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Gaming Laptop Clamshell Black
  • - AMD Ryzen™ 9 5900HX 3.3 GHz
  • - 17.3" Full HD 1920 x 1080 pixels IPS 16:9
  • - 32 GB DDR4-SDRAM 3200 MHz 2 x 16 GB
  • - 1 TB SSD
  • - NVIDIA GeForce RTX 3070 8 GB AMD Radeon Graphics
  • - Wi-Fi 6 (802.11ax) Ethernet LAN 10,100,1000 Mbit/s Bluetooth 5.1
  • - Lithium-Ion (Li-Ion) 90 Wh 240 W
  • - Windows 10 Home 64-bit
Long product name ASUS ROG Strix SCAR 17 G733QR-HG082T AMD Ryzen™ 9 5900HX Laptop 17.3" Full HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Wi-Fi 6 (802.11ax) Windows 10 Home Black :
The short editorial description of ASUS ROG Strix SCAR 17 G733QR-HG082T AMD Ryzen™ 9 5900HX Laptop 17.3" Full HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Wi-Fi 6 (802.11ax) Windows 10 Home Black

17.3", Full HD, 1920 x 1080, IPS, AMD Ryzen 9 5900HX, 32GB DDR4-SDRAM, 1000GB SSD, AMD Radeon Graphics, NVIDIA GeForce RTX 3070 8GB GDDR6, LAN, WLAN, Windows 10 Home
More>>>
ASUS ROG Strix SCAR 17 G733QR-HG082T AMD Ryzen™ 9 5900HX Laptop 17.3" Full HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Wi-Fi 6 (802.11ax) Windows 10 Home Black:
The official marketing text of ASUS ROG Strix SCAR 17 G733QR-HG082T AMD Ryzen™ 9 5900HX Laptop 17.3" Full HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Wi-Fi 6 (802.11ax) Windows 10 Home Black as supplied by the manufacturer

Beat the Best.
Be the Best.

Compete at the highest level of Windows 10 Pro gaming with the ROG Strix SCAR 17. Take on any challenge with the powerful AMD Ryzen™ 9 5900HX CPU and GeForce RTX™ 3080 GPU. Go all-in on esports speed with an ultrafast panel up to 360Hz/3ms, or immerse in lush detail with a high-resolution WQHD 165Hz option. Input every strike with precision on a responsive optical mechanical keyboard. With a competitive edge this sharp, you can dominate any arena.

VICTORY HINGES ON YOU
Win with athletic style at your next esports tournament. Clean cuts across the lid mirror the cutting-edge power inside. Customizable Armor Caps add a pop of color to your chassis. Artful Aura Sync accents illuminate your creativity. Light shines brightly from the metallic ROG logo and optical mechanical keyboard with per-key personalization. More LEDs emit an even glow around the base of the chassis and across the strategic slice beneath the screen.

COMPETE AT THE HIGHEST LEVEL
Accelerate work and play on a machine tailored to deliver triple-digit frame rates. Leading-edge graphics up to a GeForce RTX™ 3080 GPU enable ultrafast and fluid gameplay. An overclockable AMD CPU up to a Ryzen™ 9 5900HX runs on up to 50W of sustained power when the GPU is active and 80W on its own, and is paired with up to 64GB of DDR4-3200 RAM to slice through heavy workloads. Two M.2 NVMe SSDs running in RAID 0 accelerate load times and nearly double the throughput of a single drive. Up to 2TB of storage means you can take a huge games collection wherever you go.
*RAID will be supported in a future AMD driver update. Please check with your regional ROG representative for more details.

VISUALIZE VICTORY
Play at pro speed on the latest gaming panels. The Strix SCAR 17 has up to the world’s fastest laptop display with a 360Hz/3ms panel that lets you experience the game with tournament-level fluidity. Target tracking is smoother with minimal blur thanks to a 3ms grey-to-grey response time. For a satisfying balance between high speed and resolution, a WQHD 165Hz/3ms display option brings immersive 2K details into high-refresh territory. It covers 100% of the wider DCI-P3 color space and lets you see more shades in compatible films and other media.

CUTTING-EDGE COOLING BOOSTS PERFORMANCE
Game in stealth with quieter, more effective cooling. Liquid metal compound on the CPU improves heat transfer for easier dissipation. Upgraded fans boast 84 blades apiece, each reshaped to push more air with less noise and turbulence. Air flows through four heatsinks and fan outlets to rapidly expel heat. You can customize system settings on a per-app basis, so cooling and acoustics are optimized automatically for the task. All these improvements allow ROG Boost to overclock the GPU in Turbo mode, and they open up extra thermal headroom to pursue even higher GPU clocks and also overclock the CPU.

OPTICAL SWITCHES ENHANCE PRECISION
Our optical mechanical keyboard switches actuate nearly instantaneously and much faster than standard alternatives, enabling more responsive input, superior accuracy, and extreme durability. A longer travel distance adds comfort, while curved caps keep your fingers centered. Per-key Aura Sync illumination lets you highlight key commands for different games, and offers a fun way to light up your world.

IMMERSE IN CRYSTAL CLEAR SOUND
Virtual 5.1.2-channel surround sound powered by Dolby Atmos technology puts you in the center of the action. Twin tweeters fire sound directly at you, while dual Smart Amp woofers bounce bass off the table. Two-Way AI Noise Cancelation removes excess noise from incoming and outgoing audio, making your multiplayer team chat, streaming, and other communications crystal clear.

LIVE LONGER
Unplug and do more on the move with a high-capacity 90Wh battery. Extend your battery life away from wall sockets with Type-C charging from compatible power packs. For everyday activities like web browsing and streaming video, you can work off a smaller USB-C adapter up to 100W and travel even lighter with a single charger for your laptop and phone.

AURA SYNC LETS YOUR PERSONALITY SHINE
Dim the lights and let Aura Sync take center stage. RGB LEDs accent the entire laptop, including per-key control that lets you highlight crucial commands for quick recognition. Coordinate your lighting across an entire ecosystem of Aura Sync devices to create your ideal gaming environment. Set the mood for competitive play. Link effects to in-game events. Show your true colors and personalize your gaming experience.

TRANSFORM YOUR EXPERIENCE
Keystone II offers a versatile new way to personalize your machine and protect your personal data. These physical, NFC-enabled keys fit neatly into the chassis, adding a subtle accent along the trim. When docked, Keystones can unlock access to personalized settings that transform your machine, quick-launch apps or games of your choice, reveal a hidden Shadow Drive for covert private storage, and more.

FAST WI-FI 6 NETWORKING
Game at gigabit speeds where compatible connections are available with Wi-Fi 6 (802.11ax). It boosts peak interface bandwidth , increases efficiency and reliability on crowded networks, and offers lower latency for less lag in-game. ROG RangeBoost enhances reception by evaluating the signal strength of four internal antennas and then picking the best pair to use for your location, minimizing dead spots and increasing range by up to 30%.
*Unless otherwise stated, Wi-Fi speeds are based on theoretical performance. Actual performance may vary.

COMPREHENSIVE CONNECTIVITY
Versatile I/O ports keep you connected anywhere. Hook up next-gen devices to amp up your setup at Gen 2 speeds via the USB 3.2 Type-C™ with DisplayPort™ 1.4 and USB Power Delivery. Three Type-A USB 3.2 Gen 1 ports are ready for your favorite gaming gear, while HDMI 2.0b lets you connect a 4K monitor or TV at up to 60Hz. The key ports are strategically positioned at the back to keep cable clutter out of your space.

ARMOURY CRATE
ROG Armoury Crate unifies system and lighting controls to put essential settings at your fingertips in a single utility. You can easily define and customize Scenario Profiles that automatically make adjustments when you launch your favorite titles. Pairing these customizations with the ROG Keystone II lets you quickly load your fine-tuned settings.

GEAR UP AND GAME
Arm yourself with ROG gaming gear and accessories. Keep superior precision and control close at hand with the Aura Sync-compatible ROG Chakram core mouse. Enhance your audio experience with the cushy and comfortable ROG Delta headset, perfect for immersing yourself in rich, high-fidelity sound. And carry it all with you on the move in a durable ROG Backpack.
*Bundled peripherals may vary according to regions. Please check with local vendors for exact offers.

Short summary description ASUS ROG Strix SCAR 17 G733QR-HG082T AMD Ryzen™ 9 5900HX Laptop 17.3" Full HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Wi-Fi 6 (802.11ax) Windows 10 Home Black:
This short summary of the ASUS ROG Strix SCAR 17 G733QR-HG082T AMD Ryzen™ 9 5900HX Laptop 17.3" Full HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Wi-Fi 6 (802.11ax) Windows 10 Home Black data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS ROG Strix SCAR 17 G733QR-HG082T, AMD Ryzen™ 9, 3.3 GHz, 17.3", 1920 x 1080 pixels, 32 GB, 1 TB

Long summary description ASUS ROG Strix SCAR 17 G733QR-HG082T AMD Ryzen™ 9 5900HX Laptop 17.3" Full HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Wi-Fi 6 (802.11ax) Windows 10 Home Black:
This is an auto-generated long summary of ASUS ROG Strix SCAR 17 G733QR-HG082T AMD Ryzen™ 9 5900HX Laptop 17.3" Full HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Wi-Fi 6 (802.11ax) Windows 10 Home Black based on the first three specs of the first five spec groups.

ASUS ROG Strix SCAR 17 G733QR-HG082T. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 9, Processor model: 5900HX, Processor frequency: 3.3 GHz. Display diagonal: 17.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: AMD Radeon Graphics. Operating system installed: Windows 10 Home. Product color: Black

Design
Product type *
Laptop
Product color *
Black
Form factor *
Clamshell
Market positioning
Gaming
Introduction year
2021
Display
Display diagonal *
17.3"
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
Panel type
IPS
Native aspect ratio
16:9
Anti-glare screen
Yes
Display brightness
300 cd/m²
RGB color space
NTSC
Color gamut
72%
Maximum refresh rate
300 Hz
Processor
Processor manufacturer *
AMD
Processor family *
AMD Ryzen™ 9
Processor model *
5900HX
Processor cores
8
Processor boost frequency
4.6 GHz
Processor frequency *
3.3 GHz
Processor cache
16 MB
Memory
Internal memory *
32 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
3200 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
2 x 16 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
64 GB
Storage
Total storage capacity *
1 TB
Storage media *
SSD
Total SSDs capacity
1 TB
Number of SSDs installed
1
SSD capacity
1 TB
SSD interface
NVMe, PCI Express 3.0
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
No
Graphics
Discrete GPU manufacturer
NVIDIA
Discrete graphics card model *
NVIDIA GeForce RTX 3070
Discrete graphics card memory
8 GB
Discrete graphics memory type
GDDR6
On-board graphics card *
Yes
On-board GPU manufacturer
AMD
Discrete graphics card *
Yes
On-board graphics card model *
AMD Radeon Graphics
Audio
Audio system
Dolby Atmos
Number of built-in speakers
4
Speaker power
4 W
Built-in microphone
Yes
Network
Top Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Wi-Fi 6 (802.11ax)
Mobile network connection *
No
Antenna type
2x2
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
5.1
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
HDMI version
2.0b
Combo headphone/mic port
Yes
Charging port type
DC-in jack
USB Power Delivery
Yes
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Home
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
4
Battery capacity *
90 Wh
Power
AC adapter power
240 W
AC adapter frequency
50/60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output current
12 A
AC adapter output voltage
20 V
Security
Password protection
Yes
Password protection type
BIOS, User
Weight & dimensions
Width
15.6" (395 mm)
Depth
11.1" (282 mm)
Height (front)
0.921" (2.34 cm)
Height (rear)
1.08" (2.75 cm)
Weight *
5.95 lbs (2.7 kg)
Packaging data
Package width
19.3" (490 mm)
Package depth
3.54" (90 mm)
Package height
14" (355 mm)
Country Distributor
Deutschland 1 distributor(s)