location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung T45F computer monitor 24" 1920 x 1080 pixels Full HD LED Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Essential Monitor
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T45F
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LF24T450FQRXXE
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806092013100
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 85339
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Sep 2024 16:53:37
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
ISO 14001 Certificate (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
REACH Certificate (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
ISO 9001 Certificate (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
TÜV Certificate (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Energy Star Certificate (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Carbon Footprint (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
TCO Certificate (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Product Fiche (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung T45F computer monitor 24" 1920 x 1080 pixels Full HD LED Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Screen: 1920x1080 Resolution, IPS Panel
  • - Technology: 5MS Response Time, 75Hz Refresh Rate, FreeSync™
  • - Connections: HDMI, Display Port, USB-Hub, Headphone
  • - Great For: Gaming and Productivity
Long product name Samsung T45F computer monitor 24" 1920 x 1080 pixels Full HD LED Black :
The short editorial description of Samsung T45F computer monitor 24" 1920 x 1080 pixels Full HD LED Black

24", IPS, FHD (1920 x 1080), 16:9, 250 cd/㎡, 178°/178°, Max 16.7M, 75Hz, 5 ms, FreeSync, 539.2 x 370.9 x 224.0 mm
More>>>
Samsung T45F computer monitor 24" 1920 x 1080 pixels Full HD LED Black:
The official marketing text of Samsung T45F computer monitor 24" 1920 x 1080 pixels Full HD LED Black as supplied by the manufacturer

All-round colour clarity
See every inch clearly from any angle. The IPS panel preserves colour vividness and detail across the whole screen. Now, whole teams can work comfortably on the productivity-boosting wide display and view accurate tones and shades from 178˚ all around, with no colour washing.

More screen to focus on
The borderless design maximises concentration. Take in everything with just one glance on a display that looks almost gapless when used in a dual-monitor setup. With no distractions in your way, get through larger sections of your to-do list during screen time.

More ways to connect
A variety of inputs bring a convenient computing experience. With 2x HDMI 1.4 ports and a display port, enjoy the versatility of being able to plug multiple devices straight into your monitor.

Tailored to your use
Superior design for the ultimate in everyday versatility. The height-adjustable monitor swivels, tilts and pivots for you to see your work any way you want. The sleek and clean design adds a touch of style to your office interior and is VESA-compatible for easy installation.

Fresh eyes achieve more
Protected eyes stay focused through the whole shift. Advanced eye comfort technology reduces eye strain for heightened concentration and greater productivity. Flicker Free technology continuously removes tiring and irritating screen flicker, while Eye Saver Mode minimises blue light emissions.

Energy-saving display
Eco Saving Plus achieves power-consumption reductions of up to 10% while still maintaining picture quality. It adjusts the brightness of the screen's black sections while simultaneously adjusting the RGB gain values, so the screen looks just as bright as you remember.

Short summary description Samsung T45F computer monitor 24" 1920 x 1080 pixels Full HD LED Black:
This short summary of the Samsung T45F computer monitor 24" 1920 x 1080 pixels Full HD LED Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung T45F, 24", 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description Samsung T45F computer monitor 24" 1920 x 1080 pixels Full HD LED Black:
This is an auto-generated long summary of Samsung T45F computer monitor 24" 1920 x 1080 pixels Full HD LED Black based on the first three specs of the first five spec groups.

Samsung T45F. Display diagonal: 24", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 2.0. VESA mounting, Height adjustment. Product color: Black

Display
Display diagonal *
24"
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
IPS
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Display brightness (min)
200 cd/m²
Response time *
5 ms
Response time measurement type
GTG (Gray to Gray)
Screen shape *
Flat
Supported graphics resolutions
1920 x 1080 (HD 1080)
Aspect ratio
16:9
Contrast ratio (typical) *
1000:1
Dynamic contrast ratio marketing name
Mega Contrast
Maximum refresh rate *
75 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colors *
16.7 million colors
Viewable size, horizontal
20.7" (52.7 cm)
Viewable size, vertical
11.7" (29.6 cm)
Display diagonal (metric)
23.6" (60 cm)
NTSC coverage (typical)
72%
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
Yes
AMD FreeSync type
FreeSync
Flicker-free technology
Yes
Game mode
Yes
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Professional
Product color *
Black
Feet color
Black
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
2.0
USB Type-A downstream ports quantity
2
HDMI *
Yes
HDMI ports quantity
2
HDMI version
1.4
DisplayPorts quantity
1
DisplayPort version
1.2
Headphone out *
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Ergonomics
Height adjustment *
Yes
Height adjustment
5.12" (13 cm)
Pivot
Yes
Swiveling
Yes
Swivel angle range
-45 - 45°
Tilt adjustment
Yes
Tilt angle range
-3 - 25°
Picture-in-Picture
No
Power
Energy efficiency class (SDR) *
E
Energy efficiency class (HDR) *
Not available
Energy consumption (SDR) per 1000 hours *
15 kWh
Power consumption (typical) *
15 W
Power consumption (standby) *
0.5 W
Power consumption (off)
0.3 W
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
Power supply type
Internal
Energy efficiency scale
A to G
European Product Registry for Energy Labelling (EPREL) code
405790
Operational conditions
Operating temperature (T-T)
10 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Weight & dimensions
Width (with stand)
21.2" (539.2 mm)
Depth (with stand)
8.82" (224 mm)
Height (with stand)
14.6" (370.9 mm)
Weight (with stand)
9.26 lbs (4.2 kg)
Width (without stand)
21.2" (539.2 mm)
Depth (without stand)
1.55" (39.4 mm)
Height (without stand)
12.7" (322.8 mm)
Weight (without stand)
5.73 lbs (2.6 kg)
Packaging data
Stand type
HAS stand
Package width
23.8" (604 mm)
Package depth
15.2" (385 mm)
Package height
5.79" (147 mm)
Package weight
11.7 lbs (5.3 kg)
Packaging content
Cables included
AC, HDMI
Installation CD
Yes
Power cable length
59.1" (1.5 m)
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR, TCO
Other features
Samsung Eye Saver Mode
Yes
Eco Saving Plus
Yes
Image size
Yes
Off Timer Plus
Yes
Brand Image Article code product Stock Price from
Samsung M50C computer monitor 27" 1920 x 1080 pixels Full HD LCD Black Samsung M50C computer monitor 27" 1920 x 1080 pixels Full HD LCD Black
(show image)
LS27CM500EUXDU M50C 0.00
(excl. VAT)
0 (incl. VAT)
Samsung UR55 computer monitor 28" 3840 x 2160 pixels 4K Ultra HD LED Gray Samsung UR55 computer monitor 28" 3840 x 2160 pixels 4K Ultra HD LED Gray
(show image)
LU28R552UQPXEN UR55 0.00
(excl. VAT)
0 (incl. VAT)
Samsung M50C computer monitor 27" 1920 x 1080 pixels Full HD LED White Samsung M50C computer monitor 27" 1920 x 1080 pixels Full HD LED White
(show image)
LS27CM501EUXEN M50C 0.00
(excl. VAT)
0 (incl. VAT)
Samsung M50C computer monitor 27" 1920 x 1080 pixels Full HD LED Black Samsung M50C computer monitor 27" 1920 x 1080 pixels Full HD LED Black
(show image)
LS27CM500EUXEN M50C 0.00
(excl. VAT)
0 (incl. VAT)
Samsung M70B computer monitor 32" 3840 x 2160 pixels 4K Ultra HD LED Black Samsung M70B computer monitor 32" 3840 x 2160 pixels 4K Ultra HD LED Black
(show image)
LS32BM700UPXEN M70B 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S31C LED display 24" 1920 x 1080 pixels Full HD Black Samsung S31C LED display 24" 1920 x 1080 pixels Full HD Black
(show image)
LS24C310EAUXEN S31C 0.00
(excl. VAT)
0 (incl. VAT)
Samsung UR55 computer monitor 28" 3840 x 2160 pixels 4K Ultra HD LED Gray Samsung UR55 computer monitor 28" 3840 x 2160 pixels 4K Ultra HD LED Gray
(show image)
LU28R550UQPXEN UR55 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S50GC LED display 34" 3440 x 1440 pixels UltraWide Quad HD Black Samsung S50GC LED display 34" 3440 x 1440 pixels UltraWide Quad HD Black
(show image)
LS34C500GAUXEN S50GC 0.00
(excl. VAT)
0 (incl. VAT)
Samsung T45F computer monitor 27" 1920 x 1080 pixels Full HD LED Black Samsung T45F computer monitor 27" 1920 x 1080 pixels Full HD LED Black
(show image)
LF27T450FZUXEN T45F 0.00
(excl. VAT)
0 (incl. VAT)
Samsung T45F computer monitor 24" 1920 x 1080 pixels Full HD LED Black Samsung T45F computer monitor 24" 1920 x 1080 pixels Full HD LED Black
(show image)
LF24T450FZUXEN T45F 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Sverige 3 distributor(s)
United Kingdom 3 distributor(s)
Danmark 3 distributor(s)
Suomi 2 distributor(s)