location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung 512MB DDR RAM Module memory module 0.5 GB 266 MHz

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
512MB DDR RAM Module
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SMM-512D266E/E
Category:
The Random Access Memory (RAM) is an important part of computers, servers and other electronic devices. Generally it is much faster than the permanent storage memory of your device and all information stored in it will be lost when you switch off your device. Extra RAM is often an affordable and efficient way to upgrade your slightly outdated device, so you can use it another year.
Memory Modules Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48851
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 May 2018 15:00:46
The date of the most recent change of the data-sheet in Icecat's system
Long product name Samsung 512MB DDR RAM Module memory module 0.5 GB 266 MHz :
The short editorial description of Samsung 512MB DDR RAM Module memory module 0.5 GB 266 MHz

512MB DDR RAM Module
More>>>
Samsung 512MB DDR RAM Module memory module 0.5 GB 266 MHz:
The official marketing text of Samsung 512MB DDR RAM Module memory module 0.5 GB 266 MHz as supplied by the manufacturer

Extend the memory capacity of your notebook with this DDR RAM memory module.

Short summary description Samsung 512MB DDR RAM Module memory module 0.5 GB 266 MHz:
This short summary of the Samsung 512MB DDR RAM Module memory module 0.5 GB 266 MHz data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung 512MB DDR RAM Module, 0.5 GB, DDR, 266 MHz

Long summary description Samsung 512MB DDR RAM Module memory module 0.5 GB 266 MHz:
This is an auto-generated long summary of Samsung 512MB DDR RAM Module memory module 0.5 GB 266 MHz based on the first three specs of the first five spec groups.

Samsung 512MB DDR RAM Module. Internal memory: 0.5 GB, Internal memory type: DDR, Memory clock speed: 266 MHz

Features
Internal memory *
0.5 GB
Internal memory type *
DDR
Memory clock speed *
266 MHz
Features
ECC *
No
Other features
Memory technology
PC2100
Number of pins
200
Brand Image Article code product Stock Price from
CoreParts

CoreParts MMT3164/512 memory module 0.5 GB 1 x 0.5 GB DDR 266 MHz
(show image)
MMT3164/512 MMT3164/512 0.00
(excl. VAT)
0 (incl. VAT)