DELL logo

DELL Latitude 5420 Intel® Core™ i5 i5-1135G7 Laptop 14" Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Gray

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
2402
Info modified on:
10 Mar 2024, 10:10:44
Bullet Points DELL Latitude 5420 Intel® Core™ i5 i5-1135G7 Laptop 14" Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Gray:
  • - Windows 10 Pro 64-bit
  • - Intel Core i5-1135G7 (8MB Cache)
  • - 35.6 cm (14") Full HD 1920 x 1080 IPS
  • - 8GB (3200MHz) DDR4-SDRAM (1 x 8) & 256GB SSD
Long product name DELL Latitude 5420 Intel® Core™ i5 i5-1135G7 Laptop 14" Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Gray:

Intel Core i5-1135G7 (8MB Cache), 8GB DDR4-SDRAM, 256GB SSD, 35.6 cm (14") Full HD 1920 x 1080 IPS, Intel Iris Xe Graphics, LAN, WLAN, Webcam, Windows 10 Pro 64-bit

DELL Latitude 5420 Intel® Core™ i5 i5-1135G7 Laptop 14" Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Gray:

There’s nothing mainstream about it
Work faster than ever with the built-in AI of Dell Optimizer on the first 14" laptop to use bioplastics from trees in its design. This scalable laptop features a brighter screen with ComfortView Plus, extended battery life and touchless wake & lock with ExpressSign-in.

Short summary description DELL Latitude 5420 Intel® Core™ i5 i5-1135G7 Laptop 14" Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Gray:

DELL Latitude 5420, Intel® Core™ i5, 14", 1920 x 1080 pixels, 8 GB, 256 GB, Windows 10 Pro

Long summary description DELL Latitude 5420 Intel® Core™ i5 i5-1135G7 Laptop 14" Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Gray:

DELL Latitude 5420. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-1135G7. Display diagonal: 14", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 10 Pro. Product color: Gray. Weight: 3.09 lbs (1.4 kg)

Video
Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.