location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite P569AB-006 HDMI cable 72" (1.83 m) HDMI Type A (Standard) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P569AB-006 Safe-IT High-Speed HDMI Antibacterial Cable with Ethernet (M/M), UHD 4K 60 Hz, 4:4:4, Black, 6 ft. (1.83 m)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P569AB-006 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332261175 show
Category: HDMI Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 67182
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 07:02:48
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite P569AB-006 HDMI cable 72" (1.83 m) HDMI Type A (Standard) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Supports UHD resolutions up to 4K (4:4:4) for crystal-clear video
  • - Made with antibacterial material proven effective in inhibiting the growth of E. coli and staph
  • - Foil/braid shielding protects against EMI/RFI line noise that can distort or destroy data
  • - Plug-and-play operation with no software required for easy, immediate installation
Guarantee: Lifetime limited
Long product name Tripp Lite P569AB-006 HDMI cable 72" (1.83 m) HDMI Type A (Standard) Black :
The short editorial description of Tripp Lite P569AB-006 HDMI cable 72" (1.83 m) HDMI Type A (Standard) Black

Safe-IT High-Speed HDMI Antibacterial Cable with Ethernet (M/M), UHD 4K 60 Hz, 4:4:4, Black, 6 ft. (1.83 m)
More>>>
Tripp Lite P569AB-006 HDMI cable 72" (1.83 m) HDMI Type A (Standard) Black:
The official marketing text of Tripp Lite P569AB-006 HDMI cable 72" (1.83 m) HDMI Type A (Standard) Black as supplied by the manufacturer

4K HDMI Cable Connects Home Theater or Digital Signage Audio/Video Components
This high-speed HDMI cable securely connects laptops, tablets, PCs, Blu-ray players, game consoles, Roku/Apple TV boxes, satellite/cable TV receivers and other devices with HDMI outputs to HDTVs, HD monitors, projectors or home theater receivers with HDMI inputs. It also supports Ethernet, so no separate cable is needed to connect devices online. The 4K P569AB-006 is backward compatible with all your existing HDMI devices.

Provides Extra Protection Against Certain Bacteria
The molded connectors and PVC jacket are constructed using an antibacterial material that is effective in inhibiting the growth of Escherichia coli (E. coli) and Staphylococcus aureus (staph).This added protection makes this cable an ideal solution for medical facilities, schools, businesses, restaurants/kitchens and anywhere else that needs extra protection against bacteria.

Transmits Crystal-Clear True 4K Video with Audio and 4:4:4 Color
The P569AB-006 supports Ultra HD resolutions up to 4K and 4:4:4 chroma subsampling for top-level PC gaming or using your HDTV as a PC monitor.

Premium Construction for Superior Performance
The P569AB-006 features foil and braid shielding that ensures reliable, error-free signal quality and protection from EMI/RFI line noise that can distort or destroy data. Gold-plated connectors provide maximum conductivity and minimum data loss to guarantee a clear transmission free of interference. Integral strain relief gives the cable extra flexibility, reduces stress and helps the cable move freely without cracking or breaking loose from the connector.

Short summary description Tripp Lite P569AB-006 HDMI cable 72" (1.83 m) HDMI Type A (Standard) Black:
This short summary of the Tripp Lite P569AB-006 HDMI cable 72" (1.83 m) HDMI Type A (Standard) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite P569AB-006, 72" (1.83 m), HDMI Type A (Standard), HDMI Type A (Standard), Black

Long summary description Tripp Lite P569AB-006 HDMI cable 72" (1.83 m) HDMI Type A (Standard) Black:
This is an auto-generated long summary of Tripp Lite P569AB-006 HDMI cable 72" (1.83 m) HDMI Type A (Standard) Black based on the first three specs of the first five spec groups.

Tripp Lite P569AB-006. Cable length: 72" (1.83 m), Connector 1: HDMI Type A (Standard), Connector 1 gender: Male, Connector 2: HDMI Type A (Standard), Connector 2 gender: Male, Connector contacts plating: Gold, Product color: Black

Features
Cable length *
72" (1.83 m)
Connector 1 *
HDMI Type A (Standard)
Connector 2 *
HDMI Type A (Standard)
Connector 1 gender *
Male
Connector 2 gender *
Male
Connector 1 form factor
Straight
Connector 2 form factor
Straight
Product color *
Black
Supported graphics resolutions
4096 x 2160
Supported video modes
2160p
HDCP
Yes
HDCP version
1.4
High Dynamic Range (HDR) supported
No
AWG wire size
30
Connector contacts plating *
Gold
Cable jacket material
Polyvinyl chloride (PVC)
Magnetically shielded
Yes
Plug and Play
Yes
Color sampling
4:4:4
Quantity per pack *
1 pc(s)
Operational conditions
Operating temperature (T-T)
0 - 45 °C
Storage temperature (T-T)
-40 - 80 °C
Operational conditions
Operating relative humidity (H-H)
10 - 85%
Storage relative humidity (H-H)
5 - 90%
Weight & dimensions
Cable diameter
0.236" (6 mm)
Package width
7" (177.8 mm)
Package depth
0.5" (12.7 mm)
Package height
9" (228.6 mm)
Package weight
3.53 oz (100 g)
Other features
Country of origin
Vietnam
Technical details
Sustainability compliance
Yes
Compliance certificates
REACH, RoHS
Logistics data
Master (outer) case GTIN (EAN/UPC)
10037332261172
Harmonized System (HS) code
84733080
Master (outer) case width
13.8" (350.5 mm)
Master (outer) case length
1" (25.4 mm)
Master (outer) case height
15.7" (398.8 mm)
Master (outer) case weight
33.9 oz (960 g)
Quantity per master (outer) case
10 pc(s)
Brand Image Article code product Stock Price from
Tripp Lite P568AB-006 HDMI cable 72" (1.83 m) HDMI Type A (Standard) Black Tripp Lite P568AB-006 HDMI cable 72" (1.83 m) HDMI Type A (Standard) Black
(show image)
P568AB-006 P568AB-006 Safe-IT High-Speed HDMI Antibacterial Cable (M/M), UHD 4K, 4:4:4, Black, 6 ft. 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P569-020-CL2 HDMI cable 239.8" (6.09 m) HDMI Type A (Standard) Black Tripp Lite P569-020-CL2 HDMI cable 239.8" (6.09 m) HDMI Type A (Standard) Black
(show image)
P569-020-CL2 P569-020-CL2 High-Speed HDMI Cable with Ethernet (M/M), UHD 4K, 4:4:4, CL2 Rated, Black, 20 ft. 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P569-025-CL2 HDMI cable 300" (7.62 m) HDMI Type A (Standard) Black Tripp Lite P569-025-CL2 HDMI cable 300" (7.62 m) HDMI Type A (Standard) Black
(show image)
P569-025-CL2 P569-025-CL2 High-Speed HDMI Cable with Ethernet (M/M), UHD 4K, 4:4:4, CL2 Rated, Black, 25 ft. 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P568-003-8K6 HDMI cable 35.4" (0.9 m) HDMI Type A (Standard) Black Tripp Lite P568-003-8K6 HDMI cable 35.4" (0.9 m) HDMI Type A (Standard) Black
(show image)
P568-003-8K6 P568-003-8K6 8K HDMI Cable (M/M) - 8K 60 Hz, Dynamic HDR, 4:4:4, HDCP 2.2, Black, 3 ft. 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P568-006-8K6 HDMI cable 70.9" (1.8 m) HDMI Type A (Standard) Black Tripp Lite P568-006-8K6 HDMI cable 70.9" (1.8 m) HDMI Type A (Standard) Black
(show image)
P568-006-8K6 P568-006-8K6 8K HDMI Cable (M/M) - 8K 60 Hz, Dynamic HDR, 4:4:4, HDCP 2.2, Black, 6 ft. 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P568-010-8K6 HDMI cable 118.1" (3 m) HDMI Type A (Standard) Black Tripp Lite P568-010-8K6 HDMI cable 118.1" (3 m) HDMI Type A (Standard) Black
(show image)
P568-010-8K6 P568-010-8K6 8K HDMI Cable (M/M) - 8K 60 Hz, Dynamic HDR, 4:4:4, HDCP 2.2, Black, 10 ft. 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P568-050-HD-CL2 HDMI cable 600" (15.2 m) HDMI Type A (Standard) Black Tripp Lite P568-050-HD-CL2 HDMI cable 600" (15.2 m) HDMI Type A (Standard) Black
(show image)
P568-050-HD-CL2 P568-050-HD-CL2 High-Speed HDMI Cable with Ethernet (M/M) - 4K, No Signal Booster Needed, CL2 Rated, Black, 50 ft. 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P568-050-HD HDMI cable 600" (15.2 m) HDMI Type A (Standard) Black Tripp Lite P568-050-HD HDMI cable 600" (15.2 m) HDMI Type A (Standard) Black
(show image)
P568-050-HD P568-050-HD High-Speed HDMI Cable with Ethernet (M/M) - 4K, No Signal Booster Needed, Black, 50 ft. 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P568-040-HD-CL2 HDMI cable 479.9" (12.2 m) HDMI Type A (Standard) Black Tripp Lite P568-040-HD-CL2 HDMI cable 479.9" (12.2 m) HDMI Type A (Standard) Black
(show image)
P568-040-HD-CL2 P568-040-HD-CL2 High-Speed HDMI Cable with Ethernet (M/M) - 4K, No Signal Booster Needed, CL2 Rated, Black, 40 ft. 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P568-045-HD-CL2 HDMI cable 540.2" (13.7 m) HDMI Type A (Standard) Black Tripp Lite P568-045-HD-CL2 HDMI cable 540.2" (13.7 m) HDMI Type A (Standard) Black
(show image)
P568-045-HD-CL2 P568-045-HD-CL2 High-Speed HDMI Cable with Ethernet (M/M) - 4K, No Signal Booster Needed, CL2 Rated, Black, 45 ft. 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
United Kingdom 4 distributor(s)
Worldwide 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
United States 1 distributor(s)