location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite P566AB-006 video cable adapter 72" (1.83 m) HDMI Type A (Standard) DVI-D Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P566AB-006 Safe-IT HDMI to DVI-D Single-Link Antibacterial Adapter Cable (M/M), 1080p 60 Hz, Black, 6 ft. (1.8 m)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P566AB-006 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332261120 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 91906
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 11:44:21
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite P566AB-006 video cable adapter 72" (1.83 m) HDMI Type A (Standard) DVI-D Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Supports high-definition resolutions up to 1920 x 1200 @ 60 Hz (including 1080p)
  • - Made with antibacterial material proven effective in inhibiting the growth of E. coli and staph
  • - Gold-plated connectors and contacts for maximum conductivity and minimum data loss
  • - Foil/braid shielding protects against EMI/RFI line noise that can distort or destroy data
  • - Bi-directional 6 ft. cable directs A/V signals between HDMI and DVI-D
Guarantee: Lifetime limited
Long product name Tripp Lite P566AB-006 video cable adapter 72" (1.83 m) HDMI Type A (Standard) DVI-D Black :
The short editorial description of Tripp Lite P566AB-006 video cable adapter 72" (1.83 m) HDMI Type A (Standard) DVI-D Black

Safe-IT HDMI to DVI-D Single-Link Antibacterial Adapter Cable (M/M), 1080p 60 Hz, Black, 6 ft. (1.8 m)
More>>>
Tripp Lite P566AB-006 video cable adapter 72" (1.83 m) HDMI Type A (Standard) DVI-D Black:
The official marketing text of Tripp Lite P566AB-006 video cable adapter 72" (1.83 m) HDMI Type A (Standard) DVI-D Black as supplied by the manufacturer

HDMI to DVI Cable Connects Home Theater or Digital Signage Video Components
This bi-directional cable securely connects laptops, tablets, PCs, Blu-ray players, game consoles, Roku/Apple TV boxes, satellite/cable TV receivers and other devices to high-definition displays. Thebi-directional cable creates a connection between a DVI-enabled source and an HDMI-enabled display or an HDMI-enabled source and a DVI-enabled display.

Provides Extra Protection Against Certain Bacteria
The molded connectors and PVC jacket are constructed using an antibacterial material that is effective in inhibiting the growth of Escherichia coli (E. coli) and Staphylococcus aureus (staph).This added protection makes this cable an ideal solution for medical facilities, schools, businesses, restaurants/kitchens and anywhere else that needs extra protection against bacteria.

Transmits Crystal-Clear 1080p Video
The P566AB-006 supports HD resolutions up to 1920 x 1200 at 60 Hz, allowing you to transmit 1080p signals in your home theater, office lobby or other digital signage application, such as digital menus in restaurants or schedules in bus and train stations.

Premium Construction for Superior Performance
The P566AB-006 features foil and braid shielding that ensures reliable, error-free signal quality and protection from EMI/RFI line noise that can distort or destroy data. Gold-plated connectors provide maximum conductivity and minimum data loss to guarantee a clear transmission free of interference. Integral strain relief gives the cable extra flexibility, reduces stress and helps the cable move freely without cracking or breaking loose from the connector.

Short summary description Tripp Lite P566AB-006 video cable adapter 72" (1.83 m) HDMI Type A (Standard) DVI-D Black:
This short summary of the Tripp Lite P566AB-006 video cable adapter 72" (1.83 m) HDMI Type A (Standard) DVI-D Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite P566AB-006, 72" (1.83 m), HDMI Type A (Standard), DVI-D, Male, Male, Straight

Long summary description Tripp Lite P566AB-006 video cable adapter 72" (1.83 m) HDMI Type A (Standard) DVI-D Black:
This is an auto-generated long summary of Tripp Lite P566AB-006 video cable adapter 72" (1.83 m) HDMI Type A (Standard) DVI-D Black based on the first three specs of the first five spec groups.

Tripp Lite P566AB-006. Cable length: 72" (1.83 m), Connector 1: HDMI Type A (Standard), Connector 2: DVI-D. Cable diameter: 0.217" (5.5 mm). Quantity per pack: 1 pc(s), Package width: 7" (177.8 mm), Package depth: 0.5" (12.7 mm). Master (outer) case width: 13.7" (348 mm), Master (outer) case length: 1" (25.4 mm), Master (outer) case height: 15.7" (398.8 mm)

Features
Connector 1 form factor
Straight
Connector 2 form factor
Straight
Connector contacts plating
Gold
Cable length *
72" (1.83 m)
Connector 1 *
HDMI Type A (Standard)
Connector 2 *
DVI-D
Connector 1 gender *
Male
Connector 2 gender *
Male
HDCP
Yes
HDCP version
1.3
Dual Link DVI
No
Maximum resolution
1920 x 1200 pixels
Supported video modes
1080p
Product color
Black
Magnetically shielded
Yes
Jacket material
Polyvinyl chloride (PVC)
AWG wire size
30
Color depth
24 bit
Converter type
Passive video converter
Country of origin
Vietnam
Operational conditions
Operating temperature (T-T)
0 - 45 °C
Storage temperature (T-T)
-10 - 70 °C
Operational conditions
Operating relative humidity (H-H)
10 - 85%
Storage relative humidity (H-H)
5 - 90%
Sustainability
Sustainability compliance
Yes
Weight & dimensions
Cable diameter
0.217" (5.5 mm)
Packaging data
Quantity per pack
1 pc(s)
Package width
7" (177.8 mm)
Package depth
0.5" (12.7 mm)
Package height
9" (228.6 mm)
Package weight
2.12 oz (60 g)
Technical details
Compliance certificates
REACH, RoHS
Logistics data
Harmonized System (HS) code
84733080
Master (outer) case width
13.7" (348 mm)
Master (outer) case length
1" (25.4 mm)
Master (outer) case height
15.7" (398.8 mm)
Master (outer) case weight
22.6 oz (640 g)
Quantity per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332261127
Brand Image Article code product Stock Price from
Tripp Lite P567-02M video cable adapter 78.7" (2 m) HDMI + USB DisplayPort Black Tripp Lite P567-02M video cable adapter 78.7" (2 m) HDMI + USB DisplayPort Black
(show image)
P567-02M P567-02M HDMI to DisplayPort Active Adapter Cable (M/M) - 4K, USB Power, Black, 2 m (6.6 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P567-01M video cable adapter 39.4" (1 m) HDMI + USB DisplayPort Black Tripp Lite P567-01M video cable adapter 39.4" (1 m) HDMI + USB DisplayPort Black
(show image)
P567-01M P567-01M HDMI to DisplayPort Active Adapter Cable (M/M) - 4K, USB Power, Black, 1 m (3.3 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P581AB-006 video cable adapter 72" (1.83 m) DisplayPort DVI-D Black Tripp Lite P581AB-006 video cable adapter 72" (1.83 m) DisplayPort DVI-D Black
(show image)
P581AB-006 P581AB-006 Safe-IT DisplayPort to DVI Antibacterial Adapter Cable (DP to DVI-D Single Link M/M), 1080p 60 Hz, Black, 6 ft. (1.8 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-010-DP-BD video cable adapter 120.1" (3.05 m) USB Type-C DisplayPort Black Tripp Lite U444-010-DP-BD video cable adapter 120.1" (3.05 m) USB Type-C DisplayPort Black
(show image)
U444-010-DP-BD U444-010-DP-BD USB-C to DisplayPort Bi-Directional Active Adapter Cable (M/M), 4K 60 Hz, HDR, Locking DP Connector, 10 ft. (3.1 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-003-DP-BD video cable adapter 35.8" (0.91 m) USB Type-C DisplayPort Black Tripp Lite U444-003-DP-BD video cable adapter 35.8" (0.91 m) USB Type-C DisplayPort Black
(show image)
U444-003-DP-BD U444-003-DP-BD USB-C to DisplayPort Bi-Directional Active Adapter Cable (M/M), 4K 60 Hz, HDR, Locking DP Connector, 3 ft. (0.9 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-006-HBE video cable adapter 72" (1.83 m) USB Type-C HDMI Type A (Standard) Black Tripp Lite U444-006-HBE video cable adapter 72" (1.83 m) USB Type-C HDMI Type A (Standard) Black
(show image)
U444-006-HBE U444-006-HBE USB-C to HDMI Adapter Cable (M/M), 4K, 4:4:4, Thunderbolt 3 Compatible, Black, 6 ft. (1.8 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-003-HBE video cable adapter 35.8" (0.91 m) USB Type-C HDMI Type A (Standard) Black Tripp Lite U444-003-HBE video cable adapter 35.8" (0.91 m) USB Type-C HDMI Type A (Standard) Black
(show image)
U444-003-HBE U444-003-HBE USB-C to HDMI Adapter Cable (M/M), 4K, 4:4:4, Thunderbolt 3 Compatible, Black, 3 ft. (0.9 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-006-DP-BD video cable adapter 72" (1.83 m) USB Type-C DisplayPort Black Tripp Lite U444-006-DP-BD video cable adapter 72" (1.83 m) USB Type-C DisplayPort Black
(show image)
U444-006-DP-BD U444-006-DP-BD USB-C to DisplayPort Bi-Directional Active Adapter Cable (M/M), 4K 60 Hz, HDR, Locking DP Connector, 6 ft. (1.8 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P582-020-4K6AE video cable adapter 239.8" (6.09 m) DisplayPort HDMI Black Tripp Lite P582-020-4K6AE video cable adapter 239.8" (6.09 m) DisplayPort HDMI Black
(show image)
P582-020-4K6AE P582-020-4K6AE DisplayPort 1.2 to HDMI Active Adapter Cable (M/M), 4K 60 Hz, HDR, Secure-Grip Plugs, Black, 20 ft. (6.1 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P582-015-4K6AE video cable adapter 179.9" (4.57 m) DisplayPort HDMI Black Tripp Lite P582-015-4K6AE video cable adapter 179.9" (4.57 m) DisplayPort HDMI Black
(show image)
P582-015-4K6AE P582-015-4K6AE DisplayPort 1.2 to HDMI Active Adapter Cable (M/M), 4K 60 Hz, HDR, Secure-Grip Plugs, Black, 15 ft. (4.6 m) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
United Kingdom 5 distributor(s)
Österreich 2 distributor(s)
Danmark 3 distributor(s)
Worldwide 1 distributor(s)
Belgium 1 distributor(s)
España 1 distributor(s)
United States 1 distributor(s)