location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus USB 3.0 Express Card Adapter interface cards/adapter USB 3.2 Gen 1 (3.1 Gen 1)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus Check ‘Targus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB 3.0 Express Card Adapter
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ACA34EUZ
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘Targus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34691
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Targus USB 3.0 Express Card Adapter interface cards/adapter USB 3.2 Gen 1 (3.1 Gen 1)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Host interface: ExpressCard
  • - Output interface: USB 3.2 Gen 1 (3.1 Gen 1)
  • - Black, Silver
Guarantee: 2 years
Long product name Targus USB 3.0 Express Card Adapter interface cards/adapter USB 3.2 Gen 1 (3.1 Gen 1) :
The short editorial description of Targus USB 3.0 Express Card Adapter interface cards/adapter USB 3.2 Gen 1 (3.1 Gen 1)

USB 3.0 Express Card Adapter - 5 Gbps, Plug & Play, Silver/Black
More>>>
Targus USB 3.0 Express Card Adapter interface cards/adapter USB 3.2 Gen 1 (3.1 Gen 1):
The official marketing text of Targus USB 3.0 Express Card Adapter interface cards/adapter USB 3.2 Gen 1 (3.1 Gen 1) as supplied by the manufacturer

An ExpressCard is the quickest way to install USB 3.0 SuperSpeed on a laptop or notebook. The process is painless. Slip the card into your ExpressCard slot and it will be recognized and working in seconds.

Transferring large amounts of data currently takes a lot of time but with USB 3.0 latest technology advances, that time can be reduced considerably.

The new Targus USB 3.0 ExpressCard adapter will turn your laptop into a high speed productivity centre, whether for transferring large media files or backing up your precious corporate files to a compatible HDD.

Its flush design will help you conceal the card and allow you the freedom to stow your laptop or notebook without fearing damage to it or your PC.

Short summary description Targus USB 3.0 Express Card Adapter interface cards/adapter USB 3.2 Gen 1 (3.1 Gen 1):
This short summary of the Targus USB 3.0 Express Card Adapter interface cards/adapter USB 3.2 Gen 1 (3.1 Gen 1) data-sheet is auto-generated and uses the product title and the first six key specs.

Targus USB 3.0 Express Card Adapter, ExpressCard, USB 3.2 Gen 1 (3.1 Gen 1), Black, Silver, 1.34" (34 mm), 0.472" (12 mm), 0.784" (19.9 mm)

Long summary description Targus USB 3.0 Express Card Adapter interface cards/adapter USB 3.2 Gen 1 (3.1 Gen 1):
This is an auto-generated long summary of Targus USB 3.0 Express Card Adapter interface cards/adapter USB 3.2 Gen 1 (3.1 Gen 1) based on the first three specs of the first five spec groups.

Targus USB 3.0 Express Card Adapter. Host interface: ExpressCard, Output interface: USB 3.2 Gen 1 (3.1 Gen 1). Product color: Black, Silver. Width: 1.34" (34 mm), Depth: 0.472" (12 mm), Height: 0.784" (19.9 mm). Data transfer rate: 5 Gbit/s

Ports & interfaces
Host interface *
ExpressCard
Output interface *
USB 3.2 Gen 1 (3.1 Gen 1)
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
1
Design
Internal *
No
Product color
Black, Silver
Features
Plug and Play
Yes
Weight & dimensions
Width
1.34" (34 mm)
Depth
0.472" (12 mm)
Height
0.784" (19.9 mm)
Weight
1.87 oz (53 g)
Other features
Data transfer rate
5 Gbit/s