location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Draper SL10, 220 V project mount Ceiling White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Draper Check ‘Draper’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SL10, 220 V
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
300277
Category:
Object which is placed on the floor or attached to the ceiling or wall, used to hold a projector in place.
Projector Mounts Check ‘Draper’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Draper: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12878
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 1 year
Long product name Draper SL10, 220 V project mount Ceiling White :
The short editorial description of Draper SL10, 220 V project mount Ceiling White

SL10, 220 V, 46 kg, 3 m
More>>>
Short summary description Draper SL10, 220 V project mount Ceiling White:
This short summary of the Draper SL10, 220 V project mount Ceiling White data-sheet is auto-generated and uses the product title and the first six key specs.

Draper SL10, 220 V, Ceiling, 101.4 lbs (46 kg), White, 118.1" (300 cm), 23" (584 mm), 14.2" (360 mm)

Long summary description Draper SL10, 220 V project mount Ceiling White:
This is an auto-generated long summary of Draper SL10, 220 V project mount Ceiling White based on the first three specs of the first five spec groups.

Draper SL10, 220 V. Mounting type: Ceiling, Maximum weight capacity: 101.4 lbs (46 kg), Product color: White. Width: 23" (584 mm), Height: 14.2" (360 mm), Depth: 23.5" (597 mm)

Country Distributor
United Kingdom 1 distributor(s)