location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cisco CBS-DEL-X2-LRM= network transceiver module Fiber optic 10000 Mbit/s 1310 nm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cisco Check ‘Cisco’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CBS-DEL-X2-LRM=
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CBS-DEL-X2-LRM=
Category:
Device comprising both a transmitter and a receiver which are used in computer networks.
Network Transceiver Modules Check ‘Cisco’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cisco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33209
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Cisco CBS-DEL-X2-LRM= network transceiver module Fiber optic 10000 Mbit/s 1310 nm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - X2 Fiber optic 10000 Mbit/s
  • - Wavelength: 1310 nm
  • - Hot-swap
Long product name Cisco CBS-DEL-X2-LRM= network transceiver module Fiber optic 10000 Mbit/s 1310 nm :
The short editorial description of Cisco CBS-DEL-X2-LRM= network transceiver module Fiber optic 10000 Mbit/s 1310 nm

10GBASE-LRM X2 transceiver module for Blade Switch
More>>>
Short summary description Cisco CBS-DEL-X2-LRM= network transceiver module Fiber optic 10000 Mbit/s 1310 nm:
This short summary of the Cisco CBS-DEL-X2-LRM= network transceiver module Fiber optic 10000 Mbit/s 1310 nm data-sheet is auto-generated and uses the product title and the first six key specs.

Cisco CBS-DEL-X2-LRM=, Fiber optic, 10000 Mbit/s, X2, LRM, 8661.4" (220 m), 1310 nm

Long summary description Cisco CBS-DEL-X2-LRM= network transceiver module Fiber optic 10000 Mbit/s 1310 nm:
This is an auto-generated long summary of Cisco CBS-DEL-X2-LRM= network transceiver module Fiber optic 10000 Mbit/s 1310 nm based on the first three specs of the first five spec groups.

Cisco CBS-DEL-X2-LRM=. SFP transceiver type: Fiber optic, Maximum data transfer rate: 10000 Mbit/s, Interface type: X2. Certification: MSA. Width: 1.42" (36 mm), Depth: 3.58" (91 mm), Height: 0.53" (13.5 mm)

Brand Image Article code product Stock Price from
Cisco

Cisco X2-10GB-ER network transceiver module Fiber optic 10000 Mbit/s 1550 nm
(show image)
X2-10GB-ER X2-10GB-ER 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco CBS-DEL-X2-SR= network transceiver module Fiber optic 10000 Mbit/s 850 nm
(show image)
CBS-DEL-X2-SR= CBS-DEL-X2-SR= 0.00
(excl. VAT)
0 (incl. VAT)