location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark X340H21G toner cartridge 1 pc(s) Original Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X340H21G
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
X340H21G show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0734646399944 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 108573
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 May 2019 13:12:31
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lexmark X340H21G toner cartridge 1 pc(s) Original Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Printing colors: Black
  • - Black toner page yield: 6000 pages
  • - 1 pc(s)
Long product name Lexmark X340H21G toner cartridge 1 pc(s) Original Black :
The short editorial description of Lexmark X340H21G toner cartridge 1 pc(s) Original Black

X342 High Yield Toner Cartridge
More>>>
Lexmark X340H21G toner cartridge 1 pc(s) Original Black:
The official marketing text of Lexmark X340H21G toner cartridge 1 pc(s) Original Black as supplied by the manufacturer

Average Cartridge Yield 6,000 standard pages. Declared yield value in accordance with ISO/IEC 19752.

-Lexmark supplies are designed for the highest quality output, page after page. The Lexmark X342 Toner Cartridges work only with the Lexmark X342n MFP and are not compatible with any other Lexmark printers.
-True: Accurate technology. Genuine quality. Environmental focus. It's our nature.
-Image: Crisp print. Professional documents. Great Impressions. Project your character.
-Always: Dependable. Page after page. Year after year. Count on Lexmark.

Short summary description Lexmark X340H21G toner cartridge 1 pc(s) Original Black:
This short summary of the Lexmark X340H21G toner cartridge 1 pc(s) Original Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark X340H21G, 6000 pages, Black, 1 pc(s)

Long summary description Lexmark X340H21G toner cartridge 1 pc(s) Original Black:
This is an auto-generated long summary of Lexmark X340H21G toner cartridge 1 pc(s) Original Black based on the first three specs of the first five spec groups.

Lexmark X340H21G. Black toner page yield: 6000 pages, Printing colors: Black, Quantity per pack: 1 pc(s)

Features
Compatibility *
X342
Quantity per pack *
1 pc(s)
Black toner page yield *
6000 pages
Type *
Original
Printing colors *
Black
Product color
Black
Weight & dimensions
Package weight
32.1 oz (910 g)
Logistics data
Quantity per pallet
189 pc(s)
Other features
Color
No
Brand Image Article code product Stock Price from
MM Black Laser Toner - Lexmark X340A11G High capacity - For Lexmark X 340 / 342 toner cartridge 1 pc(s) MM Black Laser Toner - Lexmark X340A11G High capacity - For Lexmark X 340 / 342 toner cartridge 1 pc(s)
(show image)
66017DK Black Laser Toner - Lexmark X340A11G High capacity - For Lexmark X 340 / 342 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Laser Toner - Lexmark X340A11G - For Lexmark X 340 / 342 toner cartridge 1 pc(s) MM Black Laser Toner - Lexmark X340A11G - For Lexmark X 340 / 342 toner cartridge 1 pc(s)
(show image)
66016DK Black Laser Toner - Lexmark X340A11G - For Lexmark X 340 / 342 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)